- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Factory Lead Time
- Gender
- Housing Material
- Number of Positions
- Operating Temperature
- Packaging
- Termination Style
Attribute column
Categories
Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Number of Contacts | Mating Information | UL Flammability Code | Housing Color | Empty Shell | Backshell Type | Body/Shell Style | Max Supply Voltage | Max Current Rating | Coupling Type | Number of Decks | Terminal and Terminal Block Type | Test Current | Number of Ways | Size | Safety Approval | Height | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1584761 Phoenix Contact | 10 |
| Datasheet | 7 Weeks | Silver | - | - | - | 46 | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | 2015 | HEAVYCON® BB 46 | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 46+Ground | - | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B24 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09210644701 HARTING | 2168 |
| Datasheet | 5 Weeks | Silver | Cable | - | Module | - | Polycarbonate (PC) | GOLD (118) | Copper Alloy | - | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | 78mm | - | 10A | - | Terminal Block, Straight - Screw | - | 65 | - | - | - | - | - | - | 250V | 10A | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09210404711 HARTING | 2586 |
| Datasheet | 4 Weeks | - | - | - | - | 40 | Polycarbonate (PC) | - | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 46+Ground | Gray | - | Female | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140022641 HARTING | 2 |
| - | 3 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Han-Modular® | - | yes | Active | 1 (Unlimited) | - | - | Module | 2 | Gray | 1 | Male | - | - | NO | YES | NO | - | - | - | GENERAL PURPOSE | - | - | Straight | 45mm | - | 70A | Silver | Screw | - | - | - | - | - | - | - | - | - | 70A | - | - | - | - | - | - | - | - | 34.2mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09140023121 HARTING | 2929 |
| - | 4 Weeks | Silver | - | - | Module | - | Polytetrafluoroethylene (PTFE) | NOT SPECIFIED | NOT SPECIFIED | 5kV | -40°C~125°C | Bulk | - | Han® HV | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 2 | Gray | - | Female | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 09330242612 HARTING | 55 |
| Datasheet | 5 Weeks | - | - | - | - | 24 | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 600V | -40°C~125°C | Bulk | - | Han® E | - | yes | Active | 1 (Unlimited) | - | - | Insert without Contacts | 24+Ground | Gray | - | Male | - | - | NO | NO | NO | - | Han® | - | GENERAL PURPOSE | - | - | - | - | - | 16A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 48B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP65 | ||
![]() 09142083017 HARTING | 24 |
| Datasheet | 4 Weeks | - | - | - | - | - | Zinc Alloy | - | - | 50V | -40°C~85°C | Bulk | - | Han® MegaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Male | - | - | - | - | - | - | Han D® HMC | - | - | 10A | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09142083016 HARTING | 37 |
| Datasheet | 4 Weeks | - | - | - | - | - | Zinc Alloy | - | - | 50V | -40°C~85°C | Bulk | - | Han® MegaBit | - | - | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | - | - | Male | - | - | - | - | - | - | Han D® HMC | - | - | 10A | - | - | - | - | 5A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1585249 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | - | - | - | 4 | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2016 | HEAVYCON® A4 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 4+Ground | - | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | 24A | - | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | D7 | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 09340102601 HARTING | 42 |
| Datasheet | 4 Weeks | - | - | - | - | 10 | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | - | Han® Hv E | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+2+Ground | Gray | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 16A | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 24B | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1414359 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | - | - | - | - | Polycarbonate (PC) | - | - | 600V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 3 | Gray | - | Female | - | - | - | - | - | - | CK 4.0-ED | - | - | 42A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - | ||
![]() 1854019 Phoenix Contact | 27 |
| Datasheet | 7 Weeks | - | - | PANEL | Module | - | Polyamide (PA), Nylon | - | Brass | 250V | -40°C~100°C | Bulk | 2003 | Variocon® AMS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert | 6 | - | 2 | Male | - | 400V | - | - | - | - | - | - | - | - | - | - | - | unknown | 8A | Tin | Screw | UL | - | - | - | Grey | - | - | - | - | - | - | 2 | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | UL | 22mm | 15mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1580538 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | HEAVYCON® K6/0 | - | - | Active | 1 (Unlimited) | - | - | Insert | 6+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | Silver | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09210644702 HARTING | 775 |
| - | 5 Weeks | Silver | - | - | - | 64 | Polycarbonate (PC) | GOLD (118) | Copper Alloy | 250V | - | Bulk | - | Han® D AV | e3 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 64+Ground | Gray | - | Female | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 10A | - | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1648048 Phoenix Contact | 34 |
| Datasheet | 7 Weeks | - | - | - | - | 16 | Polyamide (PA), Nylon | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2009 | HEAVYCON® B16 | e4 | yes | Active | 1 (Unlimited) | Screw | - | Insert | 16+Ground | - | - | Male | - | - | NO | NO | NO | - | - | - | GENERAL PURPOSE | - | - | - | - | - | 13A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B16 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 09110013021 HARTING | 2500 |
| - | 7 Weeks | - | - | CABLE | - | - | Polycarbonate (PC) | NOT SPECIFIED | - | 2000V | -40°C~125°C | Bulk | - | Han® HC | - | - | Active | 1 (Unlimited) | - | EAR99 | Module without Contacts | 1 | - | - | Male | 8536.69.40.20 | - | NO | NO | NO | NO | Han-Modular® | NO | GENERAL PURPOSE | - | - | - | - | - | 250A | - | Crimp | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | SOLID | - | - | - | SNAP | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1884775 Phoenix Contact | 27468257 |
| Datasheet | 7 Weeks | - | - | CABLE AND PANEL | - | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Variocon® VC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Insert without Contacts | 65 | Black | - | Non-Gendered | 8536.69.40.30 | - | NO | NO | NO | NO | CK 1.6-BR, ER | NO | GENERAL PURPOSE | - | 65 | - | - | - | 4A | - | Crimp | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1407730 Phoenix Contact | 100 |
| Datasheet | 12 Weeks | - | Push In | - | - | - | Polycarbonate (PC) | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2015 | HEAVYCON® B10 | - | yes | Active | 1 (Unlimited) | - | - | Insert | 10+Ground | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13A | Silver | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B10 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP65 | ||
![]() 1584949 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | 2010 | HEAVYCON® B24 | - | - | Active | 1 (Unlimited) | - | - | Insert | 24+Ground | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Straight | 34.6mm | not_compliant | 13A | Silver | Screw | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | B24 | - | - | 111mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | IP66 | ||
![]() 1414370 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | 2017 | HEAVYCON® M | - | yes | Active | 1 (Unlimited) | - | - | Module without Contacts | 8 | Gray | - | Male | - | - | - | - | - | - | CK 2.5-ED | - | - | 20A | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | - |


Product
Brand
Articles
Tools