- Manufacturer
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Connector Type
- Exterior Type (Adapter End)
- Interior Type (Adapter End)
- Published
- Style
- Number of Ports
- Exterior Housing Color
- Exterior Housing Material
Attribute column
Categories
Keystone - Inserts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Shield Material | Automotive | Base Product Number | Body Length | Body Orientation | Brand | Cable Types | Casing | Category Number | Connections | Connector standard | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | ECCN (US) | Ethernet Speed | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Integrated Magnetics | Left/Right LED Color | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of ports | No. of rows | Number of Loaded Positions | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Performance Category | Pins | Pitch (mm) | Positions Loaded | PPAP | Product Depth (mm) | Product Status | Product Style | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Spring Option | Tail Length | Terminal Pitch (mm) | Termination Method | Tradename | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Configuration | Insulation Resistance | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Wire/Cable Type | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Family | Data Rate | Mating Cycles | Insulator Color | Direction | Product Type | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Current Rating (Max) | Preloaded | Number of Cores per Jack | Shell Plating | Number of Cores | Product | Mounting Angle | Features | USOC Codes | Product Category | Turns Ratio | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10084429-100LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | Stainless Steel | - | 14 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | FCI | 1000 | - | Yes | - | Amphenol FCi | 10084429-100LF | - | 1000 | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | No | 26 | - | Single | 5.84 | - | Yes | - | - | - | - | Solder | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.17 | - | - | - | - | 13.55 | - | - | - | - | ||
![]() 10085058-101LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | 8 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | 1000 | - | Yes | - | - | - | - | 1000 | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No | 21.65 | - | Single | - | - | - | - | - | - | 2.54 | Solder | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.75 | - | - | - | - | 13.35 | - | - | - | - | ||
![]() 53389-001LF Amphenol Information Communication & Commercial | In Stock | - | - | - | Cable | - | - | Polymer | 8 | - | No | - | - | - | - | - | - | - | - | - | - | Bronze, Tin | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No | 43.5 | - | Single | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | Lug | - | - | Telephone/Telecom | 8 | - | - | - | - | - | F | - | - | - | - | - | - | - | - | 17.5 mm | - | - | - | - | 43.5 mm | 8 | - | - | - | - | - | - | - | 17.5 mm | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.5 mm | - | - | - | - | - | - | Lead Free | - | ||
![]() 87180-366LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | 6 | - | No | - | - | Right Angle | - | - | - | Cat 3 | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | 8536.69.40.51 | - | 500 | - | No | - | - | - | - | 250 | 20 | - | 1/Contact | - | - | 1000VDC|1000VAC | - | - | - | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | No | 18 | - | Single | - | - | - | - | No | - | 1.27 | Solder | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | Modular Jack | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Down | - | - | - | - | - | - | - | - | - | - | - | 13.2 | - | - | - | - | 11.5 | - | - | - | - | ||
![]() A-20040-LP ASSMANN WSW Components | 2402 |
| - | Gold Over Nickel | - | Through Hole | Copper Alloy | Thermoplastic | 4 | - | Unknown | - | - | Right Angle | - | - | Polyester glasvaserverstärkt | - | Soldering | RJ10 | - | Phosphor Bronze | 30(mohm) | 1pc(s) | EAR99 | - | Compliant | Black | - | - | - | 1000 | - | No | - | - | - | - | 750 | - | 30 | 1.5 | - | 85 | 125VAC | Assmann WSW Components | - | -40 | Through Hole | Through Hole | 1x | 1 | 4 | - | - | -40C to 85C | - | - | Tray | - | - | - | 4 | 1.27(mm) | 4 | - | 18 | Active | Single | - | - | - | Yes | - | - | 1.27 | Solder | - | 125VAC | - | - | - | -40°C ~ 85°C | - | - | - | - | Active | Solder | - | Jack | Modular Jack | - | - | - | - | - | 1 | RCP | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | 4 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 20040 | - | - | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | Does Not Contain LED | Down | 1.5(A) | - | - | - | - | - | - | - | - | - | - | 11.2 | - | 6.00µin (0.152µm) | - | - | 11.5 | - | - | - | - | ||
![]() 5-569678-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840855-4 TRP Connector | 27 |
| - | - | - | Through Hole | Brass | Thermoplastic | 28 | Brass | No | - | - | Right Angle | - | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | 1000BASE-T | Compliant with Exemption | - | - | - | - | - | - | Yes | (Green|Yellow)/(Green|Yellow) | - | - | - | - | - | - | - | - | 70 | - | TRP Connector B.V. | - | 0 | Through Hole | - | - | - | 16 | - | - | - | - | - | Tray | - | - | - | - | - | - | No | 28.12 | Active | Multiport | - | - | - | - | Yes | - | 1.27 | Solder | - | - | - | - | - | 0°C ~ 70°C | - | MagJack® | - | - | Active | Solder | - | RJ45 | Modular Jack | - | - | - | - | 10/100/1000 Base-T, AutoMDIX | 2 | RCP/RCP | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Yes | - | - | - | - | - | - | - | Gold | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Green, Yellow - Green, Yellow | Up/Down | - | - | 12 | Nickel | - | - | - | Board Guide | - | - | - | 17.16 | - | 50.0µin (1.27µm) | - | 1.004 (25.50mm) | 25.5 | - | - | - | - | ||
![]() 5-569530-4 TE Connectivity | In Stock | - | - | Gold | - | CABLE | COPPER-ZINC ALLOY | Polycarbonate | - | - | No | - | 0.464 inch | - | - | WIRE, SOLID | - | - | - | - | NOT SPECIFIED | Bronze | - | - | EAR99 | - | Compliant | - | - | - | TE CONNECTIVITY LTD | - | POLYCARBONATE | - | - | TE Connectivity | 5-569530-4 | 569530 | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | 1 | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | - | No | - | - | - | 5.65 | Compliant | Yes | - | - | - | - | - | - | - | - | 24 AWG | 26 AWG | - | - | - | e4 | Yes | Obsolete | IDC | - | Plug | - | - | 60 °C | -40 °C | Clear | - | - | Male | SHIELDED | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Straight | Shielded | - | 23.25 mm | 8 | compliant | - | NICKEL | UL | - | - | COMMERCIAL | - | - | 0.328 inch | MALE | Clear | NO | 0.915 inch | 1.5 A | TELCOM, MODULAR | - | 500000000 Ω | PLUG | - | 150 V | IDC | 1000VAC V | - | Round | 1 | 750 Cycles | GOLD FLASH OVER NICKEL | 2.224 N | 2.224 N | - | - | - | CLEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.241 mm | - | 50u inch | - | - | - | - | - | - | ||
![]() 1840541-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Multiport | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-6605706-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | Brass | Polyester | 12 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | Bronze | - | - | EAR99 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No | 21.59 | - | Single | - | Compliant | - | - | - | 3.68 mm | 2.54 | Solder | - | - | - | - | - | - | - | - | - | - | Obsolete | Through Hole | - | - | RJ-45 | - | -70 °C | 0 °C | Green, Yellow | - | 1 | F | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | Shielded | - | 21.59 mm | 8 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Single | - | 1 | - | - | - | - | - | - | - | - | Up | - | - | - | - | - | - | Yes | 5 | Semi Bright Nickel | 5 | - | - | - | - | - | 1:1 | 18.41 | 18.41 mm | - | - | - | 15.24 | No | UL94 V-0 | Lead Free | - | ||
![]() UE86-D2627-10321 Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | - | - | - | - | No | - | - | - | Amphenol Commercial Products | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Details | - | - | - | - | - | - | ExpressPort | - | - | - | - | - | Tray | SFP+ | - | - | Active | - | - | - | Combo | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 12 Gb/s | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | Connectors | - | Without dust cover | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1840560-5 TE Connectivity | In Stock | - | - | - | - | - | Brass | - | 28 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 | - | - | - | -40 | Through Hole | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Multiport | - | - | - | - | - | - | 2.54 | Solder | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi Bright Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG264413101ER Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | No | RJMG2 | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (Commercial Products) | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | No | - | Obsolete | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1840855-1 TRP Connector | In Stock | - | - | - | - | - | Brass | - | 28 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | 10/100 Base-T | Supplier Unconfirmed | - | - | - | - | - | - | Yes | (Green|Green)/(Green|Green) | - | - | - | - | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.12 | - | Stacked | - | - | - | - | Yes | - | 1.27 | Solder | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi Bright Nickel | - | - | - | - | - | - | - | 17.16 | - | - | - | - | 25.5 | - | - | - | - | ||
![]() AMJH-8-T-S-P28 ASSMANN WSW Components | 44 |
| - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJMG214031230NR Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | - | - | - | - | No | - | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | - | - | - | 200 | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 500 VDC | - | - | - | Tray | - | - | - | Active | - | - | - | Magnetic Jack | 8 Position | - | - | Black | - | - | Jack (Female) | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | Solder Pin | - | - | 8 Contact | - | - | - | - | - | - | - | 1x4 | 1000 MOhms | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 750 Cycle | - | - | Modular Connectors / Ethernet Connectors | 0 C to + 70 C | - | - | Up | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | UL 94V-0 | - | - | ||
![]() RJMG138117101CR Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | - | - | - | - | No | - | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | Phosphor Bronze | - | - | EAR99 | - | - | - | 40 | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | + 70 C | - | - | - | 0 C | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Stacked | - | - | - | Black | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | RJ45 over USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | 0 C to + 70 C | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | UL 94V-0 | - | - | ||
![]() 5-6610166-1 TRP Connector | In Stock | - | - | - | - | - | Brass | - | 48 | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 70 | - | - | - | 0 | Through Hole | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | No | 21.59 | - | Multiport | - | - | - | - | - | - | 2.54 | Solder | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | RJ-45 | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semi Bright Nickel | - | - | - | - | - | - | - | 61.72 | - | - | - | - | 15.24 | - | - | - | - | ||
![]() RJE601883401 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | Cat 6a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFJV1-E1G01RL HALO | In Stock | - | - | Gold | - | BOARD | - | - | 14 | - | Unknown | - | - | Straight | - | - | - | - | - | - | GOLD (30) | Phosphor Bronze | - | - | EAR99 | - | Compliant | - | - | - | HALO ELECTRONICS INC | - | - | Yes | - | Halo Electronics Inc | HFJV1-E1G01RL | - | - | - | - | - | + 85 C | 85 | - | - | - 40 C | -40 | Through Hole | Through Hole | - | - | 10 | 8P8C | - | - | - | - | - | ROHS AND REACH COMPLIANT | Active | Cat 5e | - | - | - | Unknown | 21.59 | - | Single | 2.28 | - | Yes | - | - | - | 2.54 | Solder | - | - | - | - | - | - | - | HFJV1-1G | - | - | Active | - | EAR99 | TELECOM AND DATACOM CONNECTOR | RJ-45 | 14 Position | - | - | Black | 10/100/1000 Base-T | - | RCP | FASTJACK, INBUILT TRANSFORMER | Modular Connectors / Ethernet Connectors | NO | NO | NO | YES | NO | GENERAL PURPOSE | 2.54 mm | 8 | - | Shielded | - | - | - | compliant | - | - | - | - | Solder | - | - | 8 | - | FEMALE | - | NO | - | - | - | 1x1 | - | - | - | - | SOLDER | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | RJ45 | - | - | 16 | - | - | - | - | 16.51 | - | - | - | - |