- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Memory Types | Mounting Styles | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Depth | Mating Contact Pitch | Termination Type | Connector Style | Contact Finish Termination | Insulator Color | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10117866-052ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | DDR2 SDRAM | - | Tray | 2011 | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | SODIMM | - | - | Board Guide | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10116657-052FC Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | DDR SDRAM | - | Tray | 2011 | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | SODIMM | - | - | Board Guide, Latches | Flash | - | - | RoHS Compliant | ||
![]() 10116658-052ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 10117867-152FSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | 200 | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | SODIMM | - | - | - | Flash | - | - | RoHS Compliant | ||
![]() 10124632-3000007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10139709-0131F13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-1051113LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | e3 | Active | Not Applicable | EAR99 | CARD EDGE CONNECTOR | - | 2 | 8536.69.40.40 | 288 | 1.7018mm | - | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.839 inch | 0.033 inch | SOLDER | - | Matte Tin (Sn) | BLACK | - | - | 30μin | 0.116 inch | RoHS Compliant | ||
![]() 10141972-0030N13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141972-0031P13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-2201613LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129040-0031117LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10145226-0241P13LF Amphenol ICC (FCI) | 176400 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136688-1011403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136688-1201N03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-1041001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | e3 | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.839 inch | 0.033 inch | SOLDER | - | Matte Tin (Sn) | BLACK | - | - | 15μin | 0.083 inch | RoHS Compliant | ||
![]() 10124632-2011003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10140702-0311303LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10140702-0311403LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-1151411LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | e3 | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | 8536.69.40.40 | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.839 inch | 0.033 inch | SOLDER | - | Matte Tin (Sn) | BLACK | - | - | 15μin | 0.116 inch | RoHS Compliant | ||
![]() 10124632-2030013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |