- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Memory Types | Mounting Styles | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Mating Contact Pitch | Termination Type | Connector Style | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10133530-2402417LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129206-1001013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.516 inch | - | 0.033 inch | SOLDER | - | TIN | - | - | - | - | 30μin | 0.102 inch | - | ||
![]() 10129206-1000013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.516 inch | - | 0.033 inch | SOLDER | - | TIN | - | - | - | - | 30μin | 0.102 inch | - | ||
![]() 10129206-0010011LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.76 inch | - | 0.033 inch | SOLDER | - | TIN | - | - | - | - | 15μin | 0.102 inch | - | ||
![]() 10124632-1030013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | e3 | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | 0.839 inch | - | 0.033 inch | SOLDER | - | Matte Tin (Sn) | NATURAL | - | - | - | 30μin | 0.094 inch | RoHS Compliant | ||
![]() 10124632-1131001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | e3 | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | - | 8536.69.40.40 | - | 288 | - | 1.7018mm | - | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | 0.839 inch | - | 0.033 inch | SOLDER | - | Matte Tin (Sn) | BLACK | - | - | - | 15μin | 0.094 inch | RoHS Compliant | ||
![]() 10124677-0301F03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141996-001RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141972-0040N13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141733-001RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141732-001RLF Amphenol ICC (FCI) | 47 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141972-1241Q13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136688-1012203LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136688-1002203LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-3000011LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10081530-12028LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | - | Solder | - | - | - | 2 | Female | - | 2mm | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10129206-1121011LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.516 inch | - | 0.033 inch | SOLDER | - | TIN | - | - | - | - | 15μin | 0.102 inch | - | ||
![]() 10124806-04103LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | BOARD | - | LATCH & EJECT | PEG | LOCKING | AU ON NI | - | - | STRAIGHT | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | 0.839 inch | - | - | PRESS FIT | - | - | BLACK | - | - | - | 30μin | 0.083 inch | - | ||
![]() 10124632-0000013LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | COPPER ALLOY | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | 2 | - | 8536.69.40.40 | 850μm | 288 | Straight | - | - | ONE | UL | Gold | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | DIMM | - | NATURAL | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | 30μin | - | RoHS Compliant | ||
![]() 10124677-2401306LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | DIMM | - | - | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | - | - | RoHS Compliant |