- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Rows | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Insulator Color | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10130419-2011113LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | Not Applicable | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10145226-0251413LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-0251V03LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10136688-0001103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10141157-2401R06LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10140702-0111J13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10140702-0112J13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-0031501LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | STRAIGHT | 65°C | -55°C | e3 | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | 1.7018mm | compliant | ONE | UL | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | 25 Cycles | Matte Tin (Sn) | BLACK | 15μin | 0.094 inch | RoHS Compliant | ||
![]() 10124632-0051301LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | STRAIGHT | 65°C | -55°C | e3 | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | 1.7018mm | compliant | ONE | UL | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | 25 Cycles | Matte Tin (Sn) | BLACK | 15μin | 0.116 inch | RoHS Compliant | ||
![]() 10124632-0002201LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | STRAIGHT | 65°C | -55°C | e3 | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | 1.7018mm | compliant | ONE | UL | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | 25 Cycles | Matte Tin (Sn) | - | 15μin | 0.102 inch | RoHS Compliant | ||
![]() 10124632-0060001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | STRAIGHT | 65°C | -55°C | e3 | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | 1.7018mm | compliant | ONE | UL | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | SOLDER | POLARIZED HOUSING | 700VAC V | 25 Cycles | Matte Tin (Sn) | NATURAL | 15μin | 0.11 inch | RoHS Compliant | ||
![]() 10124632-4002203LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10135356-0311C03LF Amphenol ICC (FCI) | 159600 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10129206-2002201LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129206-0012213LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LOCKING | - | - | AU ON NI | - | STRAIGHT | - | - | - | Active | Not Applicable | EAR99 | CARD EDGE CONNECTOR | 2 | 8536.69.40.40 | 288 | - | - | ONE | UL | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.76 inch | - | - | - | - | 0.033 inch | SOLDER | - | - | - | TIN | - | 30μin | 0.157 inch | RoHS Compliant | ||
![]() 10129206-1002013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LOCKING | - | - | AU ON NI | - | STRAIGHT | - | - | - | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | - | compliant | ONE | UL | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.516 inch | - | - | - | - | 0.033 inch | SOLDER | - | - | - | TIN | - | 30μin | 0.102 inch | - | ||
![]() 10129206-1012013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | LOCKING | - | - | AU ON NI | - | STRAIGHT | - | - | - | Active | - | - | CARD EDGE CONNECTOR | 2 | - | 288 | - | compliant | ONE | UL | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | 0.516 inch | - | - | - | - | 0.033 inch | SOLDER | - | - | - | TIN | - | 30μin | 0.102 inch | - | ||
![]() 10129206-1011113LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10130419-0001K01LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | Not Applicable | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10140702-0001101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |