- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Connector Style | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10136688-0050001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | - | - | - | STRAIGHT | - | - | e3 | - | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 288 | - | 0.8382mm | - | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | - | 0.839 inch | - | - | - | SOLDER | - | - | Tin (Sn) | NATURAL | - | - | - | 15μin | 0.116 inch | - | RoHS Compliant | - | ||
![]() 10124677-0501P03LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10124677-0102F13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10124632-2053016LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10145891-1321K13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10135356-0301K13LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10130419-0231X03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10130419-0261X03LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129206-2001101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296401072003856/ Kyocera International Inc. Electronic Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10062086-301LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | Tray | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 144 | 2 | Female | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 144 | Right Angle | - | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | SOCKET | - | - | SODIMM | - | - | - | Board Guide | 10.0μin 0.25μm | - | - | No | RoHS Compliant | - | ||
![]() 55635-23302 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | - | DDR SDRAM | - | Bulk | 2008 | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | 2 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 2.54mm | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | SOCKET | SOLDER | - | DIMM | - | - | MO-206 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 57997-21102 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | - | DDR SDRAM | - | Bulk | 2005 | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 184 | - | 1.27mm | - | - | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOLDER | - | DIMM | - | - | MO-206 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10109498-11134LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | - | - | - | DDR3 SDRAM | - | Tray | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | MO-269 | Board Lock, Latches | Flash | - | - | - | RoHS Compliant | - | ||
![]() 10087607-10003B Amphenol ICC (FCI) | 166320 |
| - | 14 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | 240 | - | - | - | - | - | - | DDR3 SDRAM | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 59354-052TSRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | DDR SDRAM | - | Tray | 2008 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 200 | 2 | - | TAPE AND REEL | 8536.69.40.40 | - | - | - | - | - | - | 600μm | 200 | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 0.59 inch | BELLOWED TYPE | - | RECEPTACLE | - | POLARIZED KEY | SODIMM | - | BLACK | - | Board Guide | 11.8μin 0.30μm | - | - | No | RoHS Compliant | - | ||
![]() 59354-252TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | - | - | - | DDR SDRAM | - | Tray | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | 2 | Female | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | - | - | - | Gold | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | No | RoHS Compliant | - | ||
![]() 10117866-052TSRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | - | RoHS Compliant | - | ||
![]() 10124632-1050013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | - | STRAIGHT | - | - | e3 | - | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | - | 0.839 inch | - | 0.033 inch | - | SOLDER | - | - | Matte Tin (Sn) | NATURAL | - | - | - | 30μin | 0.116 inch | - | RoHS Compliant | - | ||
![]() 10124806-01007LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LATCH & EJECT | PEG | LOCKING | AU ON NI | - | - | - | STRAIGHT | - | - | - | - | Active | - | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | - | - | 288 | - | - | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | - | - | 0.839 inch | - | - | - | PRESS FIT | - | - | - | BLACK | - | - | - | 15μin | 0.083 inch | - | - | - |