- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Standards | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124806-01113LF Amphenol ICC (FCI) | 153664 |
| Datasheet | - | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 288 | - | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | - | - | 0.839 inch | - | - | - | - | - | - | PRESS FIT | - | - | DIMM | - | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.083 inch | - | RoHS Compliant | - | ||
![]() 296409200202856 Kyocera International Inc. Electronic Components | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0879660001 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | PHOSPHOR BRONZE | - | DDR2 SDRAM | - | - | - | - | Tray | - | 87966 | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 240 | - | - | 2 | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | - | - | - | DIMM | - | - | - | - | - | - | MO-237 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0780658102 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | - | - | - | - | NOT SPECIFIED | - | DDR2 SDRAM | - | - | - | - | Tray | - | 78065 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 240 | - | - | 2 | - | LOW PROFILE, LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | PRESS FIT | - | - | DIMM | - | - | - | - | - | - | MO-237 | Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 87609-0059 Molex | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | NOT SPECIFIED | Bronze | THERMOPLASTIC | - | - | 85°C | -10°C | - | - | - | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | 168 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 168 | - | 2.54mm | - | - | - | ONE | UL | - | - | COMMERCIAL | 5.551 inch | 4 | - | STAGGERED | 0.548 inch | FEMALE | - | - | 1A | BELLOWED TYPE | 40mOhm | 1000000000Ohm | 0.05 inch | RECEPTACLE | SOLDER | RIGHT | 500VAC V | - | 0.063 mm | 25 Cycles | - | - | - | - | - | - | - | - | 15μin | 0.125 inch | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1510240021 Molex | 39 |
| - | 19 Weeks | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | - | - | Tray | - | 151024 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-310A | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0784430107 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | NOT SPECIFIED | - | DDR3 SDRAM | - | - | - | - | Tray | - | 78443 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 240 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-269 | Board Guide, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 10062086-201LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Bronze | Polymer | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 144 | 105°C | -55°C | 2 | Female | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 144 | Right Angle | - | 28.6mm | - | 500mA | - | - | Gold | 250V | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | SOCKET | - | - | - | SODIMM | - | - | - | - | - | - | - | Board Guide | 70.2mm | 10.0μin 0.25μm | - | - | No | RoHS Compliant | - | ||
![]() 59355-052FCLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, 30° Angle | - | Reverse | - | - | - | - | - | Bronze | Polymer | DDR SDRAM | - | - | - | - | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 200 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | 300mA | - | - | Gold | 50V | - | - | - | 200 | - | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | - | - | SODIMM | - | - | - | - | - | - | MO-224 | Board Guide, Latches | 72.2mm | Flash | - | - | No | RoHS Compliant | - | ||
![]() 10124632-1140311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | - | STRAIGHT | - | - | - | - | - | - | e3 | - | Active | - | - | - | CARD EDGE CONNECTOR | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | compliant | - | ONE | UL | - | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | - | 0.839 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | NATURAL | - | - | - | - | 15μin | 0.083 inch | - | RoHS Compliant | - | ||
![]() 15-82-0312 Molex | In Stock | - | - | - | Gold | Through Hole | - | Module | - | Thermoplastic | - | - | - | - | Bronze | - | RAM | - | 85°C | -40°C | 250V | - | - | - | e3 | - | - | - | Through Hole | EAR99 | CARD EDGE CONNECTOR | - | - | - | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | - | 1A | ONE | UL, CSA | - | - | COMMERCIAL | 4.55 inch | 2 | 72 | STAGGERED | 0.448 inch | FEMALE | 94V-0 | - | 1A | BELLOWED TYPE | 30mOhm | 5000000000Ohm | - | SOCKET | - | LEFT | 1000VAC V | - | 0.1 mm | 25 Cycles | - | ZIF N | ZIF N | BLACK | - | - | - | - | 30μin | 0.11 inch | - | RoHS Compliant | - | ||
![]() 0876090059 Molex | 2000 | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | DRAM | - | - | - | - | Tray | - | 87609 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-161 | Board Guide, Board Lock, Latches | - | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0780790021 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR3 SDRAM | - | - | - | - | Tray | - | 78079 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | 240 | - | - | 2 | - | LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | DIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | 3.00μin 0.076μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0780790062 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | - | 78079 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0783210018 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | - | 78321 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 0876360002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | - | Tray | - | 87636 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-206 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0876230001 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, 25° Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | - | Tray | - | 87623 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-206 | Board Guide, Board Lock, Latches | - | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0875870050 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, 25° Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | DRAM | - | - | - | - | Tray | - | 87587 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | MO-161 | Board Guide, Board Lock, Latches | - | 15.0μin 0.38μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 0780790211 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR3 SDRAM | - | - | - | - | Tray | - | 78079 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | 240 | - | - | 2 | - | LATCHED, POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | DIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | ||
![]() 10136688-0052001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | - | - | - | STRAIGHT | - | - | - | - | - | - | e3 | - | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 288 | - | 0.8382mm | - | - | - | ONE | UL | - | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | - | 0.839 inch | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | BLUE | - | - | - | - | 15μin | 0.116 inch | - | RoHS Compliant | - |