- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | Durability | Contact Finish Termination | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0785070112 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | - | Bulk | 78507 | - | - | Obsolete | Vendor Undefined | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | MO-269 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | ||
![]() 0785071021 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | - | Bulk | 78507 | - | - | Obsolete | Vendor Undefined | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | ||
![]() 0876391020 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | 87639 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0876391030 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 87639 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0876391130 Molex | In Stock | - | - | - | - | Reverse | - | - | - | - | - | DDR SDRAM | - | - | - | Tray | 87639 | - | - | Active | 1 (Unlimited) | - | - | 184 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 10124632-0141411LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | AU ON NI | COPPER ALLOY | - | STRAIGHT | 65°C | -55°C | - | - | e3 | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | 0.256 inch | - | - | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | - | SOLDER | POLARIZED HOUSING | 700VAC V | - | 25 Cycles | Matte Tin (Sn) | BLACK | - | - | - | 15μin | 0.083 inch | RoHS Compliant | ||
![]() 10124632-1050001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | - | - | 0.839 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) | NATURAL | - | - | - | 15μin | 0.116 inch | RoHS Compliant | ||
![]() 10124632-1031107LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | - | - | 0.839 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) | BLACK | - | - | - | 15μin | 0.094 inch | RoHS Compliant | ||
![]() 10124632-1030007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | AU ON NI | COPPER ALLOY | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | 1.7018mm | compliant | ONE | UL | - | COMMERCIAL | 5.591 inch | 4 | STAGGERED | - | - | - | 0.839 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | Matte Tin (Sn) | NATURAL | - | - | - | 15μin | 0.094 inch | RoHS Compliant | ||
![]() 10129206-0121103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | - | - | 0.76 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | TIN | - | - | - | - | 30μin | 0.126 inch | - | ||
![]() 10129206-1011101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | - | - | 0.516 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | TIN | - | - | - | - | 15μin | 0.126 inch | - | ||
![]() 10129206-1010001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | - | - | 0.516 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | TIN | - | - | - | - | 15μin | 0.102 inch | - | ||
![]() 10104389-11227LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 10079248-10503LF Amphenol ICC (FCI) | In Stock | - | - | - | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | GOLD (30) OVER NICKEL (50) | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | e3 | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1mm | compliant | ONE | UL | - | COMMERCIAL | 5.567 inch | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | - | - | - | RoHS Compliant | ||
![]() 10129206-1002003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | BOARD | - | LOCKING | - | - | AU ON NI | - | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | CARD EDGE CONNECTOR | - | 2 | - | - | - | - | - | - | - | - | 288 | - | compliant | ONE | UL | - | COMMERCIAL | 5.709 inch | 4 | STAGGERED | 0.22 inch | - | - | 0.516 inch | - | - | - | - | 0.033 inch | - | SOLDER | - | - | - | - | TIN | - | - | - | - | 30μin | 0.102 inch | - | ||
![]() 10079248-10016LF Amphenol ICC (FCI) | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | STRAIGHT | - | - | - | - | e3 | yes | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 2 | KEYED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0785880052 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | NOT SPECIFIED | DDR3 SDRAM | - | - | - | Bulk | 78588 | - | yes | Obsolete | Vendor Undefined | EAR99 | - | 240 | 2 | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1mm | compliant | - | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | DIMM | - | - | - | PS-001 | Board Lock, Latches | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 0785881557 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | - | Bulk | 78588 | - | - | Obsolete | Vendor Undefined | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | PS-001 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | ||
![]() 0785070152 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | - | Bulk | 78507 | - | - | Obsolete | Vendor Undefined | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | MO-269 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | ||
![]() 0785881578 Molex | In Stock | - | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | - | Bulk | 78588 | - | - | Obsolete | Vendor Undefined | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | PS-001 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - |