- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | - | 5.551 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-11138LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.105 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10068597-11127LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-10103LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-11008LF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.42 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10034542-10203LF | 10034542 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.44 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-11203LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | - | 5.551 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081530-12205LF | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.125 inch | 20u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10037402-11017LF | 10037402 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.73 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 10116658-052FSLF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 2.36 | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (3) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10068597-11109LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10023061-10108LF | 10023061 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.24 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10052286-11228LF | 10052286 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.551 inch | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10078239-10003LF | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.5 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 500VAC V | 1.905 mm | 25 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.105 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 4 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10052286-12107LF | 10052286 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.74 | Yes | e3 | Yes | - | CARD EDGE CONNECTOR | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10068597-12277LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LATCH & EJECT | PEG | LOCKING | 5.551 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 10081531-11108LF | 10081531 | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 0.75 A | BELLOWED TYPE | 10 mΩ | 1000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED HOUSING | 5000VAC V | 1.905 mm | 25 Cycles | Tin (Sn) - with Nickel (Ni) barrier | BLACK | 0.105 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10079248-13002LF | 10079248 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.7 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 10079248-11006LF | 10079248 | STRAIGHT | - | 2 | - | - | LEAD FREE | Obsolete | 5.7 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | KEYED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.567 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10079248-12103LF | 10079248 | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | 5.4 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.299 inch | FEMALE | 94V-0 | 1.268 inch | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | BLACK | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10069007-11227LF | 10069007 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.75 | Yes | e3 | Yes | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | TIN (100) OVER NICKEL (50) | - | - | - |