- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Circuit Applications | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Max Voltage Rating (DC) | Insertion Force-Max | Sealable | Insulator Color | Hole Diameter | Contact Rating (Current) | Current Rating (Max) | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Stack Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10033853-452TB Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Gold | Surface Mount | Surface Mount, 30° Angle | - | Normal, Standard - Top | - | - | - | - | - | Polymer | DDR2 SDRAM | - | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | - | - | Gold | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | - | - | MO-274 | Board Guide, Latches | - | 72.2mm | 11.8μin 0.30μm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 10023061-10208LF Amphenol ICC (FCI) | 133056 |
| Datasheet | 7 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | Thermoplastic | - | Bronze | Resin | DDR2 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-237 | Board Guide, Latches | 25.6mm | 3.18mm | 30.0μin 0.76μm | - | - | 3.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 10079248-15102LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | - | - | MO-269 | Board Guide, Latches | - | - | 15.0μin 0.38μm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10005639-11184 Amphenol ICC (FCI) | 258048 |
| - | 9 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-237 | Board Lock, Latches | - | - | 3.00μin 0.076μm | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 292407-5 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 months ago) | Gold | Surface Mount | - | - | - | - | - | Thermoplastic | Power | - | - | - | - | - | 2010 | - | - | - | Active | - | - | - | - | 200 | 185°C | -67°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 609.6μm | - | Right Angle | - | - | - | - | - | - | - | - | - | 5.7912 mm | - | - | 200 | - | - | - | - | Black | - | - | - | - | - | - | - | - | Compliant | - | - | Gold | - | - | - | - | - | - | No | - | - | 500mA | 500mA | - | - | - | - | - | 254 nm | - | - | 3.9878mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10069007-11208LF Amphenol ICC (FCI) | 164640 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-269 | Board Guide, Latches | 23.1mm | 148mm | 30.0μin 0.76μm | - | - | 3.18mm | - | No | - | RoHS Compliant | - | - | ||
![]() 78001-1244 Molex | 1006 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | - | - | - | - | - | Thermoplastic | - | Brass, Bronze | - | DDR2 SDRAM | 30V | - | 2007 | - | e3 | yes | Active | - | SMD/SMT | EAR99 | CARD EDGE CONNECTOR | 244 | 85°C | -10°C | - | 2 | - | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 600μm | 244 | Right Angle | - | 20.5mm | 1A | ONE | UL | - | 30V | COMMERCIAL | - | - | - | 600μm | - | RECTANGULAR | 0.385 inch | FEMALE | 94V-0 | - | - | - | 1A | - | 50mOhm | 1GOhm | - | RECEPTACLE | - | 30V | - | - | - | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | 96mm | - | 30μin | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10124677-0100303LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | 288 | - | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0482060105 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | - | DDR2 FBDRAM | - | Tray | - | 48206 | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | 240 | - | - | - | 2 | - | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOCKET | - | - | SOLDER | - | - | - | FB-DIMM | - | - | - | - | - | - | - | - | MO-256 | Board Lock, Latches | - | - | Flash | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 71251-0012 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | - | - | - | - | - | - | - | Bronze | Polymer | - | - | - | 2009 | - | e3 | - | Discontinued | - | Solder | EAR99 | CARD EDGE CONNECTOR | - | 85°C | -40°C | - | 2 | Female | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Straight | - | 7.37mm | 1A | ONE | UL | - | 100V | COMMERCIAL | - | - | 4 | 1.27mm | 168 | STAGGERED | - | - | 94V-0 | - | - | - | 1A | BELLOWED TYPE | - | 1GOhm | - | SOCKET | - | - | - | - | POLARIZED HOUSING | 750VAC V | - | 0.075 mm | - | .695 N | - | - | - | - | - | - | - | - | 147.67mm | - | FLASH inch | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10023061-10227LF Amphenol ICC (FCI) | 133056 |
| Datasheet | 6 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | Thermoplastic | - | Bronze | Resin | DDR2 SDRAM | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | 1mm | 240 | - | - | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-237 | Board Guide, Latches | 25.6mm | 147.5mm | 15.0μin 0.38μm | - | - | 3.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 10034542-10112LF Amphenol ICC (FCI) | 131712 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | Thermoplastic | DDR2 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 240 | 105°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | - | - | - | Gold | 100V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-237 | Board Guide, Latches | - | - | 15.0μin 0.38μm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10034542-10142LF Amphenol ICC (FCI) | 98784 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Thermoplastic | DDR2 SDRAM | - | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-237 | Board Guide, Latches | 25.7mm | - | 15.0μin 0.38μm | - | - | 3.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 10068597-12208LF Amphenol ICC (FCI) | 162960 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | - | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | 500mA | - | - | Gold | 100V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | MO-269 | Board Lock, Latches | 23.1mm | - | 30.0μin 0.76μm | - | - | 3.18mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1658912-5 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | - | - | - | - | - | Thermoplastic | Signal | - | Thermoplastic | DDR, SDRAM | 1.8V | - | 2011 | - | - | - | Active | - | Solder | - | - | 240 | 221°C | -67°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 990.6μm | - | - | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | 240 | - | - | - | - | Black | 3.18mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | 1.8 mm | 500mA | 500mA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10079248-11017LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 240 | 85°C | -55°C | - | 2 | - | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 78079-0001 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | - | Module | - | - | Nylon | Thermoplastic | - | - | - | DDR3 SDRAM | - | - | 2010 | - | - | yes | Discontinued | - | Through Hole | EAR99 | Socket | 240 | 85°C | -55°C | Black | 2 | Receptacle | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 240 | Straight | - | - | 1A | ONE | UL, CSA | - | 30V | COMMERCIAL | 5.551 inch | 1.27 mm | 4 | 1mm | - | STAGGERED | 0.305 inch | - | 94V-0 | - | - | 0.616 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000Ohm | - | - | Compliant | - | - | - | POLARIZED HOUSING | 500VAC V | - | 0.075 mm | 3.03kV | - | - | - | - | - | - | - | - | - | - | - | 15μin | 0.105 inch | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 3-390113-1 TE Connectivity AMP Connectors | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Signal | - | Plastic | SDRAM | 3.3V | Tray | 2008 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 144 | 221°C | -67°C | - | 2 | Female | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | 144 | Right Angle | - | 29.9mm | - | ONE | UL, CSA | Gold | - | COMMERCIAL | - | - | 2 | 800μm | - | RECTANGULAR | - | - | 94V-0 | Natural | - | - | 1A | - | - | 250MOhm | 6.1976 mm | SOCKET | Compliant | - | - | - | POLARIZED KEY | - | SODIMM | - | - | - | No | - | - | - | - | - | Board Guide, Latches | - | 69.9mm | 10.0μin 0.25μm | 250 nm | - | - | 5.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1-1932680-1 TE Connectivity | 5 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | - | - | - | - | - | Nylon | Signal | - | - | DDR, SDRAM | - | - | 2014 | - | - | - | Active | - | - | - | - | 240 | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Vertical | - | - | - | - | - | - | - | - | - | 1.905 mm | - | - | 240 | - | - | - | - | Black | 3.18mm | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | No | - | 2.4384 mm | 500mA | 500mA | - | - | - | - | - | 760 nm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0785880002 Molex | In Stock | - | Datasheet | - | - | - | - | Through Hole | - | Normal, Standard - Top | - | - | - | - | NOT SPECIFIED | - | DDR3 SDRAM | - | Tray | - | 78588 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 240 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | - | - | - | PS-001 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | - |