- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Insertion Force-Max | Insulator Color | Standards | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10079248-13107LF Amphenol ICC (FCI) | 162960 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | DDR3 SDRAM | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | MO-269 | Board Guide, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | ||
![]() 71251-5101 Molex | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | LATCH & EJECT | PEG | LOCKING | - | Bronze | Polymer | - | - | - | 2009 | - | e3 | - | Discontinued | - | - | EAR99 | CARD EDGE CONNECTOR | 100 | 85°C | -40°C | 2 | Female | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 100 | Straight | - | 7.37mm | 1A | ONE | UL | - | 100V | COMMERCIAL | - | 4 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | - | 1A | BELLOWED TYPE | 30mOhm | 1GOhm | - | SOCKET | - | SOLDER | POLARIZED KEY | 750VAC V | - | 0.075 mm | Tin (Sn) - with Nickel (Ni) barrier | .695 N | BLACK | - | - | 104.5mm | - | - | FLASH inch | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0030001LF Amphenol ICC (FCI) | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | AU ON NI | COPPER ALLOY | - | DDR4 SDRAM | - | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | - | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | RDIMM | - | Matte Tin (Sn) | - | NATURAL | MO-309 | Board Lock, Latches | - | - | - | 15μin | 0.094 inch | - | - | RoHS Compliant | - | ||
![]() 0877751011 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Brass | Thermoplastic | DDR2 SDRAM | - | Tray | - | 87775 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -55°C | 2 | - | POLARIZED | - | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | - | Straight | - | - | 500mA | - | - | Gold | 30V | - | - | - | - | 276 | - | - | FEMALE | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | DIMM | - | - | - | - | - | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0876232013 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, 25° Angle | Normal, Standard - Top | - | - | - | - | - | Brass | Thermoplastic | DDR SDRAM | 50V | Tray | - | 87623 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | 184 | 85°C | -40°C | 2 | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 184 | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | 40mOhm | 1GOhm | - | SOCKET | - | SOLDER | - | - | DIMM | - | - | - | - | MO-206 | Board Guide, Board Lock, Latches | 141mm | - | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 10005639-12202 Amphenol ICC (FCI) | 255360 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | Bronze | Resin | DDR2 SDRAM | 100V | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | Black | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | DIMM | - | - | - | - | MO-237 | Board Lock, Latches | 3.18mm | 147mm | 15.0μin 0.38μm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10037402-11108LF Amphenol ICC (FCI) | 266112 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | Resin | DDR2 FBDRAM | - | Tray | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.75mm | - | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | FB-DIMM | - | - | - | - | MO-256 | Board Lock, Latches | 148mm | - | 30.0μin 0.76μm | - | - | No | - | RoHS Compliant | - | ||
![]() 10124677-0001103LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
![]() 0780610002 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | Brass | Thermoplastic | DDR2 FBDRAM | 30V | Tray | - | 78061 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 240 | Straight | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOCKET | - | - | - | - | FB-DIMM | - | - | - | - | MO-256 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0876232011 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, 25° Angle | Normal, Standard - Top | Thermoplastic | - | - | - | - | Bronze | - | DDR SDRAM | - | Tray | - | 87623 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | 2 | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | 30.67mm | 1A | - | - | Gold | 50V | - | - | - | 1.27mm | 184 | - | - | FEMALE | - | - | - | - | - | 40mOhm | 1GOhm | - | SOCKET | - | - | - | - | DIMM | - | - | - | - | MO-206 | Board Guide, Board Lock, Latches | 148.5mm | - | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1511340001 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount, 22.5° Angle | Normal, Standard - Top | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | 151134 | - | yes | Active | - | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniDIMM | - | - | - | - | MO-314 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1511050002 Molex | 46 |
| - | 16 Weeks | - | - | Surface Mount | Normal, Standard - Top | - | - | - | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | 151105 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MiniDIMM | - | - | - | - | MO-314 | Board Guide, Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10124632-0010001LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | DIMM | - | - | - | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.126 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0201101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0211C03LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0211101LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | DIMM | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0262007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | DIMM | - | - | - | BLUE | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.11 inch | - | - | RoHS Compliant | - | ||
![]() 71251-0001 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Thermoplastic | - | - | - | - | Bronze | - | - | - | - | 2009 | - | e3 | - | Discontinued | - | Through Hole | EAR99 | CARD EDGE CONNECTOR | - | 85°C | -40°C | 2 | Female | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | 1A | ONE | UL | - | 100V | COMMERCIAL | 5.55 inch | 4 | 1.27mm | 168 | STAGGERED | - | - | 94V-0 | - | - | 1A | BELLOWED TYPE | - | 1GOhm | - | SOCKET | 100V | - | POLARIZED HOUSING | 750VAC V | - | 0.075 mm | - | .695 N | - | - | - | - | - | - | FLASH inch | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 0879190101 Molex | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, 25° Angle | Reverse | - | - | - | - | - | - | - | DDR2 SDRAM | - | Tray | - | 87919 | e3 | yes | Active | 1 (Unlimited) | - | - | - | 240 | - | - | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | DIMM | - | - | - | - | MO-237 | Board Guide, Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 87746-9001 Molex | 5759 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | - | - | Bronze | Nylon | DDR2 SDRAM | 30V | - | 2009 | - | e3 | yes | Active | - | Through Hole | - | CARD EDGE CONNECTOR | 240 | 85°C | -55°C | 2 | - | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 240 | Straight | - | 7.35mm | 500mA | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 148mm | - | - | - | - | No | No SVHC | RoHS Compliant | - |