- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Connector Style | Insulator Color | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10037402-11127LF Amphenol ICC (FCI) | 266112 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | DDR2 FBDRAM | - | Tray | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | FB-DIMM | - | MO-256 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | No | RoHS Compliant | ||
![]() 10037402-12127LF Amphenol ICC (FCI) | 266112 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | PBT | - | Resin | DDR2 FBDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.75mm | - | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1MOhm | - | - | FB-DIMM | - | MO-256 | Board Lock, Latches | - | 148mm | 15.0μin 0.38μm | - | - | - | No | RoHS Compliant | ||
![]() 10037402-11007LF Amphenol ICC (FCI) | 263424 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | Thermoplastic | - | Resin | DDR2 FBDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.75mm | 500mA | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1GOhm | - | - | FB-DIMM | - | MO-256 | Board Lock, Latches | 23mm | 148mm | 15.0μin 0.38μm | - | - | 2.54mm | No | RoHS Compliant | ||
![]() 10034542-10006LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | Thermoplastic | DDR2 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | 240 | 105°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | - | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1MOhm | - | - | DIMM | - | MO-237 | Board Guide, Latches | - | - | 15.0μin 0.38μm | - | - | - | - | RoHS Compliant | ||
![]() 10023061-10104 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | Thermoplastic | DDR2 SDRAM | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 500mA | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1MOhm | - | - | DIMM | - | MO-237 | Board Guide, Latches | - | 2.67mm | 3.00μin 0.076μm | - | - | - | - | Non-RoHS Compliant | ||
![]() 10079248-10003LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | Thermoplastic | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | 240 | 85°C | -55°C | 2 | - | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant | ||
![]() 0877822003 Molex | 164 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Normal, Standard - Top | - | COPPER ALLOY | - | DDR2 SDRAM | - | Tray | - | 87782 | e3 | yes | Active | 1 (Unlimited) | - | - | 244 | - | - | 2 | - | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 244 | - | 0.6mm | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | MiniDIMM | - | MO-244 | Board Guide, Cover, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 0879180001 Molex | 21 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | COPPER ALLOY | - | DDR2 SDRAM | - | Tray | - | 87918 | e3 | yes | Active | 1 (Unlimited) | - | - | 244 | - | - | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 244 | - | 0.6mm | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | - | MiniDIMM | - | MO-244 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 0877830301 Molex | 190 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, 22.5° Angle | Normal, Standard - Top | - | COPPER ALLOY | Polymer | DDR3 SDRAM | 30V | Tray | - | 87783 | e3 | yes | Active | 1 (Unlimited) | Solder | - | 244 | 85°C | -55°C | 2 | - | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 600μm | 244 | Right Angle | - | 15.4mm | 1A | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOCKET | 200 | MiniDIMM | - | MO-244 | Board Guide, Latches | - | 106.2mm | 30.0μin 0.76μm | - | - | - | No | ROHS3 Compliant | ||
![]() 0879180301 Molex | 68 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | COPPER ALLOY | - | DDR3 SDRAM | - | Tray | - | 87918 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 244 | - | - | 2 | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 244 | - | 0.6mm | - | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SOCKET | - | MiniDIMM | - | MO-244 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 10104389-13693LF Amphenol ICC (FCI) | 142560 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | NOT SPECIFIED | - | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | ||
![]() 10104389-13627LF Amphenol ICC (FCI) | 142560 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | NOT SPECIFIED | - | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | ||
![]() 0783150051 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Normal, Standard - Top | - | - | - | DDR3 SDRAM | - | Tray | - | 78315 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-269 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 0787261004 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Normal, Standard - Top | - | NOT SPECIFIED | - | DDR4 SDRAM | - | Tray | - | 78726 | - | yes | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-310A | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 10124632-0242003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLUE | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.083 inch | - | - | RoHS Compliant | ||
![]() 10037402-13117LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | Resin | DDR2 FBDRAM | - | Tray | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 105°C | -55°C | 2 | Female | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.75mm | - | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | 30mOhm | 1MOhm | - | - | FB-DIMM | - | MO-256 | Board Lock, Latches | - | 148mm | 15.0μin 0.38μm | - | - | - | No | RoHS Compliant | ||
![]() 10037402-11008LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | Thermoplastic | - | - | DDR2 FBDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | 500mA | - | - | Gold | 100V | - | - | - | - | 240 | - | - | - | - | - | - | 1GOhm | - | - | FB-DIMM | - | MO-256 | Board Lock, Latches | 23mm | - | 30.0μin 0.76μm | - | - | 2.54mm | No | RoHS Compliant | ||
![]() 10081530-12208LF Amphenol ICC (FCI) | 2 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | Thermoplastic | - | Resin | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | - | - | - | 30V | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | 23.1mm | 148mm | 30.0μin 0.76μm | - | - | 3.18mm | No | RoHS Compliant | ||
![]() 0876232101 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, 25° Angle | Normal, Standard - Top | - | Bronze | Thermoplastic | DDR SDRAM | - | Tray | - | 87623 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | 2 | - | LOW PROFILE, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | - | - | 30.67mm | 1A | - | - | Gold | 50V | - | - | - | 1.27mm | 184 | - | FEMALE | - | - | - | 40mOhm | 1GOhm | SOCKET | - | DIMM | - | MO-206 | Board Guide, Board Lock, Latches | - | 148.5mm | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | ||
![]() 10068597-12218LF Amphenol ICC (FCI) | 162960 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | DDR3 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | DIMM | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant |