- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0211013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | - | RoHS Compliant | - | ||
![]() 10124677-0101E13LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0150311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.116 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0201103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | - | ||
![]() 10005639-12227LF Amphenol ICC (FCI) | 258048 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Metal | Normal, Standard - Top | - | Thermoplastic | Bronze | Resin | DDR2 SDRAM | 1.8V | Tray | 2007 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | - | 500mA | - | - | Gold | 100V | - | - | - | 1mm | 240 | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-237 | Board Lock, Latches | - | 147.5mm | 15.0μin 0.38μm | - | - | - | No | RoHS Compliant | - | ||
![]() 10124632-0001A03LF Amphenol ICC (FCI) | 153664 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0001106LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0230001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.094 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0231003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.094 inch | - | - | RoHS Compliant | - | ||
![]() 10124677-0001403LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | 288 | - | - | - | DDR4 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | ||
![]() 10124632-0040011LF Amphenol ICC (FCI) | 38808 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.253 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | 0.033 inch | - | - | SOLDER | - | - | - | DIMM | - | - | - | - | NATURAL | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.083 inch | - | - | RoHS Compliant | - | ||
![]() 0877830202 Molex | 5 |
| Datasheet | 12 Weeks | - | - | Surface Mount, 22.5° Angle | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR SDRAM | - | Tray | - | 87783 | e3 | yes | Active | 1 (Unlimited) | - | - | - | 200 | - | - | 2 | - | LATCHED, POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | 0.6mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | - | - | - | - | - | MiniDIMM | - | - | - | - | - | MO-258 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1510800102 Molex | 5 |
| Datasheet | 14 Weeks | - | - | Through Hole, 25° Angle | - | Normal, Standard - Top | - | - | - | - | DDR4 SDRAM | - | Tray | 2015 | 151080 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15-82-0675 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | - | Thermoplastic | Bronze | - | RAM | 250V | - | 2005 | - | - | - | Discontinued | - | Through Hole | EAR99 | CARD EDGE CONNECTOR | - | 85°C | -40°C | 1 | - | LATCHED; POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | - | - | - | unknown | 1A | ONE | UL, CSA | - | - | COMMERCIAL | 4.55 inch | 2 | 1.27mm | 72 | STAGGERED | - | FEMALE | 94V-0 | 0.538 inch | 1A | BELLOWED TYPE | 30mOhm | 5000000000Ohm | - | SOCKET | 250V | - | - | LEFT | 1000VAC V | - | 0.1 mm | 25 Cycles | ZIF N | ZIF N | BLACK | - | - | - | - | - | 30μin | 0.11 inch | - | - | RoHS Compliant | - | ||
![]() 10124632-0011601LF Amphenol ICC (FCI) | 150528 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | - | STAGGERED | 0.157 inch | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | BLACK | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | - | RoHS Compliant | - | ||
![]() MM80-204B1-E1R JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Screw, Surface Mount | Surface Mount, Right Angle, Screw Mount | - | Reverse | - | - | Bronze | - | DDR3 SDRAM | - | Tray | 2010 | MM80 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 204 | - | - | - | - | - | - | - | - | - | - | - | - | - | 600μm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | MO-268C | Latches | - | - | 3.94μin 0.10μm | - | - | - | - | RoHS Compliant | - | ||
![]() 0876550004 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Module | Normal, Standard - Top | - | Thermoplastic | Brass, Copper | Polymer | DDR SDRAM | 125V | Tray | - | 87655 | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | - | - | 85°C | -10°C | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | 29.75mm | - | 1A | - | - | Gold | 125V | - | - | - | 1.27mm | 184 | - | - | FEMALE | - | - | - | - | - | - | - | SOCKET | 125V | - | 1A | - | - | DIMM | - | - | - | - | - | MO-206 | Board Guide, Board Lock, Latches | 13.92mm | 148.5mm | 15.0μin 0.38μm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 10005639-11029LF Amphenol ICC (FCI) | 33264 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | - | Female | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-237 | Board Lock, Latches | - | - | 3.00μin 0.076μm | - | - | - | No | RoHS Compliant | - | ||
![]() 10079248-10117LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Lock, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant | - | ||
![]() 10081531-11107LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Normal, Standard - Top | - | Thermoplastic | - | Resin | DDR3 SDRAM | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | 240 | 85°C | -55°C | 2 | - | - | - | 30V | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | - | 750mA | - | - | Gold | 30V | - | - | - | - | 240 | - | - | - | - | - | - | - | 30mOhm | 1MOhm | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Guide, Latches | 23.1mm | 148mm | 15.0μin 0.38μm | - | - | 2.67mm | No | RoHS Compliant | - |