- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Voltage - Rated DC | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Style | Insulator Color | Standards | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124632-0201A03LF Amphenol ICC (FCI) | 38024 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.102 inch | - | RoHS Compliant | ||
![]() 10033853-052FSRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | - | - | Polymer | DDR2 SDRAM | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | 200 | - | - | 2 | - | - | 600μm | - | Right Angle | - | 25.2mm | - | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | - | - | SODIMM | - | MO-274 | Board Guide, Latches | 72.2mm | Flash | - | - | No | RoHS Compliant | ||
![]() 10079248-15201LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Guide, Latches | - | 10.0μin 0.25μm | - | - | - | RoHS Compliant | ||
![]() 10081530-12218LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | Resin | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | - | 30V | 2mm | - | Straight | - | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | 148mm | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11203LF Amphenol ICC (FCI) | 164640 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11123LF Amphenol ICC (FCI) | 498960 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10079248-12103LF Amphenol ICC (FCI) | 5 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Latches, Solder Retention | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11137LF Amphenol ICC (FCI) | 166320 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | Tray | 2014 | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11122LF Amphenol ICC (FCI) | 159600 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11213LF Amphenol ICC (FCI) | 166320 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | Resin | DDR3 SDRAM | - | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10005639-11104 Amphenol ICC (FCI) | 266112 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | 100V | Tray | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | - | - | 2 | - | - | 1mm | - | Straight | - | - | 500mA | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | DIMM | - | MO-237 | Board Lock, Latches | 2.67mm | 3.00μin 0.076μm | - | - | - | Non-RoHS Compliant | ||
![]() 10005639-11119LF Amphenol ICC (FCI) | 263424 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | 2mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | DIMM | - | MO-237 | Board Lock, Latches | - | 3.00μin 0.076μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0002601LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.157 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLUE | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.102 inch | - | RoHS Compliant | ||
![]() 10124632-0011716LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.157 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.126 inch | - | RoHS Compliant | ||
![]() 10124632-0040301LF Amphenol ICC (FCI) | 153664 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.083 inch | - | RoHS Compliant | ||
![]() 10124632-0061103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.11 inch | - | RoHS Compliant | ||
![]() 10124632-0050001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | 0.116 inch | - | RoHS Compliant | ||
![]() 10124632-0012301LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLUE | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | ||
![]() 10124632-0060003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | NATURAL | MO-309 | Board Lock, Latches | - | 30.0μin 0.76μm | 30μin | 0.11 inch | - | RoHS Compliant | ||
![]() 10124632-0213001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | YELLOW | MO-309 | Board Lock, Latches | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant |