- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Connector Style | Insulator Color | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Tail | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10079248-12202LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Latches, Solder Retention | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10079248-13207LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Guide, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-10216LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches, Solder Retention | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10079248-13206LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Guide, Latches, Solder Retention | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10033853-052TSLF Amphenol ICC (FCI) | 21 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | - | - | - | Polymer | DDR2 SDRAM | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | 200 | - | - | 2 | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | 25.2mm | - | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | SODIMM | - | MO-274 | Board Guide, Latches | - | 72.2mm | 11.8μin 0.30μm | - | - | No | RoHS Compliant | ||
![]() 10086891-052ASLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Reverse | - | - | - | Polymer | DDR2 SDRAM | 85°C | -40°C | Tray | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | 200 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 600μm | 200 | Straight | 25.2mm | - | ONE | UL | Gold | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 94V-0 | - | - | 30mOhm | 100000000Ohm | DIMM | BLACK | - | Board Guide | - | 72.9mm | 30.0μin 0.76μm | 30μin | - | No | RoHS Compliant | ||
![]() 10033854-352ASRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | DDR2 SDRAM | - | - | Tray | 2008 | - | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | MO-274 | Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10117867-052ASLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Normal, Standard - Top | 200 | - | - | - | DDR2 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | Board Guide | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10093462-12207LF Amphenol ICC (FCI) | 199584 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | Bronze | Resin | DDR2 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | Female | - | - | - | - | - | - | - | - | 2mm | - | Straight | 7.6mm | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | DIMM | - | - | Board Lock, Latches | - | 147.5mm | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10109498-11124LF Amphenol ICC (FCI) | 157920 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | 2015 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | Flash | - | - | - | RoHS Compliant | ||
![]() 10124677-0001D01LF Amphenol ICC (FCI) | 162960 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | NOT SPECIFIED | - | DDR4 SDRAM | - | - | Tray | 2015 | - | yes | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10037402-11207LF Amphenol ICC (FCI) | 260736 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | Resin | DDR2 FBDRAM | - | - | Tray | 2006 | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 7.75mm | 500mA | - | - | Gold | 100V | - | - | - | 240 | - | - | - | - | 30mOhm | 1GOhm | FB-DIMM | - | MO-256 | Board Lock, Latches | 23mm | 148mm | 15.0μin 0.38μm | - | 3.18mm | No | RoHS Compliant | ||
![]() 10124632-0101103LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | Tray | 2015 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | ||
![]() 10081530-12285LF Amphenol ICC (FCI) | 166320 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | 750mA | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | 20.0μin 0.51μm | - | - | - | RoHS Compliant | ||
![]() 10078239-11104LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | 750mA | - | - | Gold | 30V | - | - | - | - | - | - | - | - | - | 1MOhm | DIMM | - | MO-269 | Board Lock, Latches | 20.55mm | - | 3.00μin 0.076μm | - | 3.18mm | - | RoHS Compliant | ||
![]() 10078239-10003LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | Thermoplastic | - | Resin | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 240 | 85°C | -55°C | 2 | - | - | 30V | - | - | - | - | - | - | 2mm | - | Straight | 7.6mm | 750mA | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | DIMM | - | MO-269 | Board Lock, Latches | 20.55mm | 147mm | 30.0μin 0.76μm | - | 2.67mm | No | RoHS Compliant | ||
![]() 10023061-10129LF Amphenol ICC (FCI) | 133056 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | DDR2 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | DIMM | - | MO-237 | Board Guide, Latches | - | - | 3.00μin 0.076μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11222LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11202LF Amphenol ICC (FCI) | 166320 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | No | RoHS Compliant | ||
![]() 10079248-15222LF Amphenol ICC (FCI) | 164640 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Guide, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant |