- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Materials | Insulation Materials | Memory Types | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Voltage - Rated DC | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Connector Style | Insulator Color | Standards | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10124677-0101413LF Amphenol ICC (FCI) | 157920 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | DDR4 SDRAM | Tray | 2014 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0131411LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.094 inch | - | RoHS Compliant | ||
![]() 10124632-0001113LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | ||
![]() 10124632-0041401LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.083 inch | - | RoHS Compliant | ||
![]() 10124632-0151003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | 288 | - | - | DDR4 SDRAM | Tray | 2015 | - | Active | 1 (Unlimited) | Solder | - | 288 | - | - | 2 | - | - | 850μm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0050311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | NATURAL | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.116 inch | - | RoHS Compliant | ||
![]() 10079248-11223LF Amphenol ICC (FCI) | 493920 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | Resin | DDR3 SDRAM | Tray | - | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11233LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | Resin | DDR3 SDRAM | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | 240 | 85°C | -55°C | 2 | - | 30V | 1mm | - | Straight | - | 7.6mm | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | 10mOhm | 1MOhm | - | - | RDIMM | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | No | RoHS Compliant | ||
![]() 10079248-11127LF Amphenol ICC (FCI) | 166320 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | DDR3 SDRAM | Tray | 2014 | - | Active | 1 (Unlimited) | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10124677-0311B03LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | DDR4 SDRAM | Tray | 2015 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Latches, Solder Retention | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10124677-0311C03LF Amphenol ICC (FCI) | 162960 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | DDR4 SDRAM | Tray | - | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Latches, Solder Retention | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0001203LF Amphenol ICC (FCI) | 153664 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | 30μin | 0.102 inch | - | RoHS Compliant | ||
![]() 10124632-0041001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.083 inch | - | RoHS Compliant | ||
![]() 10124632-0042201LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLUE | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.083 inch | - | RoHS Compliant | ||
![]() 10124632-0261007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.11 inch | - | RoHS Compliant | ||
![]() 10124677-0301114LF Amphenol ICC (FCI) | 166320 |
| Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 288 | - | - | DDR4 SDRAM | Tray | 2014 | - | Active | 1 (Unlimited) | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Latches, Solder Retention | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10129040-0011107LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | NOT SPECIFIED | - | DDR4 SDRAM | Tray | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 800μm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10124632-0000001LF Amphenol ICC (FCI) | 155232 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tape & Reel (TR) | 2015 | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | NATURAL | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.102 inch | - | RoHS Compliant | ||
![]() 10124632-0011416LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | 2015 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | 850μm | 288 | Straight | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | 0.57 inch | BELLOWED TYPE | - | - | - | - | DIMM | BLACK | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | 30μin | - | - | RoHS Compliant | ||
![]() 10124632-0011401LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | COPPER ALLOY | - | DDR4 SDRAM | Tray | - | e3 | Active | 1 (Unlimited) | - | EAR99 | 288 | - | - | 2 | 8536.69.40.40 | - | - | 288 | - | 1.7018mm | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.253 inch | 0.57 inch | BELLOWED TYPE | - | - | 0.033 inch | SOLDER | DIMM | BLACK | MO-309 | Board Lock, Latches | 15.0μin 0.38μm | 15μin | 0.126 inch | - | RoHS Compliant |