- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Insulator Color | Current Rating (Max) | Standards | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10033853-052ASLF Amphenol ICC (FCI) | 277200 |
| - | 8 Weeks | - | - | Surface Mount, 30° Angle | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR2 SDRAM | - | - | - | - | Tray | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | MO-274 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | ||
![]() 56441-10007 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | PHOSPHOR BRONZE | NYLON | DRAM | - | - | - | - | Bulk | 2005 | - | e0 | Obsolete | 1 (Unlimited) | - | - | - | 100 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 2.54mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 3.883 inch | 4 | - | STAGGERED | 0.299 inch | - | - | - | 0.28 inch | - | - | - | - | 0.05 inch | RECEPTACLE | - | SOLDER | POLARIZED KEY | - | DIMM | 0.075 mm | - | - | - | BLACK | - | MO-161 | Board Guide, Latches | - | - | 15.0μin 0.38μm | 15μin | 0.1 inch | - | Non-RoHS Compliant | Contains Lead | ||
![]() 71243-0009 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | NOT SPECIFIED | Bronze | - | - | - | 85°C | -40°C | - | - | 2009 | - | - | Discontinued | - | Through Hole | EAR99 | CARD EDGE CONNECTOR | 144 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 144 | - | - | - | unknown | 1A | ONE | UL | - | 100V | COMMERCIAL | 4.55 inch | 4 | - | STAGGERED | 0.29 inch | FEMALE | 94V-0 | Black | 0.425 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | SOCKET | - | - | POLARIZED HOUSING | 500VAC V | - | 0.075 mm | 25 Cycles | - | 1.5568 N | - | - | - | - | - | - | - | FLASH inch | 0.112 inch | - | RoHS Compliant | Lead Free | ||
![]() 54698-7000 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | LATCH & EJECT | PEG | LOCKING | GOLD (10) | PHOSPHOR BRONZE | - | - | RIGHT ANGLE | 85°C | -55°C | - | - | 2008 | - | e3 | Discontinued | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 144 | - | 0.8mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.854 inch | 2 | - | RECTANGULAR | 0.205 inch | FEMALE | 94V-0 | - | - | 0.3A | BELLOWED TYPE | 60mOhm | 1000000000Ohm | 0.031 inch | SOCKET | - | SURFACE MOUNT | POLARIZED KEY | 200VAC V | - | 0.323 mm | 30 Cycles | Tin (Sn) | - | WHITE | - | - | - | - | - | - | FLASH inch | - | - | RoHS Compliant | - | ||
![]() 10129206-0121101LF Amphenol ICC (FCI) | 177408 |
| - | 9 Weeks | - | - | BOARD | - | - | - | LOCKING | - | - | AU ON NI | - | - | - | STRAIGHT | - | - | - | - | - | - | - | Active | Not Applicable | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | - | - | - | - | ONE | UL | - | - | COMMERCIAL | 5.709 inch | 4 | - | STAGGERED | 0.22 inch | - | - | - | 0.76 inch | - | - | - | - | 0.033 inch | - | - | SOLDER | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | 15μin | 0.126 inch | - | RoHS Compliant | - | ||
![]() 10140702-0101K13LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10081530-122A7LF Amphenol ICC (FCI) | 166320 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | - | Resin | DDR3 SDRAM | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | 2 | - | - | - | 30V | - | - | - | - | - | - | 2mm | - | Straight | - | 7.6mm | - | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | 148mm | 15.0μin 0.38μm | - | - | No | RoHS Compliant | - | ||
![]() 10081530-13307LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | ||
![]() 10079248-11104LF Amphenol ICC (FCI) | 166320 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | - | Flash | - | - | No | RoHS Compliant | - | ||
![]() 10124632-0241K03LF Amphenol ICC (FCI) | 152096 |
| - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | 65°C | -55°C | - | Tray | 2015 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 288 | - | 1.7018mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | 0.256 inch | - | - | - | - | 0.75A | BELLOWED TYPE | 10mOhm | 1000000Ohm | 0.033 inch | - | - | SOLDER | POLARIZED HOUSING | 700VAC V | DIMM | - | 25 Cycles | - | - | BLACK | - | MO-309 | Board Lock, Latches | - | - | 30.0μin 0.76μm | 30μin | 0.083 inch | - | RoHS Compliant | - | ||
![]() 10079248-11013LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | Resin | DDR3 SDRAM | - | - | - | - | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | 2 | - | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | 7.6mm | - | - | - | - | Gold | 30V | - | - | - | 240 | - | - | - | - | - | - | - | - | 10mOhm | 1MOhm | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() 10033854-052ASLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | - | - | - | - | - | - | - | Polymer | DDR2 SDRAM | - | - | - | - | Tray | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | - | 200 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 600μm | - | Right Angle | - | 25.2mm | - | - | - | - | Gold | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | MO-274 | Board Guide, Latches | - | 72.2mm | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() SX1CA-72S-0.635SH Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | PHOSPHORUS-COPPER | POLYAMIDE | DRAM | - | 85°C | -55°C | - | Bulk | - | SX1 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 72 | - | - | 2 | - | LATCHED, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 72 | - | 0.635mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 2.594 inch | 1 | - | RECTANGULAR | 0.315 inch | FEMALE | 94V-0 | - | 1.102 inch | 0.5A | BELLOWED TYPE | 35mOhm | 1000000000Ohm | 0.05 inch | SOCKET | - | - | POLARIZED KEY | 250VAC V | SODIMM | - | 30 Cycles | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54697-1440 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | Bronze | Plastic | SDRAM | - | - | - | 100V | - | - | - | - | - | - | SMD/SMT | EAR99 | CARD EDGE CONNECTOR | - | 85°C | -55°C | 2 | - | 3.3 VOLTAGE KEYING & TRAY PKG. | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | - | 30.4mm | unknown | 300mA | ONE | UL | - | - | COMMERCIAL | - | 2 | 144 | RECTANGULAR | 0.157 inch | FEMALE | 94V-0 | White | - | - | BELLOWED TYPE | 50mOhm | 1000000000Ohm | - | SOCKET | 100V | - | POLARIZED KEY | - | - | - | 30 Cycles | - | - | - | 300mA | - | - | 4mm | 69.6mm | - | 10μin | - | - | RoHS Compliant | Contains Lead | ||
![]() 10136830-1642301LF Amphenol ICC (FCI) | 1056 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10141997-005RLF Amphenol ICC (FCI) | 441000 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10079248-10207 Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches, Solder Retention | - | - | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | - | ||
![]() 10124632-0202001LF Amphenol ICC (FCI) | 20058 | - | - | 9 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | COPPER ALLOY | - | DDR4 SDRAM | - | - | - | - | Tray | - | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | - | 288 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 850μm | 288 | Straight | - | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 5.591 inch | 4 | - | STAGGERED | - | - | - | - | 0.57 inch | - | BELLOWED TYPE | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | BLUE | - | MO-309 | Board Lock, Latches | - | - | 15.0μin 0.38μm | 15μin | - | - | RoHS Compliant | - | ||
![]() 10079248-11007LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Lock, Latches | - | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | ||
![]() 10079248-15003LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | - | - | - | DDR3 SDRAM | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | - | MO-269 | Board Guide, Latches | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - |