- Manufacturer
- Pitch
- Number of Positions
- Packaging
- Contact Plating
- Memory Types
- Current Rating
- Contact Materials
- Part Status
- Housing Material
- Mounting Type
- Number of Rows
- RoHS Status
Attribute column
Categories
Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | Mounting Styles | Voltage Rated | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Halogen Free | Standards | Features | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10141732-004RLF Amphenol ICC (FCI) | 8 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10129206-0010013LF Amphenol ICC (FCI) | 177408 |
| - | 9 Weeks | - | - | Through Hole | Normal, Standard - Top | - | - | - | - | - | DDR4 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 288 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-309 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 59354-052FSRLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | DDR SDRAM | - | - | Tape & Reel (TR) | 2008 | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | 200 | - | - | 2 | - | TAPE AND REEL | 8536.69.40.40 | - | - | - | - | - | - | - | - | 200 | - | 0.5588mm | - | - | - | ONE | UL | Gold | - | COMMERCIAL | 2.789 inch | 2 | - | - | RECTANGULAR | 0.204 inch | - | - | 0.59 inch | - | BELLOWED TYPE | - | - | 0.022 inch | RECEPTACLE | - | - | POLARIZED KEY | - | SODIMM | 0.32 mm | - | - | BLACK | - | - | Board Guide | Flash | - | - | - | RoHS Compliant | ||
![]() 10062086-1010LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tray | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | 144 | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 144 | - | 0.8mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | - | - | - | - | SODIMM | - | - | - | - | - | - | Board Guide | 10.0μin 0.25μm | - | - | - | RoHS Compliant | ||
![]() 54697-7001 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | - | - | Thermoplastic | - | Brass, Bronze | - | SDRAM | - | 100V | - | 2008 | e3 | - | Discontinued | - | SMD/SMT | EAR99 | CARD EDGE CONNECTOR | - | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800μm | - | Right Angle | - | - | unknown | 300mA | ONE | UL | - | - | COMMERCIAL | 2.854 inch | 2 | 800μm | 144 | RECTANGULAR | 0.157 inch | FEMALE | 94V-0 | - | 0.3A | BELLOWED TYPE | 50mOhm | 1000000000Ohm | - | SOCKET | 100V | - | POLARIZED KEY | 200VAC V | - | 0.323 mm | 30 Cycles | - | WHITE | Low Halogen | - | - | - | FLASH inch | - | No SVHC | RoHS Compliant | ||
![]() 10080289-10002LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | DDR2 SDRAM | - | - | Tray | 2010 | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIMM | - | - | - | - | - | MO-237 | Board Lock, Latches | 15.0μin 0.38μm | - | No | - | RoHS Compliant | ||
![]() 10074146-13216LF Amphenol ICC (FCI) | 164640 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | NOT SPECIFIED | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 240 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Guide, Latches, Solder Retention | 15.0μin 0.38μm | - | - | - | RoHS Compliant | ||
![]() 10116658-252TSLF Amphenol ICC (FCI) | 68600 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 200 | - | - | - | - | DDR2 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | - | RoHS Compliant | ||
![]() 10081530-11137LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10104389-11123LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | - | STRAIGHT | - | - | - | e3 | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 240 | - | 1mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | - | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | ||
![]() 10124632-0102301LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10124632-0003001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10124677-1602001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10117865-052TSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, 30° Angle | Reverse | 200 | - | - | - | - | DDR2 SDRAM | - | - | Tray | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SODIMM | - | - | - | - | - | - | Board Guide | 11.8μin 0.30μm | - | - | - | RoHS Compliant | ||
![]() 10079248-11226LF Amphenol ICC (FCI) | 161280 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Lock, Latches | 15.0μin 0.38μm | - | No | - | RoHS Compliant | ||
![]() 10079248-11216LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | - | - | - | - | - | Gold | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Lock, Latches | 15.0μin 0.38μm | - | No | - | RoHS Compliant | ||
![]() 10079248-10203 Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Lock, Latches, Solder Retention | 30.0μin 0.76μm | - | - | - | Non-RoHS Compliant | ||
![]() 10079248-11217LF Amphenol ICC (FCI) | 166320 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | - | - | - | - | Resin | DDR3 SDRAM | - | - | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | - | 240 | 85°C | -55°C | 2 | Female | - | - | 30V | - | - | - | - | - | - | 1mm | - | Straight | - | 7.6mm | - | - | - | - | Gold | 30V | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Lock, Latches | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-13103LF Amphenol ICC (FCI) | 164640 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | - | DDR3 SDRAM | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Guide, Latches, Solder Retention | 30.0μin 0.76μm | - | - | - | RoHS Compliant | ||
![]() 10079248-15622LF Amphenol ICC (FCI) | 166320 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Normal, Standard - Top | 240 | - | - | - | - | DDR3 SDRAM | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RDIMM | - | - | - | - | - | MO-269 | Board Guide, Latches | 15.0μin 0.38μm | - | - | - | RoHS Compliant |