- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7434L0435S01LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | 1kV | Tray | 2005 | L04 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 18 (16 + 2) | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | 9mm | 62mm | 9mm | - | - | 0.354 9.00mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7312E0225S01LF Amphenol ICC (FCI) | 35640 |
| - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | 750V | Tray | - | E | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 43.4mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | - | 8 | - | - | - | - | Black | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | 5.8mm | 43.4mm | 51.5mm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 95079-15CA Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Snap in | Snap-In | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2014 | 95079 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 7334L2622F05LF Amphenol ICC (FCI) | 138600 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | Bronze | - | - | 750V | Tray | 2009 | L26 | - | - | Active | 1 (Unlimited) | Through Hole | - | Connector | 10 (8 + 2) | 75°C | -20°C | - | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 2.54mm | 8 | - | - | - | - | Black | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | 10.45mm | 62mm | - | - | - | 0.411 10.45mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 746 | - | Datasheet | 8 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | Copper | - | - | - | Tray | 2010 | 7G24 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 24 | 85°C | -40°C | Beige | 1 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 39.23mm | - | 1.5A | - | - | Gold | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | CFast™ - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | 5.7mm | 48.5mm | - | 30.0μin 0.76μm | - | 0.224 5.70mm | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 61125-155CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | Bronze | - | - | 3.3V | Tray | 2012 | 61125 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | - | - | - | 500mA | - | - | Gold | - | - | - | - | 1.27mm | - | - | 91931-31169LF | - | 94V-0 | Black | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | 0.425 10.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() CCM04-1317 C&K | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Tape & Reel (TR) | 2000 | CCM04 MK II | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | 2.75mm | 28mm | 16.2mm | - | - | 0.108 2.75mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() AXA2R63061T Panasonic Electric Works | In Stock | - | Datasheet | - | - | Reverse, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | COPPER ALLOY | - | - | - | Tray | 2008 | AXA2R | e4 | no | Obsolete | 2 (1 Year) | SMD/SMT | - | Connector and Ejector | 12 (9 + 3) | 90°C | -25°C | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5mm | - | Horizontal | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | 29.8mm | 28.15mm | - | Flash | - | 0.134 3.40mm | - | - | RoHS Compliant | - | - | ||
![]() 61127-5550LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | Polymer | - | - | - | 3.3V | Tray | - | 61127 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 68 | Straight | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | MALE | - | White | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | 3.00μin 0.076μm | - | 0.228 5.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 92789-550HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | Polymer | Bronze | - | - | 5V | Tray | - | 92789 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector | 68 | 85°C | -55°C | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | - | - | - | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 63mm | - | 30.0μin 0.76μm | - | 0.425 10.80mm | No | - | RoHS Compliant | - | - | ||
![]() AXA2R73361P Panasonic Electric Works | 2500 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | Tape & Reel (TR) | 2008 | AXA2R | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 12 (9 + 3) | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | Flash | - | 0.193 4.90mm | - | - | RoHS Compliant | - | - | ||
![]() JC26A-BBE JAE Electronics | 39 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2007 | JC26A | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | - | - | Beige | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | Gold | - | - | - | - | 1.27mm | - | - | - | - | - | White | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | 37.6mm | 3.94μin 0.10μm | - | 0.138 3.50mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EMF-134-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | 2003 | Flexcard™ EMF | e3 | yes | Active | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | - | 1.855 inch | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | SURFACE MOUNT | 1A | - | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | - | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | 500V | Tape & Reel (TR) | 2007 | N7E50 | - | - | Active | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 50 | - | - | - | - | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | 0.248 6.30mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SF50S006V4AR1500 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Resin | - | - | - | 10V | Tape & Reel (TR) | 2011 | SF50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | 500mA | - | - | Gold | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | 1.2mm | - | - | - | - | 0.047 1.20mm | - | - | RoHS Compliant | - | - | ||
![]() SF9-STR1-B JAE Electronics | In Stock | - | Datasheet | - | Gold | Reverse, Snap in | Snap-In | - | - | - | Copper | - | - | 500V | Tray | 2006 | SF9 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Ejector | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Horizontal | - | - | 1A | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 1.8mm | 18.9mm | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() CFT-125-01-S-D-RA-01-SL Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | - | - | - | Tube | 2002 | CFT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 50 | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | 31.11mm | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | - | RECEPTACLE | - | 2A | - | - | 3.175 mm | - | RECTANGULAR | - | BLACK | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 47.09mm | - | 30.0μin 0.76μm | 30μin | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() 10067847-301RLF Amphenol ICC (FCI) | 446 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | COPPER ALLOY | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 11 (9 + 2) | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | - | - | 28.5mm | - | 50.0μin 1.27μm | - | 0.110 2.80mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | - | - | - | - | Tray | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -40°C | Beige | 2 | Male | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | 26mm | - | 500mA | - | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 4mm | 47mm | - | 15.0μin 0.38μm | - | 0.262 6.66mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 145638109211859 AVX / Kyocera | In Stock | - | - | - | Gold | Reverse, Surface Mount | - | - | - | - | - | - | - | 5V | Tape & Reel (TR) | - | - | - | yes | - | - | SMD/SMT | - | Connector | - | - | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5mm | - | Horizontal | - | - | 500mA | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | 2.9mm | 27.6mm | - | - | - | - | No | - | RoHS Compliant | - | Lead Free |