- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Current Rating (Max) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61126-100CAHLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | NOT SPECIFIED | - | - | - | 3.3V | Tray | - | 61126 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | - | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | - | Black | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | 0.228 5.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() AXA2R63061P Panasonic Electric Works | 53200 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | AXA2R | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 12 (9 + 3) | 90°C | -25°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | Flash | 0.134 3.40mm | No | - | RoHS Compliant | - | - | ||
![]() 10064420-E0501LF Amphenol ICC (FCI) | 110880 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 38.75mm | - | 1A | - | - | Gold | 500V | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type II | 1GOhm | 630 μm | - | 500V | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 48.64mm | - | 30.0μin 0.76μm | 0.311 7.90mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() JC26C2-FSR16E JAE Electronics | 44 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2004 | JC26C2 | - | - | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guide, Foldable Ejector | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5052950691 Molex | 994 | - | Datasheet | 49 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NANO SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DM1AA-SF-PEJ(87) Hirose Electric Co Ltd | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | Reel | 2006 | DM1 | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 12 (9 + 3) | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | 8.00μin 0.203μm | 0.114 2.90mm | - | - | RoHS Compliant | - | - | ||
![]() 0476030001 Molex | 780 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | 47603 | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | - | - | 10.0μin 0.25μm | 0.075 1.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0912283007 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | 91228 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 8 (6 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Guide, Switch | - | - | - | 10.0μin 0.25μm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0475350001 Molex | 7220 | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | NOT SPECIFIED | - | - | - | - | Tape & Reel (TR) | - | 47535 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 29.5μin 0.75μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() IC14A-PLR-SF-EJL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | BRASS | THERMOPLASTIC | 85°C | -55°C | - | Bulk | 2005 | IC14A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 2.259 inch | - | - | RECTANGULAR | 0.303 inch | MALE | 94V-0 | - | 3.169 inch | - | 0.5A | - | 60mOhm | PCMCIA - CardBus | 1000000000Ohm | - | - | - | - | 500VAC V | 1 | 10000 Cycles | - | RECTANGULAR | BLACK | - | Push In, Push Out | Left | - | - | - | - | 3.94μin 0.10μm | 0.303 7.70mm | - | - | RoHS Compliant | - | - | ||
![]() 0473093351 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | PHOSPHOR BRONZE | - | - | - | - | Tape & Reel (TR) | - | 47309 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Connector | 9 (8 + 1) | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | SOCKET | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | 30.0μin 0.76μm | 0.132 3.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 92192-00CA Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Nickel | Snap in | Snap-In | - | - | - | Bronze | - | - | - | - | Tray | 2015 | 92192 | - | - | Obsolete | 1 (Unlimited) | Crimp | - | Ejector | 68 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 250 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM4065 | - | - | Active | Not Applicable | - | - | Connector | 9 (8 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | - | - | 30.0μin 0.76μm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() 84654-200CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | - | - | - | - | 3.3V | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector and Ejector | 68, 68 | 65°C | -20°C | - | 4 | - | OTHER STACKING CONNECTOR: 68 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | - | - | 500mA | - | - | Gold | - | - | - | - | 136 | - | - | MALE | - | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | 3.00μin 0.076μm | 0.457 11.60mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 5009010800 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | NOT SPECIFIED | - | - | - | - | Tape & Reel (TR) | - | 500901 | - | yes | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 8 | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | - | - | - | - | 20.0μin 0.51μm | 0.076 1.92mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7361E0225S17LF Amphenol ICC (FCI) | 33 |
| Datasheet | 10 Weeks | - | Cable, Panel | Panel Mount | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | 750V | Tray | - | E | - | - | Active | 1 (Unlimited) | Solder | - | Connector | - | 70°C | -20°C | - | 2 | - | - | - | NO | NO | NO | - | - | - | 500μm | - | Right Angle | - | 40mm | - | 1A | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | 750V | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Assembly with Cable, Switch | 5.8mm | 55.5mm | - | Flash | 0.213 5.40mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 315620050716871 AVX / Kyocera | In Stock | - | - | - | Gold | Surface Mount | - | - | - | Plastic | - | - | - | - | 5V | - | - | - | - | - | - | - | Solder | EAR99 | Connector | 50 | 60°C | -20°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 635μm | 50 | Right Angle | - | - | - | 500mA | ONE | - | - | - | COMMERCIAL | 1.783 inch | 1 | - | RECTANGULAR | - | - | - | - | 1.043 inch | - | - | SQ PIN-SKT | - | - | - | - | RECEPTACLE | 5V | - | - | - | 10000 Cycles | - | RECTANGULAR | - | 500mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 693120035011 Würth Elektronik | 73 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Copper | - | - | - | - | Tape & Reel (TR) | - | WR-CRD | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | - | 100V | - | - | - | CompactFlash® | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | 6.8mm | 47.6mm | 26.5mm | - | 0.268 6.80mm | - | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | 41 |
| Datasheet | 10 Weeks | Gold | Reverse, Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Polyester | - | - | - | - | - | Bulk | 2005 | 7E50 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 26.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | 500mA | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 6.64mm | 50.6mm | - | Flash | 0.261 6.64mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SF11-STR2-B JAE Electronics | In Stock | - | - | 14 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | Bulk | - | SF11 | - | - | Obsolete | - | - | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Right | - | - | - | - | 19.7μin 0.50μm | - | - | - | RoHS Compliant | - | - |