- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95620-050CAHLF Amphenol ICC (FCI) | 112896 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | Polymer | - | - | Bronze | - | - | - | - | Tray | - | 95620 | - | - | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 68 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 98.5mm | - | - | - | - | Gold | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | Push In, Push Out | Right | - | - | 68.02mm | - | 30.0μin 0.76μm | - | - | 0.425 10.80mm | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | - | - | - | - | Tray | 2010 | N7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.248 6.30mm | - | RoHS Compliant | - | - | ||
![]() EMF-112-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 24 | - | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 24 | Straight | - | - | - | ONE | - | Gold | - | COMMERCIAL | 0.755 inch | 2 | - | RECTANGULAR | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() 132001-0400 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | - | - | - | Connector | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Solder Retention | - | - | - | Flash | - | - | - | - | - | - | - | ||
![]() FCF-125-03-S-D-01-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | - | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | - | Header, Male Pins | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.375 9.52mm | - | ROHS3 Compliant | - | - | ||
![]() IC11SA-BUR-FEJL Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | 68 | Plastic | - | - | TIN | - | - | - | - | - | Bulk | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Ejector | - | - | - | Black | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | Push In, Push Out | Left | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() IC11SA-BUR-PNEJR(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Reverse, Snap in | Snap-In | - | Reverse - Bottom | - | Plastic | - | - | NOT SPECIFIED | Brass, Bronze | - | - | - | 125V | Tray | 2003 | IC11S | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Ejector | - | - | - | Black | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Pop Up Ejector | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() ICM-MA50H-SS52-1151(LF)(SN) JST Sales America Inc. | 25 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Bronze | - | - | - | - | Bulk | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector | 50 | 60°C | -20°C | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | 26.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | 46.6mm | - | - | - | - | 0.167 4.25mm | No | RoHS Compliant | - | Lead Free | ||
![]() MI20-50RD-SF(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | Tray | 2009 | MI20 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 6mm | - | 500mA | - | - | Gold | 125V | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 3.3mm | 35.86mm | 3.3mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() IC1K-68RD-1.27SF(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | Polyphenylene | - | - | Bronze | - | - | - | 125V | Tray | - | IC1 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 68 | 85°C | -55°C | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 9mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | PCMCIA - Type I, II | - | - | - | 125V | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 8mm | 47.46mm | 3.3mm | - | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() IC1-68PD-1.27DS(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | BRASS | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Tray | - | IC1 | - | - | Active | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | 68 | Straight | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | 4 | - | STAGGERED | - | MALE | - | - | 1.378 inch | 0.5A | SQ PIN-SKT | 40mOhm | PCMCIA - Type I, II | 1000000000Ohm | - | - | - | SOLDER | 500mA | POLARIZED HOUSING | 500VAC V | 1.905 mm | 10000 Cycles | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | - | 8μin | 0.11 inch | 0.256 6.50mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | N7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.248 6.30mm | - | RoHS Compliant | - | - | ||
![]() 72305-020LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | - | Polymer | - | - | Bronze | - | - | - | 3.3V | Tray | - | 72305 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 68 | 65°C | -20°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | - | Card Guides | - | 63mm | 83mm | 3.00μin 0.076μm | - | - | 0.315 8.00mm | No | RoHS Compliant | - | Lead Free | ||
![]() 7312E0525S01LF Amphenol ICC (FCI) | 23760 |
| Datasheet | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | - | - | - | - | 750V | Tray | 2006 | E | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Straight | 60mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | 750V | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | 5.8mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | 226.796185g | - | Gold, Nickel | - | - | - | - | Tray | 2006 | SD | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 11 (9 + 2) | 85°C | -25°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.5mm | - | Right Angle | 30.5mm | - | 500mA | - | - | Gold | 3.6V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | 3.6V | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | 28mm | - | 10.0μin 0.25μm | - | - | 0.122 3.10mm | No | RoHS Compliant | - | - | ||
![]() CCM02-2503 C&K | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | 8 | - | - | - | - | - | - | - | - | - | Tray | 2003 | CCM02 MK II | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 6.25mm | 55.6mm | 38.5mm | - | - | - | 0.246 6.25mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95547-540CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | - | - | Polymer | - | - | - | - | - | - | 5V | Tray | - | 95547 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 68 | Straight | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 5V | - | - | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | - | 3.00μin 0.076μm | - | - | 0.398 10.10mm | No | RoHS Compliant | - | - | ||
![]() 61126-150CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | Polymer | - | - | NOT SPECIFIED | - | - | - | 3.3V | Tray | 2007 | 61126 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | - | Black | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | - | 0.425 10.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 71299-020CALF Amphenol ICC (FCI) | 60 |
| - | 7 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | Tray | - | 71299 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | 3.00μin 0.076μm | - | - | 0.315 8.00mm | - | - | - | - | ||
![]() 10057542-1112ALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | Thermoplastic | - | - | Bronze | - | - | - | 1kV | Tray | 2010 | L04 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | 40mm | - | 1A | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock | 9mm | 62mm | - | 31.5μin 0.80μm | - | - | 0.354 9.00mm | - | RoHS Compliant | UL94 V-0 | - |