- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 88640-022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | - | - | - | 5V | Tray | 2012 | 88640 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 65°C | -20°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1mm | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Push In, Pull Out | - | Card Guides | 63mm | 30.0μin 0.76μm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 71249-5543LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Reverse - Bottom | - | Polymer | - | Bronze | - | - | - | 3.3V | Tray | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | - | - | - | 2 | - | 36 GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | PCMCIA - CardBus | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | 59.85mm | 3.00μin 0.076μm | - | - | 0.228 5.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 74500-000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | - | - | - | 5V | Tray | - | 74500 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Card Guides | 59.85mm | 3.00μin 0.076μm | - | - | 0.563 14.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() 95548-0043LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | - | - | 5V | Tray | 2012 | 95548 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | 59.85mm | 3.00μin 0.076μm | - | - | 0.398 10.10mm | - | RoHS Compliant | - | - | ||
![]() 95547-155CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | COPPER ALLOY | - | 65°C | - | 5V | Tray | - | 95547 | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | 98.5mm | - | 500mA | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | MALE | 94V-0 | - | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | RECEPTACLE | - | - | - | 500VAC V | - | - | 10000 Cycles | 5V | RECTANGULAR | - | - | BLACK | Push In, Push Out | Left | Card Guides | 68.1mm | 3.00μin 0.076μm | 4μin | - | 0.425 10.80mm | No | RoHS Compliant | - | - | ||
![]() AXA2R73021P Panasonic Electric Works | 6200 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | AXA2R | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 12 (9 + 3) | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | Flash | - | - | 0.134 3.40mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1585 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM8051 | - | - | Active | Not Applicable | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | NANO SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | 3.00μin 0.076μm | - | - | 0.053 1.35mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | 2007 | CCM01 | - | - | Active | 1 (Unlimited) | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | - | - | - | - | 0.244 6.20mm | - | ROHS3 Compliant | - | - | ||
![]() CFT-125-01-L-D-RA-01-SL Samtec Inc. | 40 |
| - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | - | - | - | Tube | 2012 | CFT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 50 | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | 31.11mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | - | RECEPTACLE | - | 2A | - | - | - | 3.175 mm | - | - | RECTANGULAR | - | - | BLACK | Push In, Pull Out | - | Board Guide, Card Guide | 47.09mm | 10.0μin 0.25μm | 10μin | - | 0.250 6.35mm | No | ROHS3 Compliant | - | - | ||
![]() EMF-150-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | - | BERYLLIUM COPPER | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 100 | - | - | - | 2 | Female | FLEXCARD, TIGER EYE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Straight | - | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | .834 N | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCF-120-03-L-D-01-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | - | -65°C | - | Bulk | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | EAR99 | Header, Male Pins | 40 | - | - | - | 2 | Male | ACCEPTS 0.031" THICK CARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Right Angle | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | - | 0.375 inch | - | - | - | 2A | SQ PIN-SKT | - | - | - | - | RECEPTACLE | SOLDER | 2A | - | - | - | - | - | - | RECTANGULAR | - | 0.05 inch | BLACK | Push In, Push Out | - | Board Guide | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.375 9.52mm | No | ROHS3 Compliant | - | - | ||
![]() IC1G-68PD-1.27DS(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | - | IC1 | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector | 68 | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 8.00μin 0.203μm | - | - | 0.256 6.50mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | 24 | - | - | - | - | - | - | - | Tray | 2010 | 7G24 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 24 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | CFast™ - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | 15.0μin 0.38μm | - | - | 0.224 5.70mm | - | RoHS Compliant | - | - | ||
![]() SF11V006S4BR1000 JAE Electronics | 1000 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | SF11 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | 0.061 1.55mm | - | RoHS Compliant | - | - | ||
![]() JC26F-FRN13 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | - | - | - | - | - | - | - | - | Tray | 2004 | JC26F | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() IC14A-PL-SF-EJL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | BRASS | THERMOPLASTIC | 85°C | -55°C | - | Bulk | 2005 | IC14A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 2.259 inch | - | - | RECTANGULAR | - | 0.303 inch | MALE | 94V-0 | 3.169 inch | 0.5A | - | 60mOhm | PCMCIA - CardBus | 1000000000Ohm | - | - | - | - | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | Push In, Push Out | Left | - | - | 3.94μin 0.10μm | - | - | 0.303 7.70mm | - | RoHS Compliant | - | - | ||
![]() SF2W008S9DE JAE Electronics | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | Polyphenylene | - | Copper | - | - | - | - | Bulk | - | SF2 | - | - | Active | 1 (Unlimited) | - | - | Connector | 8 | 60°C | -20°C | Black | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 1A | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | - | SIM Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | 1.18μin 0.030μm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MI21A-50PD-SF-EJL(91) Hirose | In Stock | - | Datasheet | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | AU | BRASS | POLYPHENYLENE SULPHIDE | 60°C | -20°C | - | - | - | - | - | - | - | - | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 50 | - | - | - | unknown | - | ONE | - | - | COMMERCIAL | 1.984 inch | 1 | - | RECTANGULAR | - | 0.305 inch | MALE/FEMALE | - | 1.574 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | - | - | - | - | - | 1 | - | 10000 Cycles | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() IC7-68PD-1.27DS-EJL(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Standard, Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | PBT | - | Brass, Bronze | - | 85°C | -55°C | - | Tray | - | IC7 | - | yes | Last Time Buy | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 2.54mm | 68 | Right Angle | - | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | 2.559 inch | 4 | - | STAGGERED | - | 0.189 inch | - | - | 3.346 inch | 0.5A | - | 40mOhm | PCMCIA - Type I, II, III | 1000000000Ohm | - | - | - | - | - | 500VAC V | 1 | 1.905 mm | 10000 Cycles | - | RECTANGULAR | - | 0.055 inch | BLACK | Push In, Push Out | Left | Board Guide, Card Guide | - | - | - | 0.118 inch | 0.213 5.40mm | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | 2009 | CCM01 | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | - | - | - | - | 0.230 5.85mm | - | ROHS3 Compliant | - | - |