- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Material | Housing Material | Contact Finish Mating | Contact Materials | Memory Types | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Operating Supply Voltage | Working Voltage | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Connector Support Type | Contact Finish Termination | Max Voltage Rating (DC) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61124-740CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Card Edge Header | Reverse - Bottom | - | Polymer | - | - | - | 3.3V | Tray | - | 61124 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Stacked Connector and Ejector | 68, 68 | 65°C | -20°C | - | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | - | Straight | 102.5mm | - | 500mA | Gold | - | 136 | 91931-31169LF | MALE | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | Push In, Push Out | Right | Card Guides | - | 68.1mm | - | 30.0μin 0.76μm | 0.626 15.90mm | No | - | RoHS Compliant | - | - | ||
![]() 71299-550CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Reverse - Bottom | - | Polymer | - | Bronze | - | 3.3V | Tray | 2012 | 71299 | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 68 | 65°C | -20°C | - | 2 | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Straight | 98.5mm | - | 500mA | Gold | - | - | - | MALE | 94V-0 | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | 500mA | - | - | - | Push In, Push Out | Right | Card Guides | - | 65mm | - | 3.00μin 0.076μm | 0.425 10.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 62451-022LLF Amphenol ICC (FCI) | 5928 | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | Polymer | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 50 | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | 500mA | Gold | 1.27mm | - | - | - | - | - | - | CompactFlash® | 1GOhm | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Guide | - | - | - | 8.00μin 0.203μm | 0.351 8.91mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 26 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Reverse - Bottom | - | - | - | - | - | - | Bulk | 2009 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | Flash | 0.261 6.64mm | - | - | RoHS Compliant | - | - | ||
![]() 7334L2622F05001LF Amphenol ICC (FCI) | 950000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | Polybutylene | - | Bronze | - | - | Tray | - | L26 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Connector | 10 (8 + 2) | 70°C | -20°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 40mm | - | 10μA | Gold | - | 8 | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | - | 62mm | - | 3.94μin 0.10μm | 0.411 10.45mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 92150-002LF Amphenol ICC (FCI) | 173 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | Polymer | - | Bronze | - | 5V | Tray | - | 92150 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 53mm | - | 500mA | Gold | - | 68 | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | Push In, Pull Out | - | Card Guides | - | 60mm | - | 3.00μin 0.076μm | 0.201 5.10mm | No | - | RoHS Compliant | - | - | ||
![]() MQ198-10(3)P Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MQ198-10(2)P Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | PCB CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MI21-50PD-SF-EJRA(71) Hirose Electric Co Ltd | 33 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2009 | MI21 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide | - | - | - | 3.94μin 0.10μm | 0.281 7.15mm | - | - | RoHS Compliant | - | - | ||
![]() DM2A-SFW-PEJ-S Hirose Electric Co Ltd | 52 |
| Datasheet | 8 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | Bronze | - | 125V | Tape & Reel (TR) | 2005 | DM2 | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 13 (11 + 2) | 85°C | -20°C | - | 1 | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.3mm | - | Right Angle | 23.5mm | - | 500mA | Gold | - | 11 | - | - | - | - | - | Secure Digital - miniSD™ | - | - | RECEPTACLE | - | - | 500mA | - | - | - | Push In, Push Out | - | Switch | 2.2mm | 23.2mm | - | 3.94μin 0.10μm | 0.087 2.20mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() IC11S-BD-PEJR(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | Normal, Standard - Top | Plastic | - | TIN | - | - | - | Tray | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Ejector | - | - | - | Black | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | Tin (Sn) | - | Push In, Push Out | Right | Pop Up Ejector | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 92140-002LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | Polymer | - | - | - | 5V | Tray | - | 92140 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 36mm | - | 500mA | Gold | - | - | - | MALE | 94V-0 | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.94μin 0.10μm | 0.228 5.80mm | No | - | RoHS Compliant | - | - | ||
![]() PX11-FS16NH JAE Electronics | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount | - | - | - | - | - | - | - | Tray | 2005 | PX11 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Ejector | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 750mA | - | - | 26 | - | - | - | - | - | PCMCIA - ExpressCard™ | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 7.3mm | 71.3mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0678408001 Molex | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | Polymer | - | Stainless Steel, Steel | FLASH | 100V | Digi-Reel® | - | 67840 | - | - | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 11 (9 + 2) | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | 30.5mm | - | 500mA | Gold | 2.5mm | 9 | - | - | - | - | - | Secure Digital - SD | - | - | - | 6 | - | - | - | - | - | Push In, Push Out | - | Switch | 4.85mm | 28.1mm | - | 31.5μin 0.80μm | 0.181 4.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0539275019 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Reverse - Bottom | - | - | - | NOT SPECIFIED | - | - | Tray | - | 53927 | - | yes | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | Gold | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | 0.261 6.64mm | - | - | RoHS Compliant | - | - | ||
![]() 0912283006 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | 91228 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 8 (6 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Guide, Switch | - | - | - | 10.0μin 0.25μm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0470192402 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | - | - | Tape & Reel (TR) | - | 47019 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 6 | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | SIM Card | - | - | SOCKET | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 31.5μin 0.80μm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0539275078 Molex | 26 |
| Datasheet | 21 Weeks | - | - | Surface Mount, Right Angle | Reverse - Bottom | - | - | - | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | 53927 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | 0.261 6.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0472730001 Molex | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | Polymer | - | Bronze | - | - | Tape & Reel (TR) | - | 47273 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Connector | 6 | 85°C | -40°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 15.65mm | - | 500mA | Gold | - | - | - | - | - | - | - | SIM Card | - | - | SOCKET | 20 | 5V | - | - | - | 5V | Push In, Pull Out | - | - | - | 16.45mm | - | 30.0μin 0.76μm | 0.106 2.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() 693012040811 Würth Elektronik | 632 | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Copper | - | - | Tape & Reel (TR) | - | WR-CRD | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 6 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | 1A | Gold | - | 6 | - | - | - | 250V | 250V | SIM Card | - | - | - | - | - | - | - | - | - | Hinged Lid | - | - | 1.8mm | 17.6mm | 24.6mm | - | 0.071 1.80mm | - | Unknown | ROHS3 Compliant | - | - |