- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF50S006V4CR1500 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Resin | - | - | - | - | - | 10V | Tape & Reel (TR) | 2011 | SF50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Right | - | 1.2mm | - | - | - | - | 0.047 1.20mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | 100 |
| Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM7050 | - | - | Active | Not Applicable | - | - | Connector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 3.00μin 0.076μm | - | 0.096 2.45mm | - | ROHS3 Compliant | - | - | ||
![]() 7334L2620F05LF Amphenol ICC (FCI) | 277200 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | Bronze | - | - | - | 750V | Tray | - | L26 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 8 | 75°C | -20°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | 40mm | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 10.45mm | 62mm | - | - | - | 0.411 10.45mm | No | RoHS Compliant | - | - | ||
![]() 7411E0225S01LF Amphenol ICC (FCI) | 34920 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | 750V | Tray | 2014 | E | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 8 | 85°C | -40°C | - | 2 | - | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Straight | - | 43.4mm | - | 1A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | 5.8mm | 55.9mm | - | - | - | 0.224 5.70mm | No | RoHS Compliant | - | - | ||
![]() 92140-010LF Amphenol ICC (FCI) | 112896 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | Bronze | - | - | - | 5V | Tray | - | 92140 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 36mm | - | 500mA | - | - | Gold | - | - | - | - | - | 68 | - | - | - | - | - | Black | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | 59.9mm | 3.00μin 0.076μm | - | 0.228 5.80mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SF8V006S4AR1200 JAE Electronics | 587 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | SF8 | - | - | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 20.0μin 0.51μm | - | 0.061 1.55mm | - | RoHS Compliant | - | - | ||
![]() 10053869-0150LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | 50.9mm | - | - | - | 0.173 4.40mm | No | RoHS Compliant | - | - | ||
![]() 10053870-0050LF Amphenol ICC (FCI) | 20 |
| - | 11 Weeks | - | - | Snap-In | - | Reverse - Bottom | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 50.9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | - | - | - | 0.116 2.95mm | No | RoHS Compliant | - | - | ||
![]() 72336-100CA Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() IC11S-BD-PEJL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | Plastic | - | TIN | - | - | - | - | - | Tray | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | Black | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | Push In, Push Out | Left | Pop Up Ejector | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | 2016 | MK5 | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Shielded, Switch | - | - | - | - | - | 0.157 4.00mm | - | ROHS3 Compliant | - | - | ||
![]() MI21A-50PD-SF Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Brass | POLYPHENYLENE SULPHIDE | 85°C | -55°C | - | Tray | 2005 | MI21 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 50 | - | - | - | 2 | - | COMPATIBLE WITH PCMCIA/JEIDA | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 0.635mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 1.886 inch | 1 | - | - | RECTANGULAR | NO | 0.341 inch | MALE | 94V-0 | Black | 1.575 inch | 0.5A | SQ PIN-SKT | 40mOhm | CompactFlash® - Type I, II | 1000000000Ohm | - | 0.05 inch | RECEPTACLE | - | - | - | - | - | 1 | - | 10000 Cycles | - | - | RECTANGULAR | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | 3.94μin 0.10μm | - | 0.341 8.65mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() IC7-68PD-1.27DS-EJL(92) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | BRASS | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Tray | - | IC7 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 68 | - | 2.54mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 2.559 inch | 4 | - | - | STAGGERED | - | 0.189 inch | - | - | - | 3.346 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | 0.05 inch | - | - | - | SOLDER | - | 500VAC V | 1 | 1.905 mm | 10000 Cycles | - | - | RECTANGULAR | - | - | 0.055 inch | BLACK | Push In, Push Out | Left | - | - | - | - | - | 0.118 inch | 0.213 5.40mm | - | RoHS Compliant | - | - | ||
![]() 10065483-00ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Stainless Steel | - | - | - | - | Tray | 2009 | - | - | - | Obsolete | 1 (Unlimited) | PCB | - | Connector and Ejector | 26 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 62.2mm | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | PCI Express™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | - | 5.9mm | 43.3mm | - | - | - | 0.222 5.64mm | No | RoHS Compliant | - | - | ||
![]() 53524-1364 Molex | 64 | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | 90°C | - | - | - | 2001 | - | - | - | Discontinued | - | SMD/SMT | EAR99 | Connector | 68 | - | - | - | 2 | Male | COMPATIBLE WITH PCMCIA/JEIDA | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | - | unknown | 500mA | TWO | UL | - | 100V | COMMERCIAL | - | 2 | 1.27mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 4.193 inch | 0.5A | SQ PIN-SKT | 40mOhm | - | 1000000000Ohm | - | - | RECEPTACLE | 136 | - | - | - | 500VAC V | - | - | 10000 Cycles | - | - | RECTANGULAR | .5838 N | .0973 N | - | WHITE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 61127-5050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | - | Polymer | - | - | - | - | - | 3.3V | Tray | - | 61127 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector | 68 | 85°C | -55°C | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 68 | Straight | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | MALE | - | White | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | 3.00μin 0.076μm | - | 0.425 10.80mm | No | RoHS Compliant | - | Lead Free | ||
![]() 009162006200175 AVX Corporation | 33 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Plastic | - | - | - | - | - | - | Tape & Reel (TR) | - | MOBO® 9162 | - | - | Active | 3 (168 Hours) | Solder | - | Connector | 6 | - | - | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Straight | - | 15.7mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | 16.4mm | - | - | - | - | No | ROHS3 Compliant | - | Contains Lead | ||
![]() 55640-23201 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Panel | Panel Mount | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | 1kV | Tray | 2010 | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 10 (8 + 2) | 70°C | -20°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1mm | - | Straight | - | 88.8mm | - | 1A | - | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Assembly with Cable | 3.7mm | 66mm | - | - | - | 0.146 3.70mm | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() IC1F-68RD-1.27SFA Hirose Electric Co Ltd | 5 | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | Normal, Standard - Top | - | - | - | NOT SPECIFIED | POLYPHENYLENE SULPHIDE | - | - | - | Bulk | - | IC1 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 68 | - | - | - | 2 | - | POLYPHENYLENE SULFIDE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | 0.13 inch | FEMALE | 94V-0 | - | 0.236 inch | 0.5A | RND PIN-SKT | 40mOhm | PCMCIA - Type I, II | - | - | 0.05 inch | SOCKET | - | - | - | - | 500VAC V | - | - | - | - | - | RECTANGULAR | - | - | 0.05 inch | - | Push In, Pull Out | - | - | - | - | - | - | 0.079 inch | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 55244-5021 Molex | 50 | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | Bronze | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | e0 | - | - | - | Solder | EAR99 | Connector | 50 | 90°C | -20°C | - | 2 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | 50 | Right Angle | - | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.025 inch | 1 | - | - | RECTANGULAR | - | 0.23 inch | MALE | 94V-0 | Black | 1.579 inch | 0.5A | SQ PIN-SKT | 40mOhm | - | 1000000000Ohm | - | - | RECEPTACLE | - | 100V | - | - | - | 1 | - | 10000 Cycles | - | - | RECTANGULAR | .5838 N | .0973 N | 0.05 inch | - | - | - | - | 5.85mm | - | 46.7mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead |