- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS-125-01-LM-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | BERYLLIUM COPPER | - | - | - | Tube | 2012 | CFS | e3 | yes | Active | Not Applicable | - | - | Receptacle, Female Sockets | 50 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | CompactFlash® | - | - | - | - | SURFACE MOUNT | 1A | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMF-124-01-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 48 | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 48 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | 1.355 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | - | - | ||
![]() EMF-117-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 34 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 34 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | 1.005 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMF-112-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 24 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 24 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | 0.755 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | - | - | ROHS3 Compliant | - | - | ||
![]() CFT-125-02-S-D-RA-01-SL Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 50 | - | - | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | - | - | ONE | UL | Gold | COMMERCIAL | 1.854 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | - | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | - | RECEPTACLE | - | SOLDER | 2A | - | 3.175 mm | - | RECTANGULAR | - | BLACK | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | 30μin | 0.09 inch | 0.250 6.35mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2010 | N7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.327 8.30mm | - | RoHS Compliant | - | - | ||
![]() FCF-130-03-L-D-01-RA-SL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | - | - | - | Tray | 2012 | Flexcard™ FCF | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 60 | 125°C | -55°C | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Right Angle | 47.08mm | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.375 inch | - | - | - | - | 2A | SQ PIN-SKT | - | - | - | - | RECEPTACLE | - | - | 2A | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | - | Board Guide | - | 56.24mm | - | 10.0μin 0.25μm | 10μin | - | 0.375 9.52mm | No | ROHS3 Compliant | - | - | ||
![]() EMF-121-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 42 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 42 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | - | No | ROHS3 Compliant | - | - | ||
![]() FCF-124-02-F-D-01 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | - | Header, Male Pins | 48 | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 48 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | Push In, Push Out | - | Board Guide | - | - | - | Flash | - | - | 0.250 6.35mm | No | ROHS3 Compliant | - | - | ||
![]() EMF-120-01-F-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 40 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | 1.155 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CFS-125-02-SM-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | BERYLLIUM COPPER | - | - | - | Tube | 2012 | CFS | e3 | yes | Active | Not Applicable | - | - | Receptacle, Female Sockets | 50 | - | - | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | CompactFlash® | - | - | - | - | SURFACE MOUNT | 1A | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FCF-130-03-L-D-01-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | Tray | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | EAR99 | Header, Male Pins | 60 | - | - | 2 | Male | ACCEPTS 0.031" THICK CARD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Right Angle | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.375 inch | - | - | - | - | 2A | SQ PIN-SKT | - | - | - | - | RECEPTACLE | - | SOLDER | 2A | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.375 9.52mm | No | ROHS3 Compliant | - | - | ||
![]() EMF-125-01-SM-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | EAR99 | Connector | 50 | - | - | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Straight | - | - | - | ONE | - | Gold | COMMERCIAL | 1.405 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | SOCKET | - | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SF9W006S4AC100 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Tray | - | SF9 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM, SAM Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | - | - | ||
![]() 92140-000LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | Bronze | - | - | 5V | Tray | 2011 | 92140 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 36mm | - | 500mA | - | - | Gold | - | - | - | 68 | - | - | - | - | - | Black | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | 59.9mm | 3.00μin 0.076μm | - | - | 0.228 5.80mm | No | RoHS Compliant | - | Lead Free | ||
![]() FCF-150-02-S-D-01-SL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Normal, Standard - Top | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | Bulk | - | Flexcard™ FCF | e3 | yes | Active | Not Applicable | - | - | Header, Male Pins | 100 | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Straight | - | - | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 1.75 inch | 2A | SQ PIN-SKT | - | - | - | - | RECEPTACLE | - | SOLDER | 2A | - | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Push Out | - | Board Guide | - | - | - | 30.0μin 0.76μm | 30μin | 0.09 inch | 0.250 6.35mm | No | ROHS3 Compliant | - | - | ||
![]() ST1W008S4FR300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Resin | - | - | - | 10V | Tape & Reel (TR) | 2009 | ST1 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 9 (8 + 1) | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.1mm | - | Right Angle | - | - | 500mA | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | Switch | 1.4mm | - | - | 20.0μin 0.51μm | - | - | 0.055 1.40mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DM3AT-SF-PEJ2M5 Hirose Electric Co Ltd | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Reel | - | DM3 | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | - | - | - | - | - | 0.066 1.68mm | - | RoHS Compliant | - | - | ||
![]() 10010556-007LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | 1kV | Tray | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector | 10 (8 + 2) | 85°C | -40°C | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1mm | - | Straight | 95mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | 1kV | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Assembly with Cable, Switch | 3mm | 72.1mm | - | 30.0μin 0.76μm | - | - | 0.118 3.00mm | No | RoHS Compliant | - | - | ||
![]() 92194-500FALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | PHOSPHOR BRONZE | - | - | 5V | Tray | 2013 | 92194 | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Stacked Connector and Ejector | 136 | - | - | 4 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 136 | Right Angle | 114.42mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | - | - | - | Push In, Push Out | Right, Left | Card Guides | - | 79.85mm | - | 30.0μin 0.76μm | - | - | 0.457 11.60mm | No | RoHS Compliant | - | - |