- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Board Mounting Option | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95562-320CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | Polymer | - | - | - | - | - | 5V | Tray | - | 95562 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68, 68 | - | - | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | - | Straight | - | 104.5mm | - | 500mA | - | - | Palladium-Nickel | - | - | - | - | 136 | - | 91931-31169 | - | MALE | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | 68.1mm | - | 19.7μin 0.50μm | - | - | 0.626 15.90mm | No | RoHS Compliant | - | - | ||
![]() CB1A-10S-1.5H(52) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | Bronze | GLASS FILLED THERMOPLASTIC | - | - | 125V | Tray | - | CB1 | - | yes | Obsolete | 1 (Unlimited) | - | - | Connector | 10 | 85°C | -20°C | 1 | - | - | - | - | - | - | - | - | - | 1.5mm | 10 | - | - | - | unknown | 500mA | ONE | UL | Gold | COMMERCIAL | - | 1 | - | - | RECTANGULAR | - | 0.209 inch | FEMALE | - | Black | - | 0.5A | BELLOWED TYPE | - | Memory Stick™ | 1GOhm | - | - | RECEPTACLE | - | - | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | - | - | - | 0.209 5.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() 61125-005CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | 3.3V | Tray | 2012 | 61125 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | 91931-31169LF | - | MALE | 94V-0 | Black | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | - | 0.228 5.80mm | No | RoHS Compliant | - | Lead Free | ||
![]() 52436-25F Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | - | - | Thermoplastic | - | PHOSPHOR BRONZE | - | - | - | 1kV | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | Through Hole | - | PCB CONNECTOR | - | 70°C | -20°C | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Right Angle | - | 40mm | - | 1A | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 62mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 52436-22F Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | - | Thermoplastic | - | PHOSPHOR BRONZE | - | - | - | 1kV | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | PCB CONNECTOR | - | 70°C | -20°C | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | - | 40mm | - | 1A | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 62mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 61124-840CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | Polymer | - | - | - | - | - | 3.3V | Tray | 2012 | 61124 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Stacked Connector and Ejector | 68, 68 | - | - | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | - | Straight | - | 102.5mm | - | 500mA | - | - | Gold | - | - | - | - | 136 | - | 91931-31169LF | - | MALE | - | Natural | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 30.0μin 0.76μm | - | - | 0.626 15.90mm | No | RoHS Compliant | - | Lead Free | ||
![]() 71249-0000LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | - | Tray | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | - | - | 2 | - | 36 GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | PCMCIA - CardBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.00μin 0.076μm | - | - | 0.228 5.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() DM2B-DSFW-PEJ-D1S(21) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | SMD/SMT | Reverse - Bottom | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | 85°C | -25°C | - | Reel | 2008 | DM2 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 13 (11 + 2) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 11 | - | 1.2954mm | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 0.917 inch | 1 | - | - | RECTANGULAR | - | 0.087 inch | FEMALE | - | - | 0.831 inch | 0.5A | BELLOWED TYPE | 100mOhm | Secure Digital - miniSD™ | 1000000000Ohm | - | 0.051 inch | RECEPTACLE | - | - | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | Push In, Push Out | - | Switch | - | - | - | 3.94μin 0.10μm | - | - | 0.087 2.20mm | - | RoHS Compliant | - | - | ||
![]() 1010082620 Amphenol ICC (Commercial Products) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 92789-055LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | 5V | Tray | 2012 | 92789 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 63mm | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 94898-501HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Polymer | - | - | - | - | - | 3.3V | Tray | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 65°C | -20°C | 2 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 36mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Push In, Pull Out | - | Board Lock | - | 59.85mm | - | 30.0μin 0.76μm | - | - | 0.228 5.80mm | No | RoHS Compliant | - | - | ||
![]() 92140-540LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | Polymer | - | - | - | - | - | 5V | Tray | 2013 | 92140 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | 85°C | -55°C | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 36mm | - | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.00μin 0.076μm | - | - | 0.307 7.80mm | No | RoHS Compliant | - | - | ||
![]() 94721-001CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | 5V | Tray | 2011 | 94721 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Stacked Connector and Ejector | 68, 68 | 85°C | -55°C | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Right Angle | - | 104.7mm | - | 500mA | - | - | Gold | - | - | - | - | 136 | - | - | - | MALE | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left or Right | Board Lock, Card Guide | - | 72mm | - | 3.00μin 0.076μm | - | - | 0.457 11.60mm | - | RoHS Compliant | - | - | ||
![]() EMF-140-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge, Straddle Mount | Board Edge, Straddle Mount | - | - | - | - | BERYLLIUM COPPER | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | - | Tube | 2003 | Flexcard™ EMF | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Connector | 80 | - | - | 2 | Female | FLEXCARD, TIGER EYE CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 80 | Straight | - | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | .834 N | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | - | - | ||
![]() EMF-140-01-S-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | BERYLLIUM COPPER | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | - | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | - | Connector | 80 | - | - | 2 | Female | FLEXCARD, TIGER EYE CONTACT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 80 | Straight | - | - | - | - | ONE | - | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | .834 N | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | 30μin | - | - | No | ROHS3 Compliant | - | - | ||
Tiny WHSL | 10 | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SIM6050 | - | - | Active | Not Applicable | - | - | Connector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 3.00μin 0.076μm | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | - | ||
![]() FCF-130-02-L-D-T-RA-A Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | - | Normal, Standard - Top | - | POSITIONING PIN | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -65°C | - | Bulk | 2015 | Flexcard™ FCF | - | - | Active | Not Applicable | - | EAR99 | Header, Male Pins | 60 | - | - | 2 | - | HI-TEMP | 8536.69.40.40 | - | - | - | - | - | - | - | 60 | - | 1.27mm | - | - | - | ONE | - | Gold | COMMERCIAL | 2.22 inch | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | 0.05 inch | RECEPTACLE | SOLDER | - | - | - | 1 | 1.27 mm | - | - | RECTANGULAR | - | 0.05 inch | BLACK | Push In, Push Out | - | Board Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.250 6.35mm | - | ROHS3 Compliant | - | - | ||
![]() IC14A-PL-SF-EJR(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | BRASS | THERMOPLASTIC | 85°C | -55°C | - | Bulk | 2005 | IC14A | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 2.259 inch | - | - | - | RECTANGULAR | - | 0.303 inch | MALE | 94V-0 | - | 3.169 inch | 0.5A | - | 60mOhm | PCMCIA - CardBus | 1000000000Ohm | - | - | - | - | - | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | Push In, Push Out | Left | - | - | - | - | 3.94μin 0.10μm | - | - | 0.303 7.70mm | - | RoHS Compliant | - | - | ||
![]() IC14-PL-SF-EJR(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | BRASS | THERMOPLASTIC | 85°C | -55°C | - | Bulk | 2005 | IC14A | e4 | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 2.259 inch | - | - | - | RECTANGULAR | - | 0.217 inch | MALE | 94V-0 | - | 3.169 inch | 0.5A | - | 60mOhm | PCMCIA - CardBus, Type I, II, III | 1000000000Ohm | - | - | - | - | - | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | Push In, Push Out | Right | - | - | - | - | 39.4μin 1.00μm | - | - | 0.217 5.50mm | - | RoHS Compliant | - | - | ||
![]() CFF-HC24S-S352-N120T(LF)(SN) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | 2010 | CFF | e3 | yes | Active | - | - | - | Connector | 24 | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | 1.27mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | CFast™ Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |