- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Halogen Free | Current Rating (Max) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM2A-SFW-PEJ-S(03) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | 85°C | -25°C | - | Bulk | 2008 | DM2 | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 13 (11 + 2) | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 11 | - | 1.2954mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 0.913 inch | 1 | - | - | RECTANGULAR | - | 0.087 inch | FEMALE | - | - | 0.819 inch | 0.5A | BELLOWED TYPE | 100mOhm | Secure Digital - miniSD™ | 1000000000Ohm | - | 0.051 inch | RECEPTACLE | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | BLACK | - | - | Push In, Push Out | - | Switch | - | - | - | 3.94μin 0.10μm | - | 0.087 2.20mm | - | - | RoHS Compliant | - | ||
![]() 92194-320CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | - | 5V | Tray | - | 92194 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector and Ejector | 68, 68 | 85°C | -55°C | 4 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 106.42mm | - | 500mA | - | - | Gold | - | - | - | - | 1.27mm | 136 | - | - | - | - | - | Black | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Push In, Push Out | Left | Board Guide, Card Guide | - | 69.5mm | 77mm | 3.00μin 0.076μm | - | 0.535 13.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 10058937-100ABTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | COPPER ALLOY | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Connector | 26 | - | - | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 26 | Right Angle | - | 13.15mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | PCMCIA - ExpressCard™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 38.2mm | 13.2mm | 30.0μin 0.76μm | - | 0.217 5.50mm | No | - | RoHS Compliant | Lead Free | ||
![]() IC7-68PD-1.27DS(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | BRASS | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Tray | - | IC7 | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Connector | 68 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 68 | - | 2.54mm | - | unknown | - | ONE | UL | Gold | - | COMMERCIAL | 2.488 inch | 4 | - | - | STAGGERED | - | 0.161 inch | - | - | - | 3.346 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | 0.05 inch | - | SOLDER | 500VAC V | 1 | 1.905 mm | 10000 Cycles | - | RECTANGULAR | 0.055 inch | BLACK | - | - | Push In, Pull Out | - | - | - | - | - | - | 0.118 inch | 0.213 5.40mm | - | - | RoHS Compliant | - | ||
![]() 10055262-100BBTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Thermoplastic | - | COPPER ALLOY | - | - | - | 3.3V | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector | 26 | 65°C | -20°C | 1 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 26 | Right Angle | - | 15.25mm | - | 750mA | - | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 55mOhm | PCMCIA - ExpressCard™ | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 5.5mm | 38.2mm | 38.2mm | 30.0μin 0.76μm | - | 0.217 5.50mm | No | - | RoHS Compliant | Lead Free | ||
![]() 10067972-050MLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Plastic | - | - | - | - | - | - | Tray | 2008 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | 50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Alignment Strip, Board Lock, Card Guide | - | - | - | 10.0μin 0.25μm | - | 0.275 6.99mm | - | - | RoHS Compliant | - | ||
![]() IC7-68PDR-1.27DS-EJR(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | - | Brass, Bronze | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | - | Tray | - | IC7 | - | - | Last Time Buy | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 2.54mm | 68 | - | - | - | unknown | 500mA | ONE | UL | Gold | - | COMMERCIAL | 2.559 inch | 4 | - | - | STAGGERED | - | 0.189 inch | - | - | - | 3.346 inch | 0.5A | - | 40mOhm | PCMCIA - Type I, II, III | 1000000000Ohm | - | - | - | - | 500VAC V | 1 | 1.905 mm | 10000 Cycles | - | RECTANGULAR | 0.055 inch | BLACK | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | - | 0.118 inch | 0.213 5.40mm | - | - | RoHS Compliant | Lead Free | ||
![]() SF70S006VBAR2000 JAE Electronics | 2006 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | SF70 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 7 (6 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NANO SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Switch | - | - | - | Flash | - | 0.049 1.25mm | - | - | RoHS Compliant | - | ||
![]() 61125-150CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | 3.3V | Tray | 2012 | 61125 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | Female | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | - | - | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | 1.27mm | - | - | 91931-31169LF | - | - | 94V-0 | Black | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | 0.425 10.80mm | No | - | RoHS Compliant | Lead Free | ||
![]() 045036006200862 AVX / Kyocera | In Stock | - | Datasheet | - | Gold | Standard, Surface Mount | - | - | - | - | - | Copper | - | - | - | 5V | Cut Tape | - | - | - | - | - | - | SMD/SMT | - | Connector, Socket | - | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.27mm | - | Horizontal | - | - | - | 500mA | - | - | - | 5V | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | 2.4mm | 26.5mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | Tray | 2009 | CCM01 MK II | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | - | - | - | - | - | 0.224 5.70mm | - | - | ROHS3 Compliant | - | ||
![]() 72305-540LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Polymer | - | Bronze | - | - | - | 3.3V | Tray | 2012 | 72305 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 63mm | - | 30.0μin 0.76μm | - | 0.398 10.10mm | No | - | RoHS Compliant | - | ||
![]() PX20-BB2-E1000 JAE Electronics | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | PX20 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - ExpressCard™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 11.8μin 0.30μm | - | - | - | - | RoHS Compliant | - | ||
![]() 74031-118CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | - | - | - | - | - | 5V | Tray | 2011 | 74031 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Straight | - | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | 91931-31169LF | - | MALE | 94V-0 | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | - | 3.94μin 0.10μm | - | 0.937 23.80mm | - | - | RoHS Compliant | Lead Free | ||
![]() 95620-520CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | Polymer | - | Bronze | - | - | - | - | Tray | 2012 | 95620 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 68 | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | - | 98.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | Push In, Push Out | Right | - | - | 68.02mm | - | 30.0μin 0.76μm | - | 0.307 7.80mm | No | - | RoHS Compliant | - | ||
![]() 47150-0004 Molex | In Stock | - | Datasheet | - | - | Snap in | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 3.3V | - | 2005 | - | - | yes | Discontinued | - | - | - | PCB CONNECTOR | 26 | 55°C | 0°C | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1mm | - | Right Angle | - | - | - | 750mA | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JC26E-BBE JAE Electronics | 157 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | Tray | 2003 | JC26E | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 1.27mm | - | - | - | - | - | - | White | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | 3.94μin 0.10μm | - | 0.138 3.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() 5953501-1 TE Connectivity | In Stock | - | Datasheet | 19 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Discontinued | - | - | - | Connector | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 305025000322000 AVX Corporation | In Stock | - | Datasheet | - | - | - | Snap-In | - | - | - | - | - | - | - | - | - | Tray | 2001 | 5025, Kyocera | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 71299-120CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | - | Bronze | - | - | - | 3.3V | Tray | 2012 | 71299 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 65mm | - | 3.00μin 0.076μm | - | 0.315 8.00mm | No | - | RoHS Compliant | Lead Free |