- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Number of Conductors | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Current Rating | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Current Rating (Max) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71240-820CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | Polymer | Bronze | 3.3V | Tray | 2012 | 71240 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68, 68 | - | - | 4 | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | 103.5mm | 500mA | - | Gold | - | - | 136 | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.02mm | 30.0μin 0.76μm | 0.315 8.00mm | No | - | RoHS Compliant | - | - | ||
![]() 71240-720CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Reverse - Bottom | Polymer | Bronze | 3.3V | Tray | 2012 | 71240 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68, 68 | - | - | 4 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 103.5mm | 500mA | - | Gold | - | - | 136 | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Right | Card Guides | - | 68.02mm | 30.0μin 0.76μm | 0.315 8.00mm | No | - | RoHS Compliant | - | - | ||
![]() 92140-020HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | 5V | Tray | - | 92140 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 36mm | 500mA | - | Gold | - | - | 68 | - | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | 5V | - | - | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 59.85mm | 3.00μin 0.076μm | 0.425 10.80mm | No | - | RoHS Compliant | - | - | ||
![]() 95562-350CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | Polymer | - | 5V | Tray | 2012 | 95562 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Stacked Connector and Ejector | 68, 68 | 65°C | -20°C | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | - | Straight | - | 102.05mm | 500mA | - | Gold | - | - | 136 | - | 91931-31169 | MALE | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 3.00μin 0.076μm | 0.654 16.60mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 25 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Bulk | 2016 | CCM04 | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2 Power) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | 0.035 0.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() IC9-68RD-0.635SFA(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Tray | - | IC9 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | 3.94μin 0.10μm | - | - | - | RoHS Compliant | - | - | ||
![]() 72206-100CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | 3.3V | Tray | 2012 | 72206 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | - | - | 2 | Receptacle | 16 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 84 | Right Angle | - | 100.3mm | 500mA | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | PCMCIA - CardBus | 1GOhm | 1.27 mm | - | - | - | - | 3.3V | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.02mm | 3.00μin 0.076μm | 0.228 5.80mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71271-050CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | 5V | Tray | 2005 | 71271 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | 98.5mm | 500mA | - | Gold | - | - | - | - | - | MALE | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | 71.2mm | 3.00μin 0.076μm | 0.425 10.80mm | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Cut Tape (CT) | 2000 | CCM04 MK II | - | - | Discontinued | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | 0.083 2.10mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | Tray | 2008 | CCM01 MK II | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | - | - | - | 0.268 6.80mm | - | - | - | - | - | ||
![]() 315027068130871 AVX / Kyocera | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | 5V | Bulk | - | - | - | - | - | - | Through Hole | EAR99 | Connector | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | - | - | - | ONE | - | COMMERCIAL | 1 | 68 | RECTANGULAR | - | MALE | - | - | 0.815 inch | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 500VAC V | 10000 Cycles | - | RECTANGULAR | 0.05 inch | 500mA | - | - | - | - | 20.7mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() IC1G-68PD-1.27DS-EJ-E(72) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Copper | - | Tray | - | IC1 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | PCMCIA - Type I, II | - | - | - | 500mA | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | 0.256 6.50mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55640-20211LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Panel | Panel Mount | - | Normal, Standard - Top | Thermoplastic | NOT SPECIFIED | 1kV | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | Solder | - | Connector and Ejector | 10 (8 + 2) | 70°C | -20°C | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | Straight | - | 88.8mm | 1A | - | Gold | - | - | 8 | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Assembly with Cable | 3.7mm | 66mm | - | 0.146 3.70mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 84655-022LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Polymer | Bronze | 5V | Tray | - | 84655 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Stacked Connector | 68, 68 | - | - | 4 | - | OTHER STACKING CONNECTOR: 68 CONTACTS; 2 ROWS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Straight | - | 91.5mm | 500mA | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 63mm | 30.0μin 0.76μm | 0.543 13.80mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055036006202862 AVX / Kyocera | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-00265-64 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 50 | - | - | - | - | - | - | - | CompactFlash® | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | 3.94μin 0.10μm | 0.240 6.10mm | - | - | RoHS Compliant | - | - | ||
![]() 88640-051LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | Polymer | - | 5V | Tray | - | 88640 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 65°C | -20°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1mm | - | 500mA | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | 5V | - | - | - | Push In, Pull Out | - | - | - | 63mm | 30.0μin 0.76μm | 0.425 10.80mm | - | - | RoHS Compliant | - | - | ||
![]() 92193-600CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | Polymer | Bronze | 5V | Tray | 2011 | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | 98.5mm | 500mA | - | Gold | - | - | - | - | NO | MALE | 94V-0 | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | 5V | - | - | - | Push In, Push Out | Left | Card Guides | - | 69.85mm | 3.00μin 0.076μm | 0.228 5.80mm | - | - | RoHS Compliant | - | - | ||
![]() 94898-010LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | - | 3.3V | Tray | 2012 | 94898 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector | 68 | 65°C | -20°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 36mm | 500mA | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | 3.3V | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | 3.00μin 0.076μm | 0.386 9.80mm | No | - | RoHS Compliant | - | - |