- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Card Type | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Max Voltage Rating (DC) | Sensing Distance | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 305610000005000 AVX Corporation | In Stock | - | Datasheet | - | - | - | Snap-In | - | - | - | - | - | - | - | Tray | 2001 | 5610, Kyocera | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | Push In, Push Out | Left | Foldable Ejector | - | - | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Tape & Reel (TR) | 2007 | CCM04 MK III | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7434L0422F01LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | 1kV | Tray | 2014 | L04 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector | 8 | 70°C | -20°C | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 40mm | 1A | Gold | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | 1kV | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 9mm | 62mm | - | - | 0.354 9.00mm | No | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Bulk | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() 101-00042-64 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | Tray | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 10 | - | - | - | - | - | Memory Stick™ | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | 3.94μin 0.10μm | 0.161 4.10mm | - | RoHS Compliant | - | - | ||
![]() 92140-502LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | Polymer | - | Bronze | 5V | Tray | - | 92140 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 36mm | 500mA | Gold | - | 1.27mm | - | - | - | 94V-0 | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | 5V | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 30.0μin 0.76μm | 0.200 5.08mm | No | RoHS Compliant | - | - | ||
![]() 92789-001HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Normal, Standard - Top | - | Polymer | - | Bronze | 5V | Tray | 2012 | 92789 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 85.5mm | 500mA | Gold-Palladium | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | 5V | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 63mm | - | 19.7μin 0.50μm | 0.228 5.80mm | No | RoHS Compliant | - | - | ||
![]() JC26A-BN16E JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26A | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 3.94μin 0.10μm | 0.201 5.10mm | - | RoHS Compliant | - | - | ||
![]() 98545-100CAH Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 68 | - | - | 2 | - | 16 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | 100.3mm | - | Gold | - | - | - | - | MALE | 94V-0 | - | - | PCMCIA - CardBus | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Lock, Card Guide | - | 65mm | - | 3.94μin 0.10μm | 0.228 5.80mm | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | 1 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | Gold | - | 1.27mm | - | - | - | - | - | 3m | CompactFlash® - Type I, II | - | - | - | - | 3m | - | 3 m | Push In, Pull Out | - | Board Guide, Card Guide | - | 3m | - | 30.0μin 0.76μm | 0.327 8.30mm | - | Non-RoHS Compliant | - | - | ||
![]() 61126-000CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | NOT SPECIFIED | 3.3V | Tray | - | 61126 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | Male | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 98.5mm | 500mA | Gold | - | - | - | - | - | - | Black | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | 3.3V | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | 0.228 5.80mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2007 | 7E50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 15.0μin 0.38μm | 0.341 8.65mm | - | Non-RoHS Compliant | - | - | ||
![]() 7434L0423F01 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | 1kV | Tray | 2010 | L04 | e0 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 10 (8 + 2) | - | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 40mm | 1A | Gold | - | - | 8 | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | 9mm | 62mm | - | - | 0.354 9.00mm | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Bulk | 2007 | MCH | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | 1 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | Gold | - | 1.27mm | 68 | - | - | - | - | - | PCMCIA - Type I | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | Flash | 0.354 9.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 71299-520CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polymer | - | Bronze | 3.3V | Tray | 2012 | 71299 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 98.5mm | 500mA | Gold | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | 65mm | - | 30.0μin 0.76μm | 0.283 7.20mm | No | RoHS Compliant | - | - | ||
![]() 61126-100CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | NOT SPECIFIED | NOT SPECIFIED | 3.3V | Tray | - | 61126 | - | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 98.5mm | 500mA | - | - | - | - | - | MALE | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | 3.3V | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | - | - | 0.228 5.80mm | - | RoHS Compliant | - | - | ||
![]() 87536-004LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | 5V | Tray | - | - | - | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | 2 | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 32.58mm | 500mA | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | 5V | - | Push In, Pull Out | - | - | - | 74.82mm | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 87536-001LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | 5V | Tray | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 32.58mm | 500mA | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | 5V | - | Push In, Pull Out | - | - | - | 74.82mm | - | 30.0μin 0.76μm | - | - | RoHS Compliant | - | - | ||
![]() 92192-00CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | - | 68 | Polyphthalamide | GOLD (20) OVER NICKEL | Bronze | - | Tray | 2015 | 92192 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Ejector | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Straight | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 95079-02CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | Tray | 2014 | 95079 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | Straight | 89.9mm | - | - | UL | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | CONNECTOR ACCESSORY | - | - | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | - | - | - | No | RoHS Compliant | - | Lead Free |