- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Housing Color | Rated Current (Signal) | Contact Style | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Termination Type | Max Current Rating | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 94898-000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | - | 3.3V | Tray | - | 94898 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | 65°C | -20°C | - | 2 | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 36mm | 500mA | - | - | Gold | - | - | - | - | 68 | - | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | 3.3V | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.00μin 0.076μm | - | - | 0.228 5.80mm | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Stainless Steel | - | - | - | - | - | Cut Tape (CT) | 2009 | 7E50 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 50 | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.248 6.30mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() AXA2R73061T Panasonic Electric Works | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Tray | 2008 | AXA2R | - | - | Obsolete | 2 (1 Year) | Solder | - | Connector and Ejector | 12 (9 + 3) | 90°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | Flash | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | 1 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.341 8.65mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2007 | MCH | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | - | - | - | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | Gold | - | - | - | 1.27mm | 68 | - | - | - | - | - | - | - | PCMCIA - Type I | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Board Lock, Card Guide | - | - | - | Flash | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2007 | MCH | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | - | 2 | Male | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | Gold | - | - | - | 1.27mm | 68 | - | - | - | - | - | - | - | PCMCIA - Type I | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | Flash | - | - | 0.472 12.00mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 61127-0550LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | - | - | 3.3V | Tray | 2005 | 61127 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 85°C | -55°C | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | 500mA | - | - | Gold | - | - | - | 1.27mm | - | - | - | - | - | Black | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | 3.00μin 0.076μm | - | - | 0.425 10.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 61127-0022LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | - | - | 3.3V | Tray | 2005 | 61127 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector | 68 | 85°C | -55°C | - | 2 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | MALE | Black | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | 3.00μin 0.076μm | - | - | 0.315 8.00mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1010170469#2A Amphenol ICC (Commercial Products) | 669600 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Connector | 19 | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | microSD™, UFS | - | - | SOCKET | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 30.0μin 0.76μm | - | - | 0.061 1.55mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() CCM03-3004 C&K | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | CCM03 MK II | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | SIM, SAM Card | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | Board Guide | 2.7mm | 29.6mm | 17.2mm | - | - | - | 0.106 2.70mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CFT-125-02-L-D-RA-02-SL Samtec Inc. | 33 |
| - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -65°C | - | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | - | - | Connector | 50 | - | - | - | 2 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | 1.854 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | - | - | 2A | SQ PIN-SKT | CompactFlash® | - | - | RECEPTACLE | - | SOLDER | 2A | 3.175 mm | - | RECTANGULAR | BLACK | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() JC26E-DSLE JAE Electronics | 46 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | PBT | - | - | - | - | Tray | 2003 | JC26E | - | - | Active | 1 (Unlimited) | - | - | Ejector | - | 60°C | -20°C | Black | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | 500mA | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | CompactFlash® - Type I, II | 1GOhm | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | Card Guides | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SF11V006S4CR1000 JAE Electronics | 20000 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SF11 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 7 (6 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mini SIM | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | - | - | 19.7μin 0.50μm | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | - | ||
![]() 0470192002 Molex | In Stock | - | Datasheet | 29 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | - | - | - | Tape & Reel (TR) | - | 47019 | e4 | yes | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | SOCKET | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 31.5μin 0.80μm | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0550210001 Molex | In Stock | - | Datasheet | - | - | - | Snap-In | - | - | - | - | - | - | - | - | Tray | - | 55021 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0538565070 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tray | - | 53856 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | - | - | - | 0.261 6.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0475480001 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | 47548 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 15.0μin 0.38μm | - | - | 0.075 1.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0473091525 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | - | - | - | Tape & Reel (TR) | - | 47309 | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 9 (8 + 1) | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | 30.0μin 0.76μm | - | - | 0.207 5.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0473095251 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | - | - | - | Cut Tape (CT) | - | 47309 | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Connector | 9 (8 + 1) | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | SOCKET | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | 30.0μin 0.76μm | - | - | 0.207 5.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0671550004 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | Tape & Reel (TR) | - | 67155 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 50 | 90°C | -20°C | - | 2 | - | - | - | - | - | - | - | - | - | - | Right Angle | 36.5mm | 500mA | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | - | - | CompactFlash® - Type II | - | - | - | 50 | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 47.23mm | - | - | - | - | 0.169 4.30mm | No | - | ROHS3 Compliant | - | - |