- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61125-620CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polymer | Bronze | 3.3V | Tray | - | 61125 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | - | 98.5mm | 500mA | - | - | Gold | - | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 3.3V | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | - | 30.0μin 0.76μm | - | - | No | RoHS Compliant | - | - | ||
![]() 61127-0543LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | 3.3V | Tray | - | 61127 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1mm | 68 | Straight | - | 500mA | - | - | Gold-Palladium | - | - | - | - | - | MALE | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | Push In, Pull Out | - | Card Guides | - | - | - | - | - | 0.398 10.10mm | No | RoHS Compliant | - | - | ||
![]() 61125-220CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | - | Polymer | Bronze | 3.3V | Tray | 2005 | 61125 | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 98.5mm | 500mA | - | - | Gold | - | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 3.3V | - | Push In, Push Out | Right | Card Guides | - | 68.1mm | - | 3.94μin 0.10μm | - | 0.315 8.00mm | No | RoHS Compliant | - | - | ||
![]() 95635-250CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | - | Bulk | - | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 68, 68 | - | - | 4 | Male | OTHER STACKING CONNECTOR: 68 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | 106.12mm | - | - | - | Gold-Palladium | - | - | - | 136 | - | - | - | - | - | - | - | - | 5V | - | Push In, Push Out | Right | - | - | 71.42mm | - | - | - | 0.654 16.60mm | No | RoHS Compliant | - | - | ||
![]() 92789-500HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | Bronze | 5V | Tray | 2012 | 92789 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 85.5mm | 500mA | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 63mm | - | 30.0μin 0.76μm | - | 0.228 5.80mm | No | RoHS Compliant | - | - | ||
![]() 92140-000HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | 5V | Tray | 2013 | 92140 | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 36mm | 500mA | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | PCMCIA | 1GOhm | 1.27 mm | 5V | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 59.85mm | - | 3.00μin 0.076μm | - | 0.228 5.80mm | No | RoHS Compliant | - | - | ||
![]() 92193-500CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | Bronze | 5V | Tray | 2011 | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | 98.5mm | 500mA | - | - | Gold | - | - | - | - | NO | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Push Out | Right | Card Guides | - | 69.85mm | - | 3.00μin 0.076μm | - | 0.228 5.80mm | - | RoHS Compliant | - | - | ||
![]() 92193-050CAHLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | 5V | Tray | 2011 | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 98.5mm | 500mA | ONE | UL | Gold | COMMERCIAL | 2 | - | - | NO | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | RECTANGULAR | Push In, Push Out | Right | Board Lock, Card Guide | - | 69.85mm | - | 3.00μin 0.076μm | 30μin | 0.425 10.80mm | No | RoHS Compliant | - | - | ||
![]() 92193-520CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | Bronze | 5V | Tray | - | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | 98.5mm | 500mA | - | - | Gold | - | - | - | - | NO | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Push Out | Right | Card Guides | - | 69.85mm | - | 3.00μin 0.076μm | - | 0.307 7.80mm | - | RoHS Compliant | - | - | ||
![]() 92194-700CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | PHOSPHOR BRONZE | 5V | Tray | 2011 | 92194 | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Stacked Connector and Ejector | 68, 68 | - | - | 4 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | 106.42mm | 500mA | - | - | Gold | - | - | - | 136 | - | MALE | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Push Out | Right | Board Guide, Card Guide | - | 69.5mm | - | 3.00μin 0.076μm | - | 0.457 11.60mm | No | RoHS Compliant | - | - | ||
![]() PX20-FSLP-C2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tray | 2006 | PX20 | - | - | Obsolete | 1 (Unlimited) | - | - | Stacked Connector and Ejector | 68, 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | PCMCIA - ExpressCard™ - Type I, II | - | - | - | - | Push In, Push Out | Left | - | - | - | - | 11.8μin 0.30μm | - | 0.469 11.90mm | - | RoHS Compliant | - | - | ||
![]() 92193-000CAHLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | 5V | Tray | 2011 | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 98.5mm | 500mA | - | - | Gold | - | - | - | - | NO | MALE | 94V-0 | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Push Out | Right | Board Lock, Card Guide | - | 69.85mm | - | 3.00μin 0.076μm | - | 0.228 5.80mm | - | RoHS Compliant | - | - | ||
![]() ST10S008V4BR1800 JAE Electronics | 1800 | - | Datasheet | 12 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Resin | - | 10V | Tape & Reel (TR) | 2012 | ST10 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 10 (8 + 2) | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | 1Ohm | - | - | - | Push In, Push Out | - | Switch | 1.25mm | - | - | 19.7μin 0.50μm | - | 0.049 1.25mm | - | RoHS Compliant | - | - | ||
![]() ST2S008V1AR1500 JAE Electronics | 20000 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | Resin | - | Copper | 10V | Tape & Reel (TR) | 2006 | ST2 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | 1 | Female | - | - | - | - | - | - | - | - | 1.1mm | - | Right Angle | - | 500mA | - | - | Gold | - | - | 1.1mm | 8 | - | - | - | - | 100mOhm | Secure Digital - microSD™ | 1GOhm | - | - | - | Push In, Push Out | - | Switch | - | - | 14.5mm | - | - | 0.069 1.75mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 61125-120CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | - | Polymer | Bronze | 3.3V | Tray | 2012 | 61125 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | - | - | 2 | - | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 98.5mm | 500mA | - | - | Gold | - | - | - | - | 91931-31169LF | MALE | 94V-0 | Black | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 3.3V | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | 0.315 8.00mm | No | RoHS Compliant | - | Lead Free | ||
![]() 61126-650CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | NOT SPECIFIED | 3.3V | Tray | - | 61126 | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | 98.5mm | 500mA | - | - | Gold | - | - | - | - | - | MALE | - | Natural | - | PCMCIA | 1GOhm | 1.27 mm | 3.3V | - | Push In, Push Out | Left | Card Guides | - | 68.1mm | 59.9mm | 3.00μin 0.076μm | - | 0.425 10.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 84648-050HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | 3.3V | Tray | - | 84648 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 85.5mm | 500mA | - | - | Gold, GXT™ | - | - | 1.27mm | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | Push In, Push Out | - | Board Lock, Card Guide | - | 63mm | - | - | - | 0.425 10.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 71299-100CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | 3.3V | Tray | - | 71299 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | 98.5mm | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | Push In, Push Out | Left | Card Guides | - | 65mm | - | 3.00μin 0.076μm | - | 0.228 5.80mm | No | RoHS Compliant | - | Lead Free | ||
![]() PX10-BSB16-R800 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2004 | PX10 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | 750mA | - | - | Gold | - | - | - | 2 | - | - | - | - | - | PCMCIA - ExpressCard™ | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | 3.94μin 0.10μm | - | 0.220 5.59mm | - | RoHS Compliant | - | Lead Free | ||
![]() 92193-120CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | 5V | Tray | 2011 | 92193 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 98.5mm | 500mA | - | - | Gold | - | - | - | - | NO | MALE | 94V-0 | Black | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | 5V | - | Push In, Push Out | Left | Card Guides | - | 69.85mm | 59.9mm | 3.00μin 0.076μm | - | 0.307 7.80mm | - | RoHS Compliant | - | Lead Free |