- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Card Type | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Max Voltage Rating (DC) | Insertion, Removal Method | Ejector Side | Features | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71299-040CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | 3.3V | Tray | - | 71299 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector and Ejector | 68 | 65°C | -20°C | 2 | Female | - | - | - | - | - | - | - | 800μm | - | Straight | - | 98.5mm | - | 500mA | Gold | - | 800μm | 68 | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | 500mA | - | Push In, Push Out | Right | Card Guides | 65mm | 3.00μin 0.076μm | 0.398 10.10mm | No | RoHS Compliant | - | Lead Free | ||
![]() 74362-102CAHLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | 3.3V | Tray | 2005 | 74362 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | - | - | 500mA | Gold, GXT™ | - | - | - | - | MALE | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | 3.3V | Push In, Push Out | Left | Card Guides | - | - | 0.228 5.80mm | - | RoHS Compliant | - | Lead Free | ||
![]() 705610100000000 AVX / Kyocera | In Stock | - | - | - | - | Snap in | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 296405124011896 AVX / Kyocera | 25 |
| - | - | Gold | Surface Mount | - | - | - | - | - | - | Box | - | - | - | - | - | - | Solder | - | Connector | 124 | - | - | 2 | - | - | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | 124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Bulk | 2005 | 7E50 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | Flash | 0.157 4.00mm | - | RoHS Compliant | - | - | ||
![]() 10017963-E050TLF Amphenol ICC (FCI) | 58800 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | - | - | 2 | - | - | - | - | - | - | - | - | 630μm | - | Right Angle | - | 26.5mm | - | 1A | Gold | 500V | - | 50 | - | - | - | CompactFlash® - Type I | 1GOhm | 630 μm | 500V | - | - | - | Push In, Pull Out | - | Board Guide | 47.64mm | 30.0μin 0.76μm | 0.264 6.70mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 045036006211862 AVX / Kyocera | 944 |
| - | - | Gold | Standard, Surface Mount | - | - | - | - | - | 5V | Digi-Reel® | - | - | - | - | - | - | SMD/SMT | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 500mA | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 24431 | - | - | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Tape & Reel (TR) | 2016 | CCM04 MK III | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() IC11S-PL-SF-EJL(75) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | COPPER ALLOY | - | Tray | 2003 | IC11S | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 68 | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 0.635mm | - | unknown | - | Gold | - | - | - | - | MALE | - | PCMCIA - CardBus | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | 0.220 5.59mm | - | RoHS Compliant | - | - | ||
![]() MI21A-50PD-SF(91) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Tray | 2009 | MI21 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | 3.94μin 0.10μm | 0.341 8.65mm | - | RoHS Compliant | - | - | ||
![]() SF2W006S9AE1000E JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Tape & Reel (TR) | 2005 | SF2 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | Push In, Pull Out | - | - | - | 1.18μin 0.030μm | 0.126 3.20mm | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Bulk | - | CCM04 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CCM02 MK II | - | - | Obsolete | Not Applicable | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | - | - | - | - | - | - | - | ||
![]() DM3C-SF(16) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | Reel | - | DM3 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | Hinged Lid | - | Switch | - | - | 0.072 1.83mm | - | RoHS Compliant | - | - | ||
![]() MI20A-50PD-SF-EJRA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | Tray | 2009 | MI20 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide | - | 3.94μin 0.10μm | 0.274 6.95mm | - | RoHS Compliant | - | - | ||
![]() 84655-050LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Card Edge Header | - | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 68, 68 | - | - | 2 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - Type I, II, III | - | - | - | SURFACE MOUNT | - | - | Push In, Pull Out | - | Card Guides | - | 30.0μin 0.76μm | 0.425 10.80mm | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CCM02 MK II | - | - | Obsolete | Not Applicable | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CCM02 MK II | - | - | Obsolete | Not Applicable | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | - | - | - | - | - | - | - | ||
![]() 71299-125CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | Bronze | 3.3V | Tray | - | 71299 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | 2 | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | 98.5mm | - | 500mA | Gold | - | - | 68 | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | Push In, Push Out | Left | Card Guides | 65mm | 3.00μin 0.076μm | 0.228 5.80mm | No | RoHS Compliant | - | Lead Free | ||
![]() 944154-001 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |