- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Board Mounting Option | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCM03-3518 C&K | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | 6 | - | - | - | - | - | Tape & Reel (TR) | 2000 | CCM03 MK II | - | - | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 8 (6 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 6 | - | - | - | - | - | - | - | - | - | SIM, SAM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | Switch | 2.2mm | 29.6mm | 17mm | - | - | - | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 10058523-00ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | M2 THREADED HOLES | COPPER ALLOY | - | 85°C | -55°C | Bulk | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 26 | 1 | - | - | - | - | - | - | - | - | - | - | 26 | - | - | compliant | ONE | UL | - | COMMERCIAL | 1.74 inch | - | - | - | - | 0.232 inch | FEMALE | - | 2.531 inch | 0.5A | - | 40mOhm | PCMCIA - ExpressCard™ | 1000000000Ohm | - | - | - | - | 1 | - | 5000 Cycles | RECTANGULAR | 39.1424 N | 3.6974 N | - | - | Push In, Push Out | - | - | - | - | - | - | - | 0.244 6.20mm | - | - | - | ||
![]() EMF-130-01-SM-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | EAR99 | Connector | 60 | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Straight | - | - | ONE | - | Gold | COMMERCIAL | 1.655 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCF-120-02-S-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | - | -65°C | Bulk | 2012 | Flexcard™ FCF | e3 | yes | Active | Not Applicable | EAR99 | Header, Male Pins | 40 | 2 | Male | ACCEPTS 0.031" THICK CARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 40 | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | 1.714 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 2A | SQ PIN-SKT | - | - | - | RECEPTACLE | SOLDER | 2A | - | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Push Out | Board Guide | - | - | - | 30.0μin 0.76μm | 30μin | 0.09 inch | 0.250 6.35mm | No | ROHS3 Compliant | - | ||
![]() EMF-123-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | - | Connector | 46 | 2 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 46 | Straight | - | - | ONE | - | Gold | COMMERCIAL | 1.305 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | No | ROHS3 Compliant | - | ||
![]() EMF-106-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | 2012 | Flexcard™ EMF | e3 | yes | Active | Not Applicable | EAR99 | Connector | 12 | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 12 | Straight | - | - | ONE | - | Gold | COMMERCIAL | 0.455 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | - | CCM02 MK II | - | - | Obsolete | 1 (Unlimited) | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Board Lock, Switch | - | - | - | - | - | - | 0.246 6.25mm | - | - | - | ||
![]() CFT-125-01-L-D-RA-02-SL Samtec Inc. | 22 |
| - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | - | -65°C | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | EAR99 | Connector | 50 | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | - | ONE | UL | Gold | COMMERCIAL | 1.854 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 2A | SQ PIN-SKT | - | CompactFlash® | - | RECEPTACLE | SOLDER | 2A | - | - | 3.175 mm | - | RECTANGULAR | - | - | - | BLACK | Push In, Pull Out | Board Guide, Card Guide | - | - | - | 10.0μin 0.25μm | 10μin | 0.09 inch | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 10125901-115LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2013 | - | - | - | Active | 1 (Unlimited) | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Board Lock | - | - | - | 30.0μin 0.76μm | - | - | 0.240 6.10mm | - | RoHS Compliant | - | ||
![]() EMF-111-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | Edge | Board Edge, Straddle Mount | - | - | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | Tube | - | Flexcard™ EMF | e3 | yes | Active | Not Applicable | EAR99 | Connector | 22 | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 22 | Straight | - | - | ONE | - | Gold | COMMERCIAL | 0.705 inch | 2 | - | RECTANGULAR | - | - | - | 94V-0 | 0.18 inch | - | SQ PIN-SKT | 10mOhm | - | - | SOCKET | SURFACE MOUNT | 1A | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | - | ROHS3 Compliant | - | ||
![]() FCF-114-02-L-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | Bulk | - | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | Header, Male Pins | 28 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 28 | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | - | ||
![]() CFS-120-01-L-D Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | Bulk | - | CFS | - | - | Active | Not Applicable | - | Receptacle, Female Sockets | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 10125901-015LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2013 | - | - | - | Active | 1 (Unlimited) | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | 30.0μin 0.76μm | - | - | 0.240 6.10mm | - | RoHS Compliant | - | ||
![]() FCF-120-02-L-D-01-RA-LS Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 40 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | Gold | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | - | ||
![]() FCF-119-03-L-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | e4 | - | Active | Not Applicable | - | Header, Male Pins | 38 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 38 | Right Angle | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.375 9.52mm | No | ROHS3 Compliant | - | ||
![]() FCF-115-02-S-D-01 Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Normal, Standard - Top | - | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 30 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Straight | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | 2A | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.250 6.35mm | No | ROHS3 Compliant | - | ||
![]() FCF-122-03-L-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2012 | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 44 | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | - | - | Gold | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.375 9.52mm | No | ROHS3 Compliant | - | ||
![]() CFT-125-01-LM-D-RA-02-SL Samtec Inc. | 29 |
| - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | - | - | PHOSPHOR BRONZE | - | - | - | Tube | 2012 | CFT | e3 | yes | Active | Not Applicable | - | Connector | 50 | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | Right Angle | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | CompactFlash® | - | - | SOLDER | 2A | - | - | - | - | - | - | - | - | - | Push In, Pull Out | Board Guide, Card Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() FCF-125-03-F-D-01-RA Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | - | Flexcardâ„¢ FCF | e4 | - | Active | Not Applicable | - | Header, Male Pins | 50 | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 1.27mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | Flash | - | - | 0.375 9.52mm | - | ROHS3 Compliant | - | ||
![]() FCF-115-03-L-D-01-RA-SL Samtec Inc. | In Stock | - | - | 3 Weeks | - | - | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | - | - | - | Bulk | - | Flexcard™ FCF | - | - | Active | Not Applicable | - | Header, Male Pins | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Board Guide | - | - | - | 10.0μin 0.25μm | - | - | 0.375 9.52mm | - | ROHS3 Compliant | - |