- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Current Rating | Contact Finish | Mating Information | Contact Gender | UL Flammability Code | Card Type | Insulation Resistance | Row Spacing | Termination Type | Insertion, Removal Method | Ejector Side | Features | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71249-0543MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Card Edge Header | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold-Palladium | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | - | ||
![]() 56450-0056LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71246-5050MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71249-0550LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Card Edge Header | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | e3 | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | Gold-Palladium | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - CardBus, Type I, II, III | - | - | SURFACE MOUNT | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | - | ||
![]() 57968-056LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 84655-022L Amphenol ICC (FCI) | In Stock | - | - | - | - | Card Edge Header | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 68, 68 | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | Gold | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - Type I, II, III | - | - | SURFACE MOUNT | Push In, Pull Out | - | Card Guides | - | 30.0μin 0.76μm | 0.543 13.80mm | - | Non-RoHS Compliant | - | ||
![]() 71246-0050LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74423-025LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 68 | 4 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 136 | - | 1mm | - | - | - | - | MALE | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71249-5543MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Card Edge Header | Reverse - Bottom | - | - | - | Bulk | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold-Palladium | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | - | ||
![]() 94337-003LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole, Right Angle | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | e3 | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | Gold | - | MALE | 94V-0 | PCMCIA | - | - | SOLDER | Push In, Pull Out | - | Card Guides | - | 3.94μin 0.10μm | 0.650 16.51mm | - | Non-RoHS Compliant | - | ||
![]() 10075127-0100MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10014744-003T Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold or Gold, GXT™ | - | - | - | PCMCIA | - | - | - | Push In, Pull Out | - | - | - | 15.0μin 0.38μm | 0.132 3.35mm | - | Non-RoHS Compliant | - | ||
![]() 10003528-0050MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71249-5522MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Card Edge Header | Reverse - Bottom | - | - | - | Bulk | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold-Palladium | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | - | ||
![]() 305025000624000 Kyocera International Inc. Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 296404144100856 Kyocera International Inc. Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 315027068215856 Kyocera International Inc. Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 71299-555CALF Amphenol ICC (FCI) | In Stock | - | - | 111 Weeks | Surface Mount | Surface Mount, Right Angle | Reverse - Bottom | Polymer | Bronze | 3.3V | Tray | 2012 | 71299 | e0 | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 100 | Straight | - | 98.5mm | 500mA | Gold | - | MALE | 94V-0 | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | Push In, Push Out | Right | Card Guides | 65mm | 3.00μin 0.076μm | 0.228 5.80mm | - | RoHS Compliant | Lead Free | ||
![]() 92192-14CA Amphenol ICC (FCI) | In Stock | - | - | - | Snap in | Snap-In | - | - | - | - | Tray | 2015 | 92192 | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | Push In, Push Out | Left | Card Guides | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 95548-0500LF Amphenol ICC (FCI) | In Stock | - | - | - | Edge | Card Edge Header | Normal, Standard - Top | Polymer | Bronze | 5V | Tray | 2012 | 95548 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | 500mA | Gold | - | MALE | - | PCMCIA | 1GOhm | 1.27 mm | - | Push In, Pull Out | - | Card Guides | 59.85mm | 3.00μin 0.076μm | 0.228 5.80mm | No | RoHS Compliant | - |