- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92789-550LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Reverse - Bottom | - | Polymer | - | Bronze | - | 5V | Tray | - | 92789 | e3 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | - | 85.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | - | Push In, Push Out | - | Card Guides | - | 63mm | - | 19.7μin 0.50μm | 0.425 10.80mm | - | RoHS Compliant | - | ||
![]() 95620-002CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | 5V | Tray | 2012 | 95620 | e0 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68 | - | - | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 98.5mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | - | Push In, Push Out | Right | Card Guides | - | 68.02mm | - | 3.94μin 0.10μm | 0.228 5.80mm | No | RoHS Compliant | - | ||
![]() 95548-0050LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Edge | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | 5V | Tray | 2012 | 95548 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector | 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | 68 | - | - | - | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.00μin 0.076μm | 0.425 10.80mm | No | RoHS Compliant | - | ||
![]() DM3AT-SF-PEJ2 Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | DM3 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | - | 0.066 1.68mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | CCM04 MK III | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | - | - | - | - | - | ||
![]() ST1W008S4KR300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | ST1 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 9 (8 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | Switch | - | - | - | 20.0μin 0.51μm | 0.055 1.40mm | - | RoHS Compliant | - | ||
![]() IC11SA-BUR-PEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Reverse - Bottom | Plastic | - | - | - | - | - | Tray | 2003 | IC11S | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guide, Pop Up Ejector | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 88640-150LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Edge | Card Edge Header | - | Reverse - Bottom | - | Polymer | - | - | - | 5V | Tray | 2012 | 88640 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | 65°C | -20°C | - | 2 | Male | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | 80mm | - | 500mA | - | - | Gold | - | - | 1.27mm | - | - | 91931-31169 | - | - | 94V-0 | White | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | - | Push In, Push Out | - | Card Guides | - | 63mm | 59.9mm | 3.00μin 0.076μm | 0.425 10.80mm | No | RoHS Compliant | Lead Free | ||
![]() IC11S-BD-PEJR Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | Plastic | - | TIN | - | - | - | Tray | 2003 | IC11S | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Ejector | - | - | - | Black | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2016 | CCM02 MK II | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | - | - | - | - | 0.246 6.25mm | - | RoHS Compliant | Lead Free | ||
![]() DM3A-SF-PEJ(40) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | COPPER ALLOY | -20°C | - | Tape & Reel (TR) | 2006 | DM3 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 10 (8 + 2) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.0922mm | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 1 | - | 8 | RECTANGULAR | - | 0.066 inch | FEMALE | - | Black | 0.5A | BELLOWED TYPE | 100mOhm | Secure Digital - microSD™ | 1000000000Ohm | - | 0.043 inch | RECEPTACLE | - | - | 500VAC V | 1 | 10000 Cycles | - | - | RECTANGULAR | Push In, Push Out | - | Switch | - | 15.9mm | - | - | 0.066 1.68mm | - | RoHS Compliant | Lead Free | ||
![]() JC26-FSRN16 JAE Electronics | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2002 | JC26 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | 6.3mm | 41.6mm | 49.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 56447-050CAS Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 3.94μin 0.10μm | 0.433 11.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 52318-700CAS Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | - | - | - | - | - | Bulk | 2006 | 52318 | - | - | Obsolete | 1 (Unlimited) | - | - | Stacked Connector and Ejector | 68, 68 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 140 | - | 0.8mm | - | - | - | - | - | Gold | - | - | - | - | - | 61082-141000 | - | MALE | 94V-0 | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Assembly with Cable | - | - | - | 3.94μin 0.10μm | 0.457 11.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() JC26-FRRN16 JAE Electronics | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Reverse - Bottom | - | - | - | - | - | - | Tray | 2003 | JC26 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | 6.3mm | 41.6mm | 49.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 52581-130CAH Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Bulk | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Push In, Push Out | Left | Board Lock, Card Guide | - | - | - | 3.94μin 0.10μm | 0.346 8.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() JC26-FRRH JAE Electronics | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Reverse - Bottom | - | - | - | - | - | - | Tray | 2003 | JC26 | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | - | 4.7mm | 41.6mm | 49.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() IC1-68PD-1.27DSB(72) Hirose Electric Co Ltd | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PX11AFS00NH JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MQ198B-10S-CV Hirose Electric Co Ltd | 250 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |