- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Card Type | Insulation Resistance | Row Spacing | Termination Type | Max Voltage Rating (DC) | Insertion, Removal Method | Ejector Side | Features | Length | Contact Finish Thickness | Height Above Board | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10100236682 Amphenol ICC (Commercial Products) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 10100660756 Amphenol ICC (Commercial Products) | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | PCB CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 10100978672 Amphenol ICC (Commercial Products) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 92192-00CAH Amphenol ICC (FCI) | In Stock | - | - | - | - | Snap in | Snap-In | Normal, Standard - Top | - | - | - | Tray | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Ejector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | Push In, Push Out | Right | - | - | - | - | No | Non-RoHS Compliant | ||
![]() 74423-525LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Reverse - Bottom | - | - | - | Tray | - | 74423 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector | 68, 68 | - | - | 2 | Male | - | - | - | - | - | - | - | - | 1mm | - | Straight | - | 85.5mm | - | - | - | 68 | - | - | - | PCMCIA | - | - | - | 3.3V | Push In, Pull Out | - | Card Guides | 63mm | - | 0.228 5.80mm | No | RoHS Compliant | ||
![]() 84649-000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Nickel | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | - | - | Tray | - | 84649 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector | 68, 68 | 65°C | -20°C | 4 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | - | - | - | - | 136 | - | - | - | PCMCIA | - | - | - | - | Push In, Pull Out | - | Card Guides | 63mm | - | - | No | RoHS Compliant | ||
![]() 61124-350CACLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | Normal, Standard - Top | - | - | - | Tray | 2012 | 61124 | - | - | Obsolete | 1 (Unlimited) | - | - | Stacked Connector and Ejector | 68, 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PCMCIA - Type I, II, III | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 30.0μin 0.76μm | 0.654 16.60mm | - | RoHS Compliant | ||
![]() 72325-001LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | Polymer | Bronze | - | Tray | - | 72325 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Straight | - | 85.5mm | - | - | Gold | - | 91931-31169 | MALE | 94V-0 | PCMCIA - Type I, II, III | - | - | - | - | Push In, Pull Out | - | - | 63mm | 3.94μin 0.10μm | - | No | RoHS Compliant | ||
![]() 84654-300CALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | - | 3.3V | Tray | 2005 | 84654 | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Stacked Connector and Ejector | 136 | - | - | 4 | - | OTHER STACKING CONNECTOR: 68 CONTACTS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 68 | Right Angle | - | - | - | 500mA | Palladium-Nickel | - | - | MALE | - | PCMCIA | 1GOhm | 1.27 mm | - | 3.3V | Push In, Push Out | Left | Card Guides | - | 8.00μin 0.203μm | 0.457 11.60mm | No | RoHS Compliant | ||
![]() PX22-SSR10K-A2 JAE Electronics | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | - | - | - | Bulk | 2015 | PX22 | - | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PCI Express™ | - | - | - | - | Push In, Push Out | Right | - | - | 11.8μin 0.30μm | - | - | RoHS Compliant | ||
![]() 10118309-015LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Normal, Standard - Top | Polymer | - | 3.3V | Tray | 2012 | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | Gold | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | Push In, Pull Out | - | Board Lock, Card Guide | - | 30.0μin 0.76μm | 0.260 6.60mm | - | RoHS Compliant | ||
![]() 52396-0000LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 10003527-0050MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 10114833-020LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 71240-350CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Normal, Standard - Top | Polymer | Bronze | 3.3V | Tray | 2012 | 71240 | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 68, 68 | - | - | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | 102.2mm | - | 500mA | Gold | 136 | 73277-101000 | MALE | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | 3.3V | Push In, Push Out | Left | Card Guides | 68.02mm | 30.0μin 0.76μm | 0.654 16.60mm | No | RoHS Compliant | ||
![]() 71246-0043MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 71246-0543MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 71249-0043MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Card Edge Header | Normal, Standard - Top | - | - | - | Bulk | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold-Palladium | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | ||
![]() 71249-5043LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Card Edge Header | Reverse - Bottom | - | PHOSPHOR BRONZE | - | Bulk | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | 2 | - | 36 GROUND CONTACT ALSO AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | - | Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - CardBus, Type I, II, III | - | - | SURFACE MOUNT | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant | ||
![]() 71249-5522LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Card Edge Header | Reverse - Bottom | - | - | - | Bulk | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 1.27mm | - | - | - | Gold-Palladium | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | PCMCIA - CardBus, Type I, II, III | - | - | SURFACE MOUNT | - | Push In, Pull Out | - | - | - | 24.0μin 0.61μm | - | - | Non-RoHS Compliant |