- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 145738009783862 AVX Corporation | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | 5738, Kyocera | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 12 (9 + 3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - SD | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | 10.0μin 0.25μm | - | 0.110 2.80mm | - | Non-RoHS Compliant | - | ||
![]() IC1BA-68RD-1.27SH(52) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Board Edge, Straddle Mount | - | - | - | - | - | - | - | - | - | - | Bulk | - | IC1 | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | - | - | - | ||
![]() IC1G-68PD-1.27SF(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | - | IC1 | - | Obsolete | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | 8.00μin 0.203μm | - | 0.256 6.50mm | - | - | - | ||
![]() C702 10M008 5142 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | NO | NO | YES | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 145738009220859 AVX / Kyocera | In Stock | - | - | - | Gold | - | BOARD | - | - | - | PEG | AU ON NI | Copper | - | RIGHT ANGLE | - | -25°C | Cut Tape | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | ONE | - | - | 5V | COMMERCIAL | 1.112 inch | 1 | 9 | RECTANGULAR | - | 0.106 inch | - | - | - | 1.161 inch | 0.5A | BELLOWED TYPE | - | - | - | - | - | - | SURFACE MOUNT | 700VAC V | 1 | 10000 Cycles | - | RECTANGULAR | - | - | - | - | - | - | 2.7mm | - | - | 10μin | - | - | RoHS Compliant | - | ||
![]() 71246-5522MLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KP10BH-8S-SF(800) Hirose Electric Co Ltd | 1379 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KP13TS-6S-SF(800) Hirose Electric Co Ltd | 1761 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 53514-1364 Molex | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | AU ON PD-NI | PHOSPHOR BRONZE | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 90°C | -20°C | - | - | - | - | - | - | - | EAR99 | Connector | - | 2 | - | COMPATIBLE WITH PCMCIA/JEIDA | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | 0.635mm | - | unknown | - | ONE | UL | - | - | COMMERCIAL | 2.698 inch | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.529 inch | FEMALE | 94V-0 | - | 4.197 inch | 0.5A | SQ PIN-SKT | 40mOhm | - | 1000000000Ohm | 0.05 inch | RECEPTACLE | 136 | - | 500VAC V | 2 | 10000 Cycles | - | RECTANGULAR | .5838 N | .0973 N | WHITE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KP13CH-6S-SF(800) Hirose Electric Co Ltd | 2309 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 71240-351CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | - | - | Bronze | - | - | - | - | Tray | 2012 | 71240 | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector and Ejector | 136 | 4 | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | 98.5mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | Push In, Push Out | Left | Card Guides | - | 68.02mm | 30.0μin 0.76μm | - | 0.654 16.60mm | No | RoHS Compliant | - | ||
![]() ICM-B60S-TS13-2232 JST Sales America Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Connector | 60 | 2 | - | COMPATIBLE WITH JEDEC, TWIN BEAM CONTACT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 88644-00CA Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 71299-000CALF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | 2012 | 71299 | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | 3.00μin 0.076μm | - | 0.228 5.80mm | - | - | - | ||
![]() 55150-1605 Molex | In Stock | - | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 85°C | -20°C | - | - | - | - | - | - | - | EAR99 | Connector | 160 | 2 | - | EMI SHIELDED, LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 160 | - | 0.635mm | - | unknown | - | TWO | UL | - | - | COMMERCIAL | 2.817 inch | 1+1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.482 inch | MALE | 94V-0 | Natural | 4.043 inch | 0.5A | SQ PIN-SKT | 40mOhm | - | 1000000000Ohm | 0.05 inch | RECEPTACLE | - | - | 250VAC V | 2 | 10000 Cycles | - | RECTANGULAR | 44.48 N | 6.672 N | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0475792246 Molex | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | - | 47579 | - | Obsolete | Vendor Undefined | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | 30.0μin 0.76μm | - | 0.100 2.54mm | - | Non-RoHS Compliant | - | ||
![]() 0785450010 Molex | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 78545 | yes | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | 15.0μin 0.38μm | - | 0.034 0.86mm | - | ROHS3 Compliant | - | ||
![]() 0785260011 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tray | - | 78526 | - | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 9 (8 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide | - | - | 30.0μin 0.76μm | - | 0.059 1.50mm | - | ROHS3 Compliant | - | ||
![]() KP15TL-SF(800) Hirose Electric Co Ltd | 1011 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5024311011 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 502431 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |