- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Body Material | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Lead Pitch | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Operating Supply Voltage | Lead Spacing | Insulation Resistance | Row Spacing | Number of Channels | Body/Shell Style | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Contact Finish Termination | Power - Max | Slew Rate | Output Current per Channel | Supply Type | Voltage - Zener (Nom) (Vz) | -3db Bandwidth | Features | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 955480050LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 95548-0050LF | - | - | STRAIGHT | 2 | - | LEAD FREE | Obsolete | - | 5.72 | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84654300CALF FCI | In Stock | - | - | - | Surface Mount | BOARD | - | 20 | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 84654-300CALF | 84654 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.77 | Compliant | - | - | - | - | - | - | - | - | - | - | EAR99 | - | PCMCIA CONNECTOR | - | 85 °C | -40 °C | - | - | - | OTHER STACKING CONNECTOR: 68 CONTACTS | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 879 mW | 68 | 1.27 mm | compliant | - | - | - | - | MALE | - | 5 V | - | - | - | 4 | - | 4 | 5.5 V | 4.5 V | SOLDER | 38 mA | - | - | - | - | - | 300 V/µs | 30 mA | Single | - | 210 MHz | - | - | - | No | - | - | ||
![]() 73408003LF FCI | In Stock | - | - | Gold | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Crimp | - | - | Circular | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() 71240040CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74423520LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 74423-520LF | 74423 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.75 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92194700CALF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 92194-700CALF | 92194 | - | RIGHT ANGLE | 4 | - | LEAD FREE | Obsolete | - | 5.65 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | PCMCIA CONNECTOR | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 136 | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 95547-650CALF | 95547 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.66 | - | - | - | - | - | - | - | - | e3 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1 mm | compliant | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92140-000HLF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 92140-000HLF | 92140 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95622-004LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 95622-004LF | - | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 8.67 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92150-002LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 92150-002LF | 92150 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.76 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | FCI | - | Amphenol FCi | 84654-320CALF | 84654 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.77 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | OTHER STACKING CONNECTOR: 68 CONTACTS | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88640-025LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | Amphenol FCi | 88640-025LF | 88640 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.77 | - | - | - | - | - | - | - | - | e3 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1 mm | compliant | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88640-050LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | COPPER ALLOY | FCI | - | Amphenol FCi | 88640-050LF | 88640 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.77 | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1 mm | compliant | - | - | - | 91931-31169 | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84648-000LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 84648-000LF | 84648 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Obsolete | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | - | VJ2225 | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 50V | - | -55°C ~ 125°C | VJ OMD | 0.226 L x 0.250 W (5.74mm x 6.35mm) | ±10% | - | - | - | - | C0G, NP0 | - | - | - | - | Boardflex Sensitive | - | - | - | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | 0.086 (2.18mm) | - | - | - | ||
![]() 92790-000 Amphenol | In Stock | - | - | Gold, Nickel | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 5 V | - | - | - | - | - | - | Through Hole | - | - | - | 68 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | 500 mA | 1.27 mm | 68 | - | - | - | - | - | 1 GΩ | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62453022LF FCI | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | 41 Ohms | Amphenol FCi | 62453-022LF | - | Fairchild Semiconductor | - | - | Bulk | LEAD FREE | Obsolete | Active | 8 | - | Yes | - | - | -65°C ~ 150°C (TJ) | - | - | ±5% | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 21 V | 900 mV @ 10 mA | - | - | 225 mW | - | - | - | 27 V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (3) OVER NICKEL (20) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 61125-050CALF | 61125 | C&K | STRAIGHT | 2 | Bulk | LEAD FREE | Obsolete | Obsolete | 5.75 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | 1.27 mm | compliant | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | PURE TIN (98) OVER NICKEL (20) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSO6054L-GSA Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSOX3102A CAL Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |