- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 7431E0525S01LF | - | - | - | - | - | - | LEAD FREE | Active | 2.16 | Yes | - | - | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 7312S0815X19LF | - | - | - | - | - | - | - | Active | 5.66 | Yes | - | Yes | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 7111S1615A01LF | - | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 1.53 | Yes | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | - | - | GENERAL PURPOSE | 6 | - | compliant | UL | COMMERCIAL | - | - | - | MALE | - | - | - | 100 mΩ | 1000000000 Ω | - | - | SURFACE MOUNT | - | 1400VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | 2.502 N | 1.946 N | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | - | Amphenol FCi | 7431E0225S01LF | - | - | - | - | - | - | LEAD FREE | Active | 1.57 | Yes | e3 | - | - | PCB CONNECTOR | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() N2913A Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75326N Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92140-001HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | FCI | - | Amphenol FCi | 92140-001HLF | 92140 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Obsolete | 5.76 | - | - | - | - | PCMCIA CONNECTOR | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95622-003 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL (20) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 95622-003 | - | RIGHT ANGLE | - | 2 | - | - | - | Obsolete | 5.85 | No | - | No | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92791-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 945PC Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-390111-2 TE Connectivity | In Stock | - | - | - | BOARD | LATCH | PEG | LOCKING | 2.752 inch | GOLD (25) | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | THERMOPLASTIC | TE Connectivity | 9-390111-2 | 390111 | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | 5.75 | Yes | e4 | Yes | - | CARD EDGE CONNECTOR | POLARIZED | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 0.8 mm | compliant | UL | COMMERCIAL | 2 | STAGGERED | 0.22 inch | FEMALE | 94V-0 | 0.3 A | COMPRESSION | 30 mΩ | 50000000 Ω | 0.031 inch | SOCKET | SURFACE MOUNT | POLARIZED KEY | 250VAC V | - | 0.323 mm | 25 Cycles | Gold (Au) | - | - | - | NATURAL | 250u inch | ||
![]() 92192-00FA FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 92192-00FA | - | STRAIGHT | - | - | - | - | - | Obsolete | 5.74 | No | e4 | No | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() 92192-12CA FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 92192-12CA | 92192 | STRAIGHT | - | - | - | - | - | Obsolete | 8.55 | No | e4 | No | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (20) OVER NICKEL | - | - | - | - | - | ||
![]() VCQP5000-SB PNY Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94798-002LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX-9T-CV(01) Hirose | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92192-04CA FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (20) OVER NICKEL | - | FCI | - | Amphenol FCi | 92192-04CA | 92192 | STRAIGHT | - | - | - | - | - | Obsolete | 5.75 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92192-02CA FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (20) OVER NICKEL | - | FCI | - | Amphenol FCi | 92192-02CA | 92192 | STRAIGHT | - | - | - | - | - | Obsolete | 5.75 | - | - | - | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92192-14CA FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (20) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 92192-14CA | 92192 | STRAIGHT | - | - | - | - | - | Obsolete | 5.63 | No | e4 | No | - | PCMCIA CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (20) OVER NICKEL | - | - | - | - | - | ||
![]() 60H1-17-08-1-C-B TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |