- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Access Time-Max | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Housing Gender | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Technology | Total Number of Contacts | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Power Supplies | Wire Gauge | Temperature Grade | Card Type | Insulation Resistance | Termination Type | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Insertion, Removal Method | Product | Mounting Angle | Features | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 31 |
| Datasheet | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | Active | - | Connector and Ejector | - | 9 (8 + 1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | Switch | Flash | 0.055" (1.40mm) | - | ||
![]() MIKROE-6262 Mikroe | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 8 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm (0.059 in) | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | - | ||
![]() MIKROE-6252 Mikroe | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 8 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 1.5 mm (0.059 in) | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | - | ||
![]() 1233104 Phoenix Contact | 46 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 25 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 9 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Black | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1232901 Phoenix Contact | 48 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 50 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 3 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Black | - | 24 AWG to 10 AWG | - | - | 5 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233124 Phoenix Contact | 53 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 50 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 6 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233122 Phoenix Contact | 56 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 50 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 5 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1234271 Phoenix Contact | 68 |
| Datasheet | Tin | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper | 50 | Male | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 800 V | Bulk | SPC 4 | - | - | - | - | - | PCB Header | 4 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Press Fit | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233126 Phoenix Contact | 46 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 25 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 8 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233120 Phoenix Contact | 41 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 50 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 3 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233130 Phoenix Contact | 52 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 25 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 12 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1234273 Phoenix Contact | 45 |
| Datasheet | Tin | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Copper | 50 | Male | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 800 V | Bulk | SPC 4 | - | - | - | - | - | PCB Header | 6 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Press Fit | - | - | - | - | - | Black | - | - | - | - | 5 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233125 Phoenix Contact | 38 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 25 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 7 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() 1233128 Phoenix Contact | 54 |
| Datasheet | Tin | - | - | - | Polyamide (PA) | - | - | - | Copper | 25 | Socket | - | - | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 1 kV | Bulk | SPC 4 | - | - | - | - | - | PCB Connector | 10 Position | - | 1 Row | - | - | - | - | - | - | - | - | - | 6.35 mm (0.25 in) | - | - | - | - | - | - | 24 A | - | Crimp | - | - | - | - | - | Green | - | 24 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housings | Straight | - | - | - | UL 94 V-0 | ||
![]() MT8S1632Z-25 Micron Technology | In Stock | - | - | - | - | NO | - | - | 64 | 25 ns | - | - | - | - | MICRON TECHNOLOGY INC | Micron Technology Inc | MT8S1632Z-25 | - | - | - | - | - | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | ZIP | - | ZIP64/68,.1,.1 | RECTANGULAR | IN-LINE | Obsolete | 8.79 | - | No | 5 V | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | SRAMs | - | - | - | - | - | - | - | CMOS | - | ZIG-ZAG | THROUGH-HOLE | 1.27 mm | unknown | - | - | - | R-PZIP-T64 | Not Qualified | - | - | - | - | 5 V | - | COMMERCIAL | - | - | - | ASYNCHRONOUS | 1.12 mA | 16KX32 | 3-STATE | 32 | 0.024 A | 524288 bit | PARALLEL | COMMON | SRAM MODULE | 4.5 V | - | - | - | - | - | - | - | ||
![]() MSOX4154A CAL D Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSOX3024T CAL D Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSOX6004A CAL Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES79548LT020AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | Amphenol FCi | 61125-040CALF | 61125 | - | - | STRAIGHT | 2 | - | - | - | - | - | LEAD FREE | - | - | - | Obsolete | 5.64 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | PCMCIA CONNECTOR | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | - | 1.27 mm | compliant | - | - | - | - | - | 91931-31169LF | MALE | 94V-0 | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |