- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Board Mounting Option | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Impedance (Max) (Zzt) | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Power - Max | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Voltage - Zener (Nom) (Vz) | 1st Connector | 2nd Connector | Features | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71240340CALF FCI | In Stock | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | SOD-80 | - | - | - | - | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | - | FCI | 1200 Ohms | - | Amphenol FCi | 71240-340CALF | 71240 | Central Semiconductor Corp | STRAIGHT | - | 2 | - | - | - | Tape & Reel (TR) | LEAD FREE | Obsolete | Obsolete | 5.76 | - | - | -65°C ~ 200°C (TJ) | - | ±5% | e3 | - | EAR99 | PCMCIA CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 0.8 mm | - | compliant | - | - | - | - | 73277-101000 | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | 7.5 µA @ 1 V | 1 V @ 200 mA | - | - | TIN (98) OVER NICKEL | - | 500 mW | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | ||
![]() 92140501LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | Male | - | Female | Q-030710 | - | RG-316 | - | - | 4 GHz | FCI | - | - | Amphenol FCi | 92140-501LF | - | Amphenol Custom Cable | RIGHT ANGLE | - | 2 | - | - | 50 Ohms | Bag | LEAD FREE | Obsolete | Active | 5.81 | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | Copper | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1.27 mm | RP-SMA to BNC | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RP-SMA Jack | BNC Jack | Shielded | - | - | - | - | 72.0 (1.8m) 6.0 | - | ||
![]() 94898020LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 111112 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Surface Mount | 3-SMD Module | - | PEG | - | - | - | - | - | - | - | 1.915 inch | - | NOT SPECIFIED | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 10064420-E0501LF | - | Anatech Electronics Inc. | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | - | Box | LEAD FREE | Active | Active | 5.47 | - | Yes | - | - | - | e3 | Yes | EAR99 | PCMCIA CONNECTOR | Duplexer | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | 0.635 mm | - | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.311 inch | MALE | 94V-0 | 1.516 inch | 1 A | SQ PIN-SKT | 60 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | 700VAC V | 1 | - | - | - | 10000 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.05 inch | IVORY | - | - | - | - | 890MHz ~ 915MHz / 935MHz ~ 960MHz | -52.00dB / - | -52.00dB / - | -12.0dB / -12.0dB | - | 30u inch | ||
![]() 95547020CALF FCI | In Stock | - | - | - | BOARD | - | - | PEG | - | - | - | - | - | - | 073403 | 2.681 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 95547-020CALF | 95547 | Molex | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | Bulk | LEAD FREE | Obsolete | Active | 5.76 | - | Yes | - | * | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | - | ROHA COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | STAGGERED | - | 0.228 inch | MALE | 94V-0 | 3.366 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | - | 4.2418 mm | 10000 Cycles | - | RECTANGULAR | - | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | ||
![]() 92194000CALF FCI | In Stock | - | - | - | BOARD | - | - | HOLE .086-.098 | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-1Z02H0 | - | RG-178 | GOLD OVER NICKEL | COPPER ALLOY | 11 GHz | FCI | - | THERMOPLASTIC | Amphenol FCi | 92194-000CALF | 92194 | Amphenol Custom Cable | RIGHT ANGLE | ONE | 4 | - | - | 50 Ohms | Bag | LEAD FREE | Obsolete | Active | 5.75 | - | Yes | - | - | - | e3 | Yes | EAR99 | PCMCIA CONNECTOR | - | Copper | STAGGERED CONFIGURATION | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | - | 1.27 mm | N-Type to N-Type | compliant | UL | COMMERCIAL | 8 | STAGGERED | - | - | MALE | 94V-0 | - | - | - | - | - | 0.05 inch | - | SOLDER | - | - | 2 | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | BLACK | - | N-Type Jack | N-Type Plug | Shielded | - | - | - | - | 60.0 (1.5m) 5.0 | 30u inch | ||
![]() 71299050CALF FCI | In Stock | - | - | - | BOARD | - | - | POSITIONING PIN | - | - | - | - | - | - | - | 2.599 inch | - | NOT SPECIFIED | COPPER ALLOY | - | FCI | - | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 71299-050CALF | 71299 | - | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | - | LEAD FREE | Obsolete | - | 5.61 | - | Yes | - | - | - | e3 | Yes | EAR99 | PCMCIA CONNECTOR | - | - | TRAY PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 0.8 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 73277-101402LF | 0.197 inch | MALE | 94V-0 | 3.366 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 1 | - | - | 3.9624 mm | 10000 Cycles | MATTE TIN | RECTANGULAR | - | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | 4u inch | ||
![]() 9219200CALF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (20) OVER NICKEL | - | - | FCI | - | - | Amphenol FCi | 92192-00CALF | 92192 | - | STRAIGHT | - | - | - | - | - | - | LEAD FREE | Obsolete | - | 5.64 | Non-Compliant | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | - | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92140020HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 92140-020HLF | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.83 | - | Yes | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1.27 mm | - | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 955480043LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCI | - | - | Amphenol FCi | 95548-0043LF | - | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1.27 mm | - | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84648050HLF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | - | Amphenol FCi | 84648-050HLF | 84648 | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.77 | - | Yes | - | - | - | - | - | - | PCMCIA CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1.27 mm | - | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299040CALF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | NOT SPECIFIED | - | FCI | - | - | Amphenol FCi | 71299-040CALF | 71299 | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.65 | Non-Compliant | - | - | - | - | e0 | - | - | PCMCIA CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | 0.8 mm | - | compliant | - | - | - | - | 73277-101402LF | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN LEAD (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94898005LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84648040LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | FCI | - | - | Amphenol FCi | 84648-040LF | 84648 | - | RIGHT ANGLE | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | 5.77 | - | - | - | - | - | - | - | EAR99 | PCMCIA CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | 1.27 mm | - | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74031118CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10059234 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 7434L0835S01LF | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 5.64 | - | Yes | - | - | - | - | - | EAR99 | PCB CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 7334L2635F04LF | - | - | - | - | - | - | - | - | - | LEAD FREE | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5146228-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 5146228-3 | 5146228 | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |