- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Termination Type | Contact Finish Termination |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSOX3034A CAL DU Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71757200CALF FCI | In Stock | - | - | - | BOARD | - | - | FCI | Amphenol FCi | 71757-200CALF | 71757 | RIGHT ANGLE | 6 | LEAD FREE | Obsolete | 5.65 | - | - | - | - | PCMCIA CONNECTOR | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | - | ||
![]() 72206000CALF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | FCI | Amphenol FCi | 72206-000CALF | 72206 | RIGHT ANGLE | 3 | LEAD FREE | Obsolete | 5.66 | - | - | - | - | PCMCIA CONNECTOR | 16 GROUND SHIELD CONTACTS IN 1 ROW AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 84 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | - | ||
![]() 71299655CALF FCI | In Stock | - | - | - | BOARD | GOLD (4) OVER PALLADIUM NICKEL | NOT SPECIFIED | FCI | Amphenol FCi | 71299-655CALF | 71299 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.66 | - | e0 | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | 73277-101402LF | MALE | 94V-0 | SURFACE MOUNT | TIN LEAD (98) OVER NICKEL | ||
![]() 71299620CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299550CALF FCI | In Stock | - | - | - | BOARD | GOLD (4) OVER PALLADIUM NICKEL | NOT SPECIFIED | FCI | Amphenol FCi | 71299-550CALF | 71299 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.66 | - | e0 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | 73277-101402LF | MALE | 94V-0 | SURFACE MOUNT | TIN LEAD (98) OVER NICKEL | ||
![]() 72305050LF FCI | In Stock | - | - | - | BOARD | - | - | FCI | Amphenol FCi | 72305-050LF | 72305 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.77 | - | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 68 | 0.8 mm | compliant | 73277-101000LF | MALE | 94V-0 | SURFACE MOUNT | - | ||
![]() 71240720CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | GOLD (4) OVER PALLADIUM NICKEL (31) | - | FCI | Amphenol FCi | 61124-250CACLF | 61124 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 5.75 | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1 mm | compliant | 91931-31169LF | MALE | - | SURFACE MOUNT | TIN (98) | ||
Tiny WHSL | In Stock | - | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 61126-100FAHLF | 61126 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.76 | - | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | - | SOLDER | - | ||
![]() 84648050LF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | - | FCI | Amphenol FCi | 84648-050LF | 84648 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.77 | - | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | - | SOLDER | - | ||
![]() 95562350CALF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95562-350CALF | 95562 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 8.51 | Yes | - | Yes | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1 mm | compliant | 91931-31169 | MALE | 94V-0 | SURFACE MOUNT | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789055LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92789050HLF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 92789-050HLF | - | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.84 | Yes | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | - | ||
![]() 94898545LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 611275500LF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61127-5500LF | 61127 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.66 | Yes | - | Yes | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | - | SURFACE MOUNT | - | ||
![]() 95706020LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61124750CALF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61124-750CALF | 61124 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 5.75 | Yes | - | Yes | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1 mm | compliant | 91931-31169LF | MALE | - | SURFACE MOUNT | - | ||
![]() 95620620CALF FCI | In Stock | - | - | - | BOARD | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95620-620CALF | - | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | - |