- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Weight | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Termination Type | Contact Finish Termination | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKY462A2 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKYT462AX FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299045CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61126-050CAHLF | - | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.81 | - | Yes | - | Yes | EAR99 | PCMCIA CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | - | SOLDER | - | - | ||
![]() 95547625CALF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 95547-625CALF | 95547 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.66 | - | - | e3 | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1 mm | compliant | 91931-31169LF | MALE | 94V-0 | SURFACE MOUNT | TIN (98) OVER NICKEL | - | ||
![]() 92789000HLF FCI | In Stock | - | - | - | BOARD | - | 3 g | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 92789-000HLF | 92789 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.76 | Non-Compliant | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | TIN (98) OVER NICKEL | Unknown | ||
![]() 61124240CALF FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 61124-240CALF | 61124 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 5.65 | - | Yes | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1 mm | compliant | 91931-31169LF | MALE | - | SURFACE MOUNT | - | - | ||
![]() 71299520CALF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (4) OVER PALLADIUM NICKEL | NOT SPECIFIED | FCI | Amphenol FCi | 71299-520CALF | 71299 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.76 | - | - | e0 | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | 73277-101402LF | MALE | 94V-0 | SURFACE MOUNT | TIN LEAD (98) OVER NICKEL | - | ||
![]() 71240250CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71240740CALF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 71240-740CALF | 71240 | STRAIGHT | 2 | LEAD FREE | Obsolete | 5.76 | - | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | 73277-101000 | MALE | 94V-0 | SURFACE MOUNT | TIN (98) OVER NICKEL | - | ||
![]() 95620050CALF FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95620-050CALF | - | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.84 | - | Yes | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | - | - | ||
![]() 95562220CALF FCI | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 95562-220CALF | 95562 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 5.75 | Non-Compliant | Yes | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1 mm | compliant | 91931-31169 | MALE | 94V-0 | SURFACE MOUNT | - | - | ||
![]() 955480500LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | FCI | Amphenol FCi | 95548-0500LF | - | STRAIGHT | 2 | LEAD FREE | Obsolete | 5.84 | - | - | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | - | SOLDER | - | - | ||
![]() 95547655CALF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 95547-655CALF | 95547 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.66 | - | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1 mm | compliant | 91931-31169LF | MALE | 94V-0 | SURFACE MOUNT | TIN (98) OVER NICKEL | - | ||
![]() 92789040LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | Amphenol FCi | 92789-040LF | 92789 | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.76 | - | - | e3 | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | compliant | - | MALE | 94V-0 | SOLDER | TIN (98) OVER NICKEL | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72306050LF FCI | In Stock | - | - | - | BOARD | 29 | - | - | - | FCI | Amphenol FCi | 72306-050LF | 72306 | RIGHT ANGLE | 4 | LEAD FREE | Obsolete | 5.75 | Compliant | - | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 136 | 1.27 mm | compliant | 73277-101000LF | MALE | 94V-0 | SURFACE MOUNT | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71299125CALF FCI | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 71299-125CALF | - | RIGHT ANGLE | 2 | LEAD FREE | Obsolete | 5.73 | - | Yes | - | - | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.8 mm | compliant | 73277-101402LF | MALE | 94V-0 | SURFACE MOUNT | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |