- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Body Plating | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Current Rating (Max) | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7434L0835S01LF Amphenol ICC (FCI) | 198000 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | NOT SPECIFIED | - | - | - | 1kV | Tray | 2008 | L | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Connector | 8 | - | - | - | 2 | - | - | - | NO | NO | NO | - | - | - | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 9mm | 62mm | - | - | - | - | 0.354 9.00mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10053867-E0500LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | 38.75mm | - | 1A | - | - | Gold | 500V | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CompactFlash® - Type II | 1GOhm | 630 μm | - | 500V | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 48.64mm | - | 30.0μin 0.76μm | - | - | 0.232 5.90mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 92140-040LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Polymer | - | - | - | - | 5V | Tray | 2013 | 92140 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Connector | 68 | 85°C | -55°C | - | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 36mm | - | 500mA | - | - | Gold | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | - | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.00μin 0.076μm | - | - | 0.307 7.80mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() IC11SA-PL-SF-EJR(71) Hirose Electric Co Ltd | 2 |
| Datasheet | 10 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polyphenylene | Brass | - | - | - | 125V | Tray | 1997 | IC11S | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | - | 500mA | - | - | Gold | - | - | - | - | - | - | MALE | 94V-0 | Black | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | 5.6mm | 63.9mm | - | - | - | - | 0.307 7.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() IC1FA-68PD-1.27DS(72) Hirose Electric Co Ltd | 634 |
| Datasheet | 10 Weeks | - | Standard, Surface Mount, Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Copper | POLYBUTYLENE TEREPHTHALATE | 85°C | -55°C | 125V | Tray | - | IC1 | - | yes | Active | 1 (Unlimited) | Through Hole | - | Connector | 68 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | 68 | Straight | - | - | 500mA | ONE | UL | Gold | - | COMMERCIAL | 4 | - | - | STAGGERED | MALE | - | - | 1.378 inch | - | 0.5A | SQ PIN-SKT | 40mOhm | PCMCIA - Type I, II | 1GOhm | - | - | - | 500mA | POLARIZED HOUSING | 500VAC V | - | 1.905 mm | 500 Cycles | - | RECTANGULAR | - | - | Push In, Pull Out | - | Card Guides | - | - | - | - | 8μin | 0.11 inch | 0.236 6.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 693120015011 Würth Elektronik | 194 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Copper | - | - | - | - | Tape & Reel (TR) | - | WR-CRD | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | - | - | - | - | 50 | - | - | - | - | - | 50V | - | - | - | CompactFlash® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 6.3mm | 35mm | 47.8mm | - | - | - | 0.248 6.30mm | - | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | Flash | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | Tray | 2010 | N7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.248 6.30mm | - | - | RoHS Compliant | - | - | ||
![]() 145638009211859 AVX / Kyocera | In Stock | - | - | - | Gold | Standard, Surface Mount | - | - | - | - | - | - | - | - | 5V | Tape & Reel (TR) | - | - | - | yes | - | - | SMD/SMT | - | Connector | - | - | - | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.5mm | - | Horizontal | - | - | 500mA | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | 2.9mm | 27.6mm | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() SF9-STS1-A JAE Electronics | 4 | - | Datasheet | 14 Weeks | Gold | Snap in, Standard | Snap-In | - | - | - | Copper | - | - | - | 500V | Tray | 2006 | SF9 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Ejector | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Horizontal | - | - | 1A | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 1.8mm | 18.9mm | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 7112S0825X29LF Amphenol ICC (FCI) | 63700 |
| - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | 1kV | Tape & Reel (TR) | - | S08 | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 8 | 90°C | -40°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | 6 | Straight | 30mm | - | 1A | ONE | UL | Gold, GXT™ | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | - | - | - | - | 1A | BELLOWED TYPE | 100mOhm | SIM, SAM Card | 1GOhm | - | PLUG | - | 1A | - | - | - | - | 10000 Cycles | - | RECTANGULAR | GRAY | - | Hinged Lid | - | Board Guide | - | 20mm | - | - | - | - | 0.118 3.00mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7334L2620F01LF Amphenol ICC (FCI) | 277200 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | 750V | Tray | - | L26 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 8 | 70°C | -20°C | - | 1 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 6.5mm | 62mm | - | - | - | - | 0.244 6.20mm | No | - | RoHS Compliant | - | - | ||
![]() 7334L2622F02LF Amphenol ICC (FCI) | 137200 |
| - | 10 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | 750V | Tray | - | L26 | - | - | Active | 1 (Unlimited) | Through Hole | - | Connector | 10 (8 + 2) | 75°C | -20°C | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | 750V | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Board Lock, Switch | 11.7mm | 62mm | 40mm | - | - | - | 0.461 11.70mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() SF56S006V4AR2000 JAE Electronics | 12000 | - | Datasheet | - | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Resin | - | - | - | - | 60V | Tape & Reel (TR) | 2014 | SF56 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 8 (6 + 2) | 85°C | -25°C | Silver | 1 | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | 3A | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Micro SIM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | 1.25mm | 16mm | - | 20.0μin 0.51μm | - | - | 0.049 1.25mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | Copper | - | - | - | - | Tray | 2006 | 7E50 | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -40°C | Beige | 2 | Male | COMPACTFLASH, POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 635μm | 50 | Right Angle | 26mm | - | 500mA | - | - | Gold | - | - | - | 635μm | - | - | - | 94V-0 | - | - | - | - | - | - | CompactFlash® - Type I, II | 10MOhm | - | - | - | 500mA | - | - | Nickel | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 47mm | - | 30.0μin 0.76μm | - | - | 0.341 8.65mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 693010010601 Würth Elektronik | 60 |
| Datasheet | 49 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Copper | - | - | - | - | Tape & Reel (TR) | - | WR-CRD | - | - | Active | 1 (Unlimited) | - | - | Connector | 6 | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | Gold | 50V | - | - | - | 6 | - | - | - | - | - | 50V | - | - | 50mOhm | SIM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | 1.7mm | 16.3mm | 15.1mm | - | - | - | 0.067 1.70mm | - | Unknown | ROHS3 Compliant | - | - | ||
Tiny WHSL | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | - | - | 15.0μin 0.38μm | - | - | 0.341 8.65mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 7112S0825X19LF Amphenol ICC (FCI) | 64350 |
| - | 10 Weeks | GXT, Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | - | - | - | - | 1kV | Tape & Reel (TR) | 2001 | S08 | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Connector and Ejector | 8 | - | - | - | 2 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Straight | 30mm | - | 1A | - | - | Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM, SAM Card | 1GOhm | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | Board Guide | - | 20mm | - | - | - | - | 0.118 3.00mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 101-00565-64 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Copper | - | - | - | - | Tray | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector | 15 (13 + 2) | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | Gold | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | Combo - MMC, SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | - | - | - | 3.94μin 0.10μm | - | - | 0.136 3.45mm | - | - | RoHS Compliant | - | - | ||
![]() DM3NW-SF-PEJ(800) Hirose Electric Co Ltd | In Stock |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | Tape & Reel (TR) | - | DM3 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 10 (8 + 2 Power) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Switch | - | - | - | 2.00μin 0.051μm | - | - | 0.045 1.15mm | - | - | RoHS Compliant | - | - |