- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Height Above Board | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JC26C2-DRRE JAE Electronics | 33 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | - | - | Tray | 2004 | JC26C2 | - | - | Active | 1 (Unlimited) | Through Hole | - | Ejector | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | Black | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | 4.5mm | 32.4mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 7112S0815X29LF Amphenol ICC (FCI) | 63700 |
| - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | 1kV | Tape & Reel (TR) | - | S08 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 6 | 90°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 30mm | - | 1A | - | - | Gold, GXT™ | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | SIM, SAM Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | Board Guide | - | 20mm | - | - | - | - | 0.118 3.00mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | - | Tray | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | 85°C | -40°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | Right Angle | 26mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 47mm | - | 15.0μin 0.38μm | - | - | 0.341 8.65mm | - | RoHS Compliant | - | - | ||
![]() MI21-50PD-SF-EJR(91) Hirose | 20 |
| Datasheet | - | Gold | Standard, Surface Mount | - | SMD/SMT | - | - | Polyphenylene | AU | Brass | - | 60°C | - | 125V | - | - | - | - | - | - | - | - | EAR99 | Connector | - | - | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | 635μm | - | Vertical | - | unknown | 500mA | ONE | - | - | COMMERCIAL | - | 1 | 50 | RECTANGULAR | - | 0.305 inch | MALE/FEMALE | - | - | 1.433 inch | 0.5A | - | 40mOhm | - | 1000000000Ohm | - | - | - | - | - | - | - | 10000 Cycles | - | - | - | - | BLACK | - | - | - | 7.15mm | 47.9mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 16 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polymer | - | - | - | - | - | - | Bulk | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | 635μm | - | Right Angle | 15.6mm | - | 500mA | - | - | Gold | - | - | - | 50 | - | - | - | - | - | Beige | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 4mm | 48mm | - | Flash | - | - | 0.157 4.00mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IC11SA-BUR-PEJL(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | Plastic | - | TIN | - | - | - | - | - | Tray | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | Black | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | Push In, Push Out | Left | Pop Up Ejector | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Reverse - Bottom | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | - | - | Connector | 50 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 38.6mm | - | 15.0μin 0.38μm | - | - | 0.327 8.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() 132001-0300 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Edge, Surface Mount | Board Edge, Cutout; Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | - | - | - | Connector | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide | - | - | - | 15.0μin 0.38μm | - | - | - | - | - | - | - | ||
![]() 0473340001 Molex | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 47334 | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | - | - | - | - | - | - | - | 0.074 1.88mm | - | ROHS3 Compliant | - | - | ||
![]() 92193-050CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Polymer | - | Bronze | - | - | - | 5V | Tray | - | 92193 | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | 98.5mm | - | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | NO | - | MALE | 94V-0 | - | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | 5V | RECTANGULAR | - | - | Push In, Push Out | Right | Card Guides | - | 69.85mm | - | 3.00μin 0.076μm | 30μin | - | 0.425 10.80mm | - | RoHS Compliant | - | - | ||
![]() 0912283002 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Digi-Reel® | - | 91228 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Connector and Ejector | 6 | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | - | 3.94μin 0.10μm | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 25 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | CCM03 MK II | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | SIM, SAM Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Lid | - | - | 2.55mm | 29.65mm | - | - | - | - | 0.101 2.56mm | - | ROHS3 Compliant | - | - | ||
![]() ID2M-8S-2.54DS(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Standard, Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | PBT | - | Bronze | - | - | - | 150V | Tray | - | ID2M | - | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | Connector | 11 (8 + 3) | 80°C | -50°C | - | 1 | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 51.2mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | Smart Card | - | - | - | - | 150V | - | 1A | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 8.2mm | 62.4mm | - | - | - | - | 0.323 8.20mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IC1F-68RD-1.27SFA(55) Hirose Electric Co Ltd | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | BERYLLIUM COPPER | POLYPHENYLENE SULPHIDE | 85°C | -55°C | - | Tray | - | IC1 | - | - | Active | 1 (Unlimited) | - | - | Connector | 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 68 | - | - | unknown | - | ONE | UL | Gold | COMMERCIAL | 1.869 inch | - | - | - | - | 0.129 inch | FEMALE | - | - | 0.236 inch | 0.5A | RND PIN-SKT | 40mOhm | - | 1000000000Ohm | - | 0.05 inch | - | - | SOLDER | - | 500VAC V | 10000 Cycles | - | - | RECTANGULAR | 0.05 inch | BLACK | Push In, Pull Out | - | - | - | - | - | - | - | 0.079 inch | 0.130 3.30mm | - | RoHS Compliant | - | - | ||
![]() MI20A-50PD-SF-EJR(91) Hirose Electric Co Ltd | 33 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | - | Bulk | 2009 | MI20 | - | - | Active | 1 (Unlimited) | - | - | Connector and Ejector | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide | - | - | - | 3.94μin 0.10μm | - | - | 0.274 6.95mm | - | RoHS Compliant | - | - | ||
![]() 5031821853 Molex | 20000 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | NOT SPECIFIED | - | - | - | - | Digi-Reel® | 2013 | 503182 | e3/e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Secure Digital - microSD™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | - | - | - | - | - | - | 0.057 1.45mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | - | Tray | 2010 | 7G24 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 24 | - | - | Beige | 1 | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | - | 1.5A | - | - | Gold | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | CFast™ - Type I, II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Board Guide, Card Guide | - | - | - | 30.0μin 0.76μm | - | - | 0.303 7.70mm | - | RoHS Compliant | - | - | ||
![]() 7334L2620F04LF Amphenol ICC (FCI) | 277200 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | 750V | Tray | 2009 | L26 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 8 | 70°C | -20°C | - | 2 | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 40mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock, Switch | 7.6mm | 62mm | - | - | - | - | 0.244 6.20mm | - | RoHS Compliant | - | - | ||
![]() 10057542-1111FLF Amphenol ICC (FCI) | 69 | - | - | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | Bronze | - | - | - | 1kV | Tray | - | L04 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 2.54mm | - | Straight | 40mm | - | 1A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Lock | 9mm | 62mm | - | 16.0μin 0.41μm | - | - | 0.354 9.00mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IC9-68RD-0.635SFA(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Nylon | - | Bronze | - | - | - | - | Tray | - | IC9 | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | 635μm | - | Right Angle | 8mm | - | - | - | - | Gold | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | 47.46mm | 3.3mm | 3.94μin 0.10μm | - | - | - | - | RoHS Compliant | - | - |