- Manufacturer
- Connector Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Card Type
- Insertion, Removal Method
- Mounting Type
- Mounting Feature
- Series
- Number of Positions
- Factory Lead Time
Attribute column
Categories
Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Working Voltage | Contact Resistance | Card Type | Insulation Resistance | Row Spacing | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Number of Ports | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insulator Color | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IC11S-BUR-EJR Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | Plastic | Polyphenylene | - | TIN | Brass | - | 125V | Bulk | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Ejector | - | 85°C | -55°C | Black | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | - | - | - | TIN | - | - | - | Push In, Push Out | Right | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SG5S009V1A1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Copper | - | - | Tray | 2005 | SG5 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 13 (9 + 4) | 85°C | -25°C | - | - | Female | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | Gold | - | - | - | - | 2.5mm | 13 | - | - | - | - | - | - | - | 500V | 100mOhm | Secure Digital - SD | 1GOhm | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | - | 0.110 2.80mm | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() ST7S014V4BR800 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polymer | - | - | Copper | - | 10V | Tape & Reel (TR) | 2008 | ST7 | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 18 (14 + 4) | 60°C | -25°C | - | 1 | Male | - | - | - | - | - | - | - | - | - | 1.1mm | - | Right Angle | - | 20.5mm | - | 500mA | - | Gold | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | Combo - microSD™, SIM | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | - | Switch | 3.2mm | 17.8mm | 3.2mm | 20.0μin 0.51μm | 0.126 3.20mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() IC11SA-BD-EJL Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | Plastic | - | - | TIN | Brass, Bronze | - | 125V | Bulk | 2003 | IC11S | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Ejector | - | - | - | Black | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 635μm | - | - | - | - | unknown | 500mA | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Left | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 114-00841-68 Amphenol ICC (Commercial Products) | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | SOLDER HOLDING POSTS | - | NOT SPECIFIED | LIQUID CRYSTAL POLYMER (LCP) | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 1.0922mm | - | unknown | - | ONE | Gold | - | COMMERCIAL | 0.47 inch | 1 | - | - | RECTANGULAR | - | 0.061 inch | MALE | - | - | 0.451 inch | - | - | Secure Digital - microSD™ | - | - | 0.043 inch | - | - | - | 1 | - | - | RECTANGULAR | BLACK | Push In, Pull Out | - | Switch | - | - | - | 15.0μin 0.38μm | 0.061 1.55mm | - | - | RoHS Compliant | - | - | ||
![]() 92140-045LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | 5V | Tray | 2011 | 92140 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | - | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 36mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | - | - | Push In, Pull Out | - | Card Guides | - | 59.85mm | - | 3.94μin 0.10μm | 0.307 7.80mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 92193-001CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | Bronze | - | 5V | Tray | 2011 | 92193 | e3 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | - | Connector and Ejector | 68 | 85°C | -55°C | - | 2 | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Right Angle | - | 98.5mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | NO | - | MALE | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 5V | - | - | Push In, Push Out | Right | Card Guides | - | 69.85mm | - | 3.94μin 0.10μm | 0.228 5.80mm | No | - | RoHS Compliant | - | - | ||
![]() 7361E0525S05LF Amphenol ICC (FCI) | 155200 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | 750V | Tray | - | E | e3 | - | Active | 1 (Unlimited) | Solder | - | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | - | - | NO | NO | NO | - | - | - | 1mm | - | Right Angle | - | 41.75mm | - | 1A | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | 750V | - | - | - | - | - | - | Push In, Pull Out | - | Assembly with Cable, Switch | 5.8mm | 55.5mm | 55.5mm | - | 0.213 5.40mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 72306-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | - | - | Bronze | - | 3.3V | Tray | - | 72306 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Stacked Connector | 136 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 800μm | - | Straight | - | 89.2mm | - | 500mA | - | Gold | - | - | - | - | - | 136 | - | - | - | - | - | - | - | - | - | PCMCIA - CardBus, Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | - | - | Push In, Pull Out | - | Card Guides | - | 63mm | - | 30.0μin 0.76μm | 0.654 16.60mm | No | - | RoHS Compliant | - | - | ||
![]() 10064420-E0502LF Amphenol ICC (FCI) | 325920 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | - | Tray | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 38.5mm | - | 1A | - | Gold | 500V | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CompactFlash® - Type II | 1GOhm | 630 μm | - | - | 500V | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | - | 46.5mm | - | 30.0μin 0.76μm | 0.311 7.90mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 55022-0001 Molex | In Stock | - | Datasheet | 10 Weeks | - | Snap in | - | 0001 | - | Metal | Polyester | - | - | Bronze | - | 100V | - | 1999 | - | - | yes | Active | - | Through Hole | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 40.8mm | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 51.1mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 16 |
| Datasheet | 10 Weeks | Gold | Reverse, Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | - | Polymer | - | - | Copper | - | - | Bulk | 2007 | 7E50 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -55°C | Beige | 2 | Male | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 27.9mm | - | 500mA | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | Beige | - | - | - | CompactFlash® - Type I | - | - | - | - | - | 500mA | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 27.9mm | 47mm | - | Flash | 0.157 4.00mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0473121001 Molex | In Stock | - | Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 47550 | - | - | Active | 1 (Unlimited) | - | - | Connector | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | Gold | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | SIM Card | - | - | - | 6 | - | - | - | - | - | - | - | Push In, Pull Out | - | - | - | - | - | 19.7μin 0.50μm | 0.051 1.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() JC26C2-DRR16E JAE Electronics | 33 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | - | - | - | - | - | - | - | Tray | 2004 | JC26C2 | - | - | Active | 1 (Unlimited) | - | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | - | - | - | - | - | - | - | - | - | - | Push In, Push Out | Right | Card Guides | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 61127-0050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Edge, Surface Mount | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | - | - | - | 3.3V | Tray | 2005 | 61127 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Connector | 68 | 85°C | -55°C | - | 2 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | Straight | - | - | - | 500mA | - | Gold | - | - | - | - | - | 68 | - | - | - | - | - | Black | - | - | - | PCMCIA | 1GOhm | 1.27 mm | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Card Guides | - | - | - | 3.00μin 0.076μm | 0.425 10.80mm | No | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 2250 |
| Datasheet | 8 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Thermoplastic | Thermoplastic | - | - | Copper | - | - | Box | 2006 | 7E50 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 50 | 85°C | -40°C | Beige | 2 | Male | - | - | - | - | - | - | - | - | - | 635μm | - | Right Angle | - | 26mm | - | 500mA | - | Gold | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | 10MOhm | - | - | - | - | 500mA | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Card Guide | 26mm | 47mm | - | 30.0μin 0.76μm | 0.262 6.66mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 61125-020CALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Edge | Card Edge Header | - | Normal, Standard - Top | - | Polymer | - | - | Bronze | - | 3.3V | Tray | 2012 | 61125 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Connector and Ejector | 68 | 65°C | -20°C | Black | 2 | Male | STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 68 | Vertical | - | 98.5mm | - | 500mA | - | Gold | - | - | - | - | - | - | - | 91931-31169LF | - | - | 94V-0 | - | - | - | - | PCMCIA - Type I, II, III | 1GOhm | 1.27 mm | - | - | - | - | - | - | 3.3V | - | - | Push In, Push Out | Right | Card Guides | 5.8mm | 68.1mm | - | 3.00μin 0.076μm | 0.315 8.00mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 25 |
| - | 11 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | - | - | Bulk | 2016 | CCM04 | - | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Switch | - | - | - | - | 0.035 0.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7361Z0001S42LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Panel | Panel Mount | - | Normal, Standard - Top | - | Thermoplastic | - | - | Bronze | - | 750V | Tray | 2006 | Z00 | e3 | - | Active | 1 (Unlimited) | - | - | Connector | 10 (8 + 2) | 70°C | -20°C | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1.25mm | - | - | - | - | - | 1A | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Assembly with Cable, Switch | 11mm | - | 64.8mm | 2.00μin 0.051μm | 0.433 11.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 7512E0225S01LF Amphenol ICC (FCI) | 23760 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Thermoplastic | - | - | - | - | 750V | Tray | - | E | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Connector | 10 (8 + 2) | 85°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 43.4mm | - | 1A | - | Gold | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Smart Card | 1GOhm | - | - | - | - | - | - | - | - | - | - | Push In, Pull Out | - | Board Guide, Switch | 5.8mm | - | - | 2.00μin 0.051μm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free |