- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Number of Ports | Body Plating | Max Voltage Rating (DC) | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-150184 Conec | 20 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | PCB | - | - | Coupler | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | - | Gold | - | - | - | - | - | - | 500MOhm | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 17-150154 Conec | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | 8 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | PCB | - | - | Coupler | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | - | Gold | - | - | - | - | - | - | 500MOhm | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Bayonet Coupling, Industrial Environments | - | - | - | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 1419022 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Panel Mount, Flange | - | Panel | - | ZINC ALLOY | Zinc Die Cast | - | - | - | - | Spring Steel | - | -10°C~60°C | - | - | - | - | Active | Not Applicable | - | - | - | Coupler | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Unshielded | IP20 | - | - | - | - | - | Gold | - | - | FEMALE-FEMALE | - | NO | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | YES | 8 | 8 | - | - | - | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() RJFTV2SA1N Amphenol PCD | 154 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | Active | 1 (Unlimited) | RJ45 | - | - | Adapter | - | 85°C | -40°C | Silver | - | Female | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 36.53mm | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | PCB | Circular Bayonet Coupling | - | - | - | 43.1mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() 17-101814 Conec | 54 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | 8 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | Female | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | Black | - | 20mOhm | - | - | 1.2A | 1 | - | 100V | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Bayonet Coupling, Industrial Environments | - | - | - | 34.5mm | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() RJF7PEM1B Amphenol PCD | 2747 |
| Datasheet | 8 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut, Metal Gland | - | - | Metal | - | - | Metal | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | Active | Not Applicable | RJ45 | - | - | Coupler | 4 | 85°C | -40°C | Black | - | Female | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJFTV2SA1G Amphenol PCD | 105 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2003 | RJF TV | - | Active | Not Applicable | RJ45 | - | RJ45, Socket | Adapter | - | 85°C | -40°C | Green | - | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 36.53mm | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | PCB | Circular Bayonet Coupling | - | - | - | 43.1mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJ11F21G Amphenol PCD | 52 | - | Datasheet | 14 Weeks | Nickel | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | Cadmium | - | - | Metal, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2006 | RJ11F | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | - | - | - | Black | 1 | Male | - | - | - | - | - | GENERAL PURPOSE | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 28.6mm | - | - | - | UL | - | - | 6 | - | - | - | - | - | RECEPTACLE | - | 1 | - | - | Jack, 6p6c (RJ11) | Jack, 6p6c (RJ11) | Circular Bayonet Coupling | - | - | - | 39.7mm | 28.6mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 09452151103 HARTING | 32 |
| - | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | Metal | 65.52g | - | Zinc Die Cast | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | Han® 3A | yes | Active | 1 (Unlimited) | - | - | Plug | Coupler | 8 | - | - | - | - | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | Straight | Shielded | IP67 - Dust Tight, Waterproof | 47.5mm | - | not_compliant | 1.5A | - | - | 125V | - | - | - | NO | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cover | - | - | - | 40.3mm | 35.3mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() RJ11F21N Amphenol PCD | 48 |
| Datasheet | 14 Weeks | Nickel | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | - | - | Metal, Nickel Plated | - | - | - | -40°C~85°C | Bulk | 2006 | RJ11F | - | Active | Not Applicable | RJ45 | EAR99 | - | Coupler | - | - | - | Silver | - | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 28.6mm | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 6p6c (RJ11) | Jack, 6p6c (RJ11) | Circular Bayonet Coupling | - | - | - | 39.7mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, IP68, Waterproof | ||
![]() 09352210501 HARTING | 52 | - | - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | 8 | - | - | 124.400004g | - | Aluminum, Anodized | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | Han® PushPull | - | Active | 1 (Unlimited) | Screw | - | - | Coupler | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | - | - | 125V | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() 1405183 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | 8 | - | - | - | - | Zinc Die Cast | - | Copper Alloy | - | -40°C~70°C | - | 2012 | PLUSCON VS | yes | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Dust Cap | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJF2SA1G Amphenol PCD | 146 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | - | Metal | Metal, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | Active | 1 (Unlimited) | RJ45 | EAR99 | - | Adapter | - | - | - | Green | - | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1 | Cadmium | - | Jack, 8p8c (RJ45) | PCB | Circular Bayonet Coupling | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() N034-001 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 09455451560 HARTING | 74 | - | - | 21 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 8 | - | - | 19.839989g | - | Zinc Die Cast, Nickel Plated | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | RJ Industrial® | - | Active | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | Shielded | IP20 | 34.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | 13.25mm | 15.7mm | - | - | No SVHC | ROHS3 Compliant | - | - | Cat6 | ||
![]() RJFTVB2GISONI Amphenol PCD | 2911 |
| Datasheet | 8 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | Metal | - | 8 | - | Metal | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | Green | - | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 36.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | 48.5mm | 36.5mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJF67SA1N Amphenol PCD | 2958 |
| Datasheet | 24 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Cat6 | ||
![]() 09452151108 HARTING | 33 | - | - | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole), Right Angle | Metal | - | - | - | - | - | - | Zinc Die Cast | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | Han® 3A | - | Active | 1 (Unlimited) | - | EAR99 | RJ45 | Coupler | 8 | - | - | - | - | Female | - | - | - | - | - | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | not_compliant | 1.5A | - | - | 125V | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Latch Lock | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() RJFTV7SAPEM1G Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | Aluminium | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | 8 | 85°C | -40°C | Green | - | Female | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat5e | ||
![]() 8829450000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Nickel | - | -40°C~70°C | - | - | IE-Line | - | Obsolete | 1 (Unlimited) | - | - | - | Coupler | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cover | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | Cat6 |