- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Material | Housing Material | Body Material | Shell Material, Finish | Shield Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Diameter | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJF62APEMWF1N Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 1404513 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | Metal | - | 8 | Plastic | - | - | Polyamide (PA), Nylon | - | NOT SPECIFIED | Copper Tin Alloy | - | -25°C~70°C | - | 2013 | PLUSCON | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | - | - | SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Shielded | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | NO | 500MOhm | SOCKET | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Dust Cap | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJF67APEM1B Amphenol PCD | 2365 |
| Datasheet | 23 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut | - | - | - | - | Aluminum, Black Painted | - | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 17-150174 Conec | 50 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy, Nickel Plated | - | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | PCB | - | - | Coupler | - | - | - | Black | Female | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | - | Gold | - | - | - | - | - | 500MOhm | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 1012370000 Weidmüller | 62 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | Brackets | 8 | - | - | - | Plastic | - | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() RJF21GSCC Amphenol PCD | 53 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | Cadmium | - | - | - | - | - | - | -40°C~85°C | - | 2006 | RJF | - | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | - | 85°C | -40°C | Green | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() RJFTV7PE1G Amphenol PCD | 2750 |
| Datasheet | 8 Weeks | Nickel | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | - | Active | Not Applicable | RJ45 | - | - | Coupler | - | 85°C | -40°C | Green | Female | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | 92mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() 17-10020 Conec | 48 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut, Rear Side Nut | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Polyester | - | - | Phosphor Bronze | 100V | -40°C~85°C | - | 2008 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | Connector | Coupler | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Bayonet Coupling, Industrial Environments | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() RJFTV7PEM1G Amphenol PCD | 535 |
| Datasheet | 10 Weeks | Nickel | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut, Metal Gland | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | - | Active | Not Applicable | RJ45 | - | RJ45 | Coupler | - | 85°C | -40°C | Green | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | 92mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJFTV2SAPE1N Amphenol PCD | 2630 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | Aluminium | - | Aluminum, Nickel Plating | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | RJ45 | - | - | Coupler | 8 | 85°C | -40°C | Green | Female | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat5e | ||
![]() EHRJ45P5ES Switchcraft Inc. | In Stock | - | - | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | 1 | - | - | - | Thermoplastic | Copper Alloy | - | - | - | - | - | 2009 | EH | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Coupler | - | - | - | Black | - | - | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | Straight | Shielded | - | 30.22mm | 16 | - | - | NICKEL | - | - | - | FEMALE | - | NO | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | YES | 8 | 8 | - | 25.9mm | 31mm | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() RJF71G Amphenol PCD | 99 |
| Datasheet | 8 Weeks | Cadmium | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut | - | - | Cadmium | Metal | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | - | Active | 1 (Unlimited) | RJ45 | - | RJ45 | Coupler | 4 | 85°C | -40°C | Green | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 41.3mm | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | 39.1mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() PX0777/CAT5ESTP Bulgin | 1439 | - | Datasheet | 20 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Polyamide, Glass Filled | - | - | Phosphor Bronze | - | -40°C~70°C | - | 2010 | Ethernet Buccaneer® | - | yes | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | - | - | - | Black | Receptacle | - | - | 42V | - | - | - | - | - | - | - | Straight | Shielded | IP68 - Dust Tight, Waterproof | 38.1mm | - | - | 1.5A | - | Gold | 30V | 8 | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | 38.1mm | 105mm | - | 50.0μin 1.27μm | - | No SVHC | ROHS3 Compliant | - | - | Cat5e | ||
![]() 1122710000 Weidmüller | 35 |
| Datasheet | 8 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Zinc Die Cast | - | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() RJFTVX2SA1N Amphenol PCD | 2400 |
| Datasheet | 8 Weeks | Nickel | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | Aluminium | - | Aluminum, Nickel Plating | - | - | - | 60V | -40°C~85°C | - | 2003 | RJF TV | - | - | Active | 1 (Unlimited) | RJ45 | - | Circular, RJ45 | Coupler | 8 | 60°C | -40°C | Silver | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | - | 36.53mm | 8 | - | - | - | - | - | 8 | - | - | - | - | - | 60V | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | - | - | 43.1mm | - | - | - | Unknown | RoHS Compliant | - | - | Cat5e | ||
![]() RJF71B Amphenol PCD | 95 |
| Datasheet | 8 Weeks | - | Bulkhead, Jam Nut, Panel | Panel Mount, Bulkhead | Metal | Front Side Nut | - | Metal | Aluminium | - | Metal | - | - | - | - | -40°C~85°C | Bulk | 2002 | RJF | - | - | Active | Not Applicable | RJ45 | - | RJ45 | Coupler | 4 | 85°C | -40°C | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 41.3mm | 8 | - | - | - | - | - | 8 | Female | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | 41mm | 39.1mm | 41.3mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJF21RAB Amphenol PCD | 52 | - | Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2004 | RJF | - | - | Active | 1 (Unlimited) | - | EAR99 | RJ45 | Coupler | - | - | - | Black | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | 33.3mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | 38.1mm | - | - | No | No SVHC | RoHS Compliant | - | - | Cat5e | ||
![]() RJF62A1GSCC Amphenol PCD | 53 |
| Datasheet | 23 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | - | -40°C~85°C | - | 2004 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | Cat6 | ||
![]() MRJ578501 Amphenol ICC (Commercial Products) | In Stock | - | Datasheet | 7 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | - | Polycarbonate (PC) | - | Zinc Alloy, Nickel Plated | - | - | Phosphor Bronze | - | -40°C~105°C | - | - | MRJ | e4 | yes | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | - | Gold | - | - | FEMALE | 94V-0 | NO | - | RECEPTACLE | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 09455451135 HARTING | 50 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | - | RJ Industrial® | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cable Clamp | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Cat5 |