- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Weight | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Current Rating | Wire/Cable Type | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | Features | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJF62SA1N Amphenol PCD | 11 |
| Datasheet | 24 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Aluminum, Nickel Plated | - | - | - | -40°C~85°C | - | 2004 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Cat6 | ||
![]() 17-10009 Conec | 48 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut, Rear Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Polyester | - | Phosphor Bronze | 100V | -40°C~85°C | - | 2008 | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Coupler | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() RJF62APE1B Amphenol PCD | 51 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Aluminum, Black Painted | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Backshell | - | - | - | - | - | RoHS Compliant | - | - | Cat6 | ||
![]() 17-101614 Conec | 48 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut, Rear Side Nut | 8 | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | - | -40°C~85°C | - | 2009 | - | - | - | Active | Not Applicable | - | - | - | Coupler | - | - | - | - | - | Female | - | 100V | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Threaded Coupling, Industrial Environments | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 1963490000 Weidmüller | 49 |
| Datasheet | 6 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | 8 | - | - | Polyamide (PA), Nylon | - | Nickel | - | -40°C~70°C | - | 2007 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | 100.0μin 2.54μm | - | No SVHC | RoHS Compliant | - | - | Cat6a | ||
![]() RJ11F21B Amphenol PCD | 41 |
| Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | RJ11F | - | - | Active | Not Applicable | RJ45 | EAR99 | - | Coupler | - | - | - | Black | 1 | Receptacle | - | - | - | - | - | - | - | GENERAL PURPOSE | 6 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 28.6mm | 6 | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | 1 | Jack, 6p6c (RJ11) | Jack, 6p6c (RJ11) | Circular Bayonet Coupling | 39.7mm | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, IP68, Waterproof | ||
![]() RJFTVB2NISONI Amphenol PCD | 2888 |
| Datasheet | 10 Weeks | Nickel | Bulkhead, Panel | Panel Mount, Bulkhead | Metal | - | - | - | - | Aluminum, Nickel Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF TV | - | - | Active | Not Applicable | - | - | - | Coupler | - | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | - | RoHS Compliant | - | Lead Free | Cat5e | ||
![]() 1068820000 Weidmüller | 2654 |
| Datasheet | 8 Weeks | - | - | Panel Mount, Flange | - | Metal Gland | - | - | - | Zinc Die Cast | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Cat6a | ||
![]() MRJ-5780-01 Amphenol ICC (Commercial Products) | 107 | - | Datasheet | 7 Weeks | - | Cable, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | - | - | Thermoplastic | - | Zinc, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~105°C | Box | 2014 | MRJ | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | RJ45 | Coupler | - | - | - | Black | - | Receptacle | - | 100V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | 48.62mm | 8 | - | 1.5A | - | Gold | - | - | - | 94V-0 | NO | 30mOhm | - | - | 1.5A | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | 29mm | - | 50.0μin 1.27μm | No | Unknown | RoHS Compliant | - | Lead Free | Cat5e | ||
![]() RJF2PE1N Amphenol PCD | 11 |
| Datasheet | 10 Weeks | Nickel | Free Hanging, Panel | Panel Mount, Square Flange | Metal | - | - | Metal | - | Metal, Nickel Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | - | Active | Not Applicable | RJ45 | - | - | Coupler | 4 | 85°C | -40°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 33.3mm | 8 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | 82mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJFTV7PE2N00 Amphenol PCD | 50 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2004 | RJF TV | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 09452151562 HARTING | 73 | - | - | 4 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | Metal | - | - | - | - | Zinc Die Cast | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | Han® 3A | - | - | Active | 1 (Unlimited) | - | EAR99 | Connector, Socket | Coupler | 8 | - | - | Grey | - | Female | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | 36.3mm | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover) | 40mm | 35mm | - | - | - | ROHS3 Compliant | - | - | Cat6 | ||
![]() RJFTV21RAG Amphenol PCD | 42 |
| Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount, Square Flange, Right Angle | Metal | - | - | Aluminium | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | - | - | RJF TV | - | - | Active | 1 (Unlimited) | RJ45 | - | RJ45 | Coupler | 8 | 85°C | -40°C | Green | - | Receptacle | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | - | 36.53mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | 42.1mm | - | - | No | Yes | RoHS Compliant | - | - | Cat5e | ||
![]() 8808400000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | 2013 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | RJ45 | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | - | Plug, 8p8c (RJ45) | Jack (2), 8p8c (RJ45) | - | - | - | - | No | - | RoHS Compliant | - | - | Cat5 | ||
![]() 17-110024 Conec | 48 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Coupler | - | - | - | - | - | Male | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | 500MOhm | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Bayonet Coupling, Industrial Environments | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() MRJ678001 Amphenol ICC (Commercial Products) | 50 |
| Datasheet | 7 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | - | Polycarbonate (PC) | - | Zinc Alloy, Nickel Plated | - | Phosphor Bronze | - | -40°C~105°C | - | 2015 | MRJ | e4 | yes | Active | 1 (Unlimited) | - | - | RJ45 | Coupler | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | unknown | - | - | Gold | - | - | FEMALE | 94V-0 | NO | - | - | RECEPTACLE | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Filtered | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 17-101884 Conec | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Cable, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | IDC | - | - | Coupler | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | - | Gold | - | - | - | - | - | - | 500MOhm | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Cap (Cover), Circular Bayonet Coupling, Industrial Environments | - | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() 1012310000 Weidmüller | 57 |
| Datasheet | 6 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | 8 | - | - | Zinc Die Cast | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() RJF62A1ZN Amphenol PCD | 25 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | - | Active | 1 (Unlimited) | - | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() 09452451130 HARTING | In Stock | - | - | - | - | Panel | Board Mount | - | - | - | - | 23.820006g | Plastic | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~70°C | - | - | RJ Industrial® | - | - | Obsolete | 1 (Unlimited) | Plug | - | RJ45 | Coupler | 8 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | - | - | 125V | - | - | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | 34mm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 |