- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Type
- Number of Ports
- Gender
- Product
- Packaging
- USOC Codes
- Configuration
- Unit Weight
- Connector Type
Attribute column
Categories
Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Housing Material | Weight | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Insulation Resistance | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | Features | Length | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJF2PE1G Amphenol PCD | 69 |
| Datasheet | 8 Weeks | Cadmium | Free Hanging, Panel | Panel Mount, Square Flange | Metal | - | - | Metal | - | - | Metal, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2002 | RJF | - | Active | 1 (Unlimited) | RJ45 | RJ45 | Coupler | 4 | 85°C | -40°C | Green | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP68 - Dust Tight, Waterproof | 33.3mm | 8 | - | - | - | 8 | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | 82mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() RJF67A1G Amphenol PCD | 52 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | - | 2006 | RJF 6 | - | Active | 1 (Unlimited) | - | - | Coupler | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 09452251108 HARTING | 12 |
| - | 11 Weeks | - | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | 8 | - | 37.669996g | - | Polycarbonate (PC) | - | - | 125V | -40°C~70°C | - | - | Han® 3A | - | Active | 1 (Unlimited) | Solder | - | Coupler | 8 | 70°C | -40°C | Black | Receptacle | - | - | - | - | - | - | - | Right Angle | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.5A | - | - | - | - | - | - | 2 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Latch Lock | 40mm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 1407412 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | Plastic | - | - | - | - | - | - | -40°C~70°C | - | 2015 | - | yes | Obsolete | 1 (Unlimited) | - | - | Coupler | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | unknown | - | - | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant, Waterproof | ||
![]() AMK-0026 CUI Devices | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | - | Plastic | - | Phosphor Bronze | - | - | Bulk | 2006 | AMK | - | Obsolete | 1 (Unlimited) | - | - | Splitter | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | Gold | - | - | - | - | - | - | Plug, 6p4c (RJ11, RJ14) | Jack (2), 6p4c (RJ11, RJ14) | - | - | 50.0μin 1.27μm | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() RJF54421 Amphenol PCD | 7 | - | Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | - | 8 | - | - | - | Plastic | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~85°C | Bulk | 2002 | RJF 544 | - | Active | Not Applicable | RJ45 | RJ45, Socket | Coupler | - | - | - | Black | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 31mm | - | - | - | - | 5 | MULTIPLE MATING PARTS AVAILABLE | Female | NO | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Push Pull Coupling | 42mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() SCRE-01 Samtec Inc. | 401 | - | - | 5 Weeks | Gold | Bulkhead, Panel | Panel Mount, Bulkhead | - | Rear Side Nut | - | - | - | - | - | - | Bronze | - | - | - | 2006 | SCRE | yes | Active | 1 (Unlimited) | Solder | RJ45 | Coupler | - | 75°C | -20°C | - | Receptacle | - | - | - | - | - | - | - | Straight | - | IP68 - Dust Tight, Waterproof | 39.9mm | - | - | - | - | 8 | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Cat5e | ||
![]() RJF2PE1B Amphenol PCD | 58 |
| Datasheet | 8 Weeks | - | Free Hanging, Panel | Panel Mount, Square Flange | Metal | - | - | Metal | - | - | Metal | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | Active | Not Applicable | RJ45 | - | Coupler | 4 | 85°C | -40°C | Black | Female | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 33.3mm | 8 | - | - | - | 8 | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | 82mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() 17-101494 Conec | 63 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut, Rear Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | - | -40°C~85°C | - | 2009 | - | - | Active | Not Applicable | - | - | Coupler | - | - | - | - | Female | 100V | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | Gold | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Threaded Coupling | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 1058250000 Weidmüller | 13 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | Zinc Die Cast | - | Nickel | - | -40°C~70°C | - | 2011 | IE-Line | - | Obsolete | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | RoHS Compliant | - | - | Cat6a | ||
![]() RJFTV2PE1G Amphenol PCD | 99 |
| Datasheet | 8 Weeks | Nickel | Flanges, Panel | Panel Mount, Square Flange | Metal | - | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~85°C | Bulk | 2003 | RJF TV | - | Active | Not Applicable | RJ45 | RJ45, Socket | Coupler | - | 85°C | -40°C | Green | Receptacle | - | - | - | - | - | - | - | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 36.53mm | 8 | - | - | - | 8 | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | 92mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() DCP-RJ5B-F Conxall/Switchcraft | In Stock | - | - | 8 Weeks | - | - | Panel Mount, Flange | - | - | - | Thermoplastic | - | - | Thermoplastic | - | Copper Alloy | - | -10°C~60°C | - | - | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67/68 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Quick Connect | - | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() N032-001 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | Cat5e | ||
![]() RJFTVX62SA1G Amphenol PCD | 2728 |
| Datasheet | - | - | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | - | Aluminum, Olive Drab Cadmium Plated | - | - | - | -40°C~60°C | - | 2004 | RJF TV | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Explosion Proof | - | - | - | - | Non-RoHS Compliant | - | - | Cat6 | ||
![]() 17-101764 Conec | 50 |
| Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | 8 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | Female | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | 1.2A | Gold | - | - | - | - | - | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 17-160004 Conec | 65 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Square Flange | - | Front Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | PCB | - | Coupler | - | - | - | Black | Female | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | Gold | - | - | - | - | 500MOhm | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() 17-150144 Conec | In Stock | - | Datasheet | 12 Weeks | - | Bulkhead, Panel | Panel Mount, Bulkhead | - | Front Side Nut | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy, Nickel Plated | - | Phosphor Bronze | 100V | -40°C~85°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | PCB | - | Coupler | - | - | - | Black | Female | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | 1A | Gold | - | - | - | - | 500MOhm | 1 | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | 50.0μin 1.27μm | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat6a | ||
![]() RJF21NSCC Amphenol PCD | 19 |
| Datasheet | 8 Weeks | Nickel | Flanges, Panel | Panel Mount, Square Flange | - | - | - | - | - | Metal | Metal, Nickel Plated | - | - | - | -40°C~85°C | Bulk | 2004 | RJF | - | Active | Not Applicable | RJ45 | - | Coupler | 4 | - | - | Silver | Receptacle | - | YES | NO | YES | - | - | GENERAL PURPOSE | Straight | Shielded | - | 36mm | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling, Self-Closing Cap | 48mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Cat5e | ||
![]() 0847000001 Molex | 346 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | Rear Side Nut | - | Polyester | - | - | Polybutylene Terephthalate (PBT) | - | Phosphor Bronze | - | -40°C~60°C | - | - | 84700 | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | Circular Bayonet Coupling | - | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() N033-001 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - |